- Capacity
- Weight
- Number of Cells
- Series
- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- Rechargeability
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Panasonic Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Voltage - Rated DC | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P-60ASF10 Panasonic - BSG | In Stock | - | Datasheet | 178.72g | 12V | 2004 | P-60AS | 6.69Lx0.67W x 1.12 H 170.0mmx17.0mmx28.5mm | Obsolete | Not Applicable | Solder | 12V | Solder Tab | - | Nickel Cadmium | 10 | 2/3A | Side to Side, 1 Row x 10 Cells | 600mAh | Yes | 28.448mm | 169.926mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() AM1XF4 Panasonic - BSG | In Stock | - | Datasheet | 544.3g | 6V | 2010 | AM | 5.39Lx1.35W x 2.42 H 136.8mmx34.2mmx61.5mm | Obsolete | Not Applicable | Solder | 6V | Solder Tab | - | Alkaline Manganese Dioxide | 4 | D | Side to Side, 1 Row x 4 Cells | - | No | 61.468mm | 136.906mm | 34.29mm | Non-RoHS Compliant | Lead Free | ||
![]() P-60ASL3X2 Panasonic - BSG | In Stock | - | Datasheet | 107.05g | 7.2V | 2004 | P-60AS | 1.34Lx0.67W x 3.37 H 34.0mmx17.0mmx85.5mm | Obsolete | Not Applicable | Solder | 7.2V | Solder Tab | - | Nickel Cadmium | 6 | 2/3A | Front to Back, 2 Rows x 3 Cells | 600mAh | Yes | 85.598mm | 34.036mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() UM-3NPAF2X2 Panasonic - BSG | In Stock | - | Datasheet | 76.2g | 6V | 2004 | UM-3NPA | 1.14Lx1.14W x 1.99 H 29.0mmx29.0mmx50.5mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Zinc Carbon | 4 | AA | Side to Side, 2 Rows x 2 Cells | - | No | 50.546mm | 28.956mm | 28.956mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-65TAB17L2X4 Panasonic - BSG | In Stock | - | Datasheet | 111.13g | 9.6V | 2002 | HHR | 1.70Lx0.43W x 3.94 H 43.2mmx10.8mmx100.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | L-AAA | Front to Back, 4 Rows x 2 Cells | 650mAh | Yes | 100.076mm | 43.18mm | 10.922mm | Non-RoHS Compliant | - | ||
![]() HHR-65TAB17F2X3 Panasonic - BSG | In Stock | - | Datasheet | 70.76g | 7.2V | 2002 | HHR | 1.28Lx0.85W x 1.97 H 32.4mmx21.6mmx50.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | L-AAA | Side to Side, 3 Rows x 2 Cells | 650mAh | Yes | 50.038mm | 32.512mm | 21.59mm | Non-RoHS Compliant | - | ||
![]() HHR-650DA08F2X5 Panasonic - BSG | In Stock | - | Datasheet | 1700g | 12V | 2004 | HHR | 6.50Lx2.60W x 2.40 H 165.0mmx66.0mmx61.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Side to Side, 5 Rows x 2 Cells | 6.5Ah | Yes | 60.96mm | 165.1mm | 66.04mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-65TAB17F10 Panasonic - BSG | In Stock | - | Datasheet | 138.8g | 12V | 2002 | HHR | 4.25Lx0.43W x 1.97 H 108.0mmx10.8mmx50.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | L-AAA | Side to Side, 1 Row x 10 Cells | 650mAh | Yes | 50.038mm | 107.95mm | 10.922mm | Non-RoHS Compliant | - | ||
![]() HHR-20SCPY14F8 Panasonic - BSG | In Stock | - | - | 334.75g | 9.6V | 2016 | HHR | 7.24Lx0.91W x 1.34 H 184.0mmx23.0mmx34.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | 4/5SC | Side to Side, 1 Row x 8 Cells | 1.9Ah | Yes | 34.036mm | 183.896mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-20SCPY14F3 Panasonic - BSG | In Stock | - | - | 126.1g | 3.6V | 2016 | HHR | 2.72Lx0.91W x 1.34 H 69.0mmx23.0mmx34.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 3 | 4/5SC | Side to Side, 1 Row x 3 Cells | 1.9Ah | Yes | 34.036mm | 69.088mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-18NF7 Panasonic - BSG | In Stock | - | Datasheet | 55.79g | 8.4V | 2004 | - | 3.31Lx0.47W x 1.18 H 84.0mmx12.0mmx30.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 7 | N | Side to Side, 1 Row x 7 Cells | 180mAh | Yes | 29.972mm | 84.074mm | 11.938mm | Non-RoHS Compliant | Lead Free | ||
![]() P-18NL5 Panasonic - BSG | In Stock | - | Datasheet | 39.92g | 6V | 2004 | - | 0.47Lx0.47W x 5.91 H 12.0mmx12.0mmx150.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 5 | N | Front to Back, 1 Row x 5 Cells | 180mAh | Yes | 150.114mm | 11.938mm | 11.938mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-70AAA/BF2 Panasonic - BSG | In Stock | - | Datasheet | 24.04g | 2.4V | 2002 | HHR | 0.83Lx0.41W x 1.75 H 21.0mmx10.5mmx44.5mm | Obsolete | Not Applicable | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 2 | AAA | Side to Side, 1 Row x 2 Cells | 650mAh | Yes | - | - | - | Non-RoHS Compliant | - | ||
![]() HHR-650DA08L5X2 Panasonic - BSG | In Stock | - | Datasheet | 1700g | 12V | 2004 | HHR | 2.60Lx1.30W x 12.01 H 66.0mmx33.0mmx305.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Front to Back, 2 Rows x 5 Cells | 6.5Ah | Yes | 305.054mm | 66.04mm | 33.02mm | Non-RoHS Compliant | Lead Free | ||
![]() P-18NL3X2 Panasonic - BSG | In Stock | - | Datasheet | 47.63g | 7.2V | 2004 | - | 0.94Lx0.47W x 3.54 H 24.0mmx12.0mmx90.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 6 | N | Front to Back, 2 Rows x 3 Cells | 180mAh | Yes | 89.916mm | 23.876mm | 11.938mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-20SCPY14F10 Panasonic - BSG | In Stock | - | - | 419.57g | 12V | 2016 | HHR | 9.06Lx0.91W x 1.34 H 230.1mmx23.0mmx34.0mm | Discontinued | Not Applicable | Solder | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | 4/5SC | Side to Side, 1 Row x 10 Cells | 1.9Ah | Yes | 34.036mm | 230.124mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-160AA/BL2X5 Panasonic - BSG | In Stock | - | Datasheet | 308.9g | 12V | 2004 | HHR | 2.85Lx0.57W x 3.98 H 72.5mmx14.5mmx101.0mm | Obsolete | Not Applicable | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | AA | Front to Back, 5 Rows x 2 Cells | 1.55Ah | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() HHR-160AA/BF2X2 Panasonic - BSG | In Stock | - | Datasheet | 123.83g | 4.8V | 2004 | HHR | 1.14Lx1.14W x 1.99 H 29.0mmx29.0mmx50.5mm | Obsolete | Not Applicable | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | AA | Side to Side, 2 Rows x 2 Cells | 1.55Ah | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P-150SCSF2X5 Panasonic - BSG | In Stock | - | Datasheet | 439.53g | 12V | 2004 | P-150SCS | 4.53Lx1.81W x 1.69 H 115.0mmx46.0mmx43.0mm | Obsolete | Not Applicable | Solder | - | Solder Tab | - | Nickel Cadmium | 10 | SC | Side to Side, 5 Rows x 2 Cells | 1.5Ah | Yes | 42.926mm | 115.062mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-160AA/BF6 Panasonic - BSG | In Stock | - | Datasheet | 185.52g | 7.2V | 2004 | HHR | 3.43Lx0.57W x 1.99 H 87.0mmx14.5mmx50.5mm | Obsolete | Not Applicable | - | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AA | Side to Side, 1 Row x 6 Cells | 1.55Ah | Yes | - | - | - | Non-RoHS Compliant | Lead Free |