- Capacity
- Weight
- Number of Cells
- Series
- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- Rechargeability
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Panasonic Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR20XWA/BF10 Panasonic - BSG | In Stock | - | Datasheet | 1400g | 15V | 2014 | LR20 | 13.46Lx1.35W x 2.42 H 342.0mmx34.2mmx61.5mm | Active | 1 (Unlimited) | - | Solder Tab | - | Alkaline Manganese Dioxide | 10 | D | Side to Side, 1 Row x 10 Cells | - | No | - | - | - | Non-RoHS Compliant | - | ||
![]() HHR-210AAC4BL2X3 Panasonic - BSG | In Stock | - | Datasheet | 173.73g | 7.2V | 2005 | HHR | 1.71Lx0.57W x 3.98 H 43.5mmx14.5mmx101.0mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AA | Front to Back, 3 Rows x 2 Cells | 2Ah | Yes | 101.092mm | 43.434mm | 14.478mm | Non-RoHS Compliant | - | ||
![]() BK-200AAB9BL2X3 Panasonic - BSG | In Stock | - | Datasheet | 185.52g | 7.2V | 2014 | BK | 1.71Lx0.57W x 3.98 H 43.5mmx14.5mmx101.0mm | Active | 1 (Unlimited) | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AA | Front to Back, 3 Rows x 2 Cells | 2Ah | Yes | 101.092mm | 43.434mm | 14.478mm | Non-RoHS Compliant | - | ||
![]() HHR-210AAC4BF9 Panasonic - BSG | In Stock | - | Datasheet | 260.36g | 10.8V | 2005 | HHR | 5.14Lx0.57W x 1.99 H 130.5mmx14.5mmx50.5mm | Active | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 9 | AA | Side to Side, 1 Row x 9 Cells | 2Ah | Yes | 50.546mm | 130.556mm | 14.478mm | Non-RoHS Compliant | - | ||
![]() BK-200AAB9BF10 Panasonic - BSG | In Stock | - | Datasheet | 308.9g | 12V | 2014 | BK | 5.71Lx0.57W x 1.99 H 145.0mmx14.5mmx50.5mm | Active | 1 (Unlimited) | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | AA | Side to Side, 1 Row x 10 Cells | 2Ah | Yes | 50.546mm | 145.034mm | 14.478mm | Non-RoHS Compliant | - | ||
![]() P-150SCSF2X5 Panasonic - BSG | In Stock | - | Datasheet | 439.53g | 12V | 2004 | P-150SCS | 4.53Lx1.81W x 1.69 H 115.0mmx46.0mmx43.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 10 | SC | Side to Side, 5 Rows x 2 Cells | 1.5Ah | Yes | 42.926mm | 115.062mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-160AA/BF6 Panasonic - BSG | In Stock | - | Datasheet | 185.52g | 7.2V | 2004 | HHR | 3.43Lx0.57W x 1.99 H 87.0mmx14.5mmx50.5mm | Obsolete | Not Applicable | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | AA | Side to Side, 1 Row x 6 Cells | 1.55Ah | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P-170SCSL3 Panasonic - BSG | In Stock | - | Datasheet | 143.79g | 3.6V | 2004 | P-170SCS | 0.91Lx0.91W x 5.08 H 23.0mmx23.0mmx129.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 3 | SC | Front to Back, 1 Row x 3 Cells | 1.7Ah | Yes | 129.032mm | 23.114mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-150SCSL4X2 Panasonic - BSG | In Stock | - | Datasheet | 351.53g | 9.6V | 2004 | P-150SCS | 1.81Lx0.91W x 6.77 H 46.0mmx23.0mmx172.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 8 | SC | Front to Back, 2 Rows x 4 Cells | 1.5Ah | Yes | 171.958mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSF9 Panasonic - BSG | In Stock | - | Datasheet | 334.75g | 10.8V | 2004 | P-120SCJS | 8.15Lx0.91W x 1.34 H 207.0mmx23.0mmx34.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 9 | 4/5SC | Side to Side, 1 Row x 9 Cells | 1.2Ah | Yes | 34.036mm | 207.01mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-150SCSL4 Panasonic - BSG | In Stock | - | Datasheet | 175.99g | 4.8V | 2004 | P-150SCS | 0.91Lx0.91W x 6.77 H 23.0mmx23.0mmx172.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 4 | SC | Front to Back, 1 Row x 4 Cells | 1.5Ah | Yes | 171.958mm | 23.114mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSF2X5 Panasonic - BSG | In Stock | - | Datasheet | 371.49g | 12V | 2004 | P-120SCJS | 4.53Lx1.81W x 1.34 H 115.0mmx46.0mmx34.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 10 | 4/5SC | Side to Side, 5 Rows x 2 Cells | 1.2Ah | Yes | 34.036mm | 115.062mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-160AA/BF2X5 Panasonic - BSG | In Stock | - | Datasheet | 308.9g | 12V | 2004 | HHR | 2.85Lx1.14W x 1.99 H 72.5mmx29.0mmx50.5mm | Obsolete | Not Applicable | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | AA | Side to Side, 5 Rows x 2 Cells | 1.55Ah | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSF2X4 Panasonic - BSG | In Stock | - | Datasheet | 297.56g | 9.6V | 2004 | P-120SCJS | 3.62Lx1.81W x 1.34 H 92.0mmx46.0mmx34.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 8 | 4/5SC | Side to Side, 4 Rows x 2 Cells | 1.2Ah | Yes | 34.036mm | 91.948mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() UM-2NPAL2X4 Panasonic - BSG | In Stock | - | Datasheet | 414.13g | 12V | 2004 | UM-2NPA | 4.13Lx1.03W x 3.94 H 104.8mmx26.2mmx100.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 8 | C | Front to Back, 4 Rows x 2 Cells | - | No | 100.076mm | 104.902mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAF2X3 Panasonic - BSG | In Stock | - | Datasheet | 589.7g | 9V | 2004 | UM-1NPA | 4.02Lx2.68W x 2.42 H 102.0mmx68.0mmx61.5mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 6 | D | Side to Side, 3 Rows x 2 Cells | - | No | 61.468mm | 102.108mm | 68.072mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL2X5 Panasonic - BSG | In Stock | - | Datasheet | 499g | 15V | 2004 | UM-2NPA | 5.16Lx1.03W x 3.94 H 131.0mmx26.2mmx100.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 10 | C | Front to Back, 5 Rows x 2 Cells | - | No | 100.076mm | 131.064mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAL4 Panasonic - BSG | In Stock | - | Datasheet | 399.61g | 6V | 2004 | UM-1NPA | 1.34Lx1.34W x 9.69 H 34.0mmx34.0mmx246.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 4 | D | Front to Back, 1 Row x 4 Cells | - | No | 246.126mm | 34.036mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL2X3 Panasonic - BSG | In Stock | - | Datasheet | 308.9g | 9V | 2004 | UM-2NPA | 3.09Lx1.03W x 3.94 H 78.6mmx26.2mmx100.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 6 | C | Front to Back, 3 Rows x 2 Cells | - | No | 100.076mm | 78.486mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAF2X2 Panasonic - BSG | In Stock | - | Datasheet | 399.61g | 6V | 2004 | UM-1NPA | 2.68Lx2.68W x 2.42 H 68.0mmx68.0mmx61.5mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 4 | D | Side to Side, 2 Rows x 2 Cells | - | No | 61.468mm | 68.072mm | 68.072mm | Non-RoHS Compliant | Contains Lead |