- Capacity
- Weight
- Number of Cells
- Series
- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- Rechargeability
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Panasonic Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P-150SCSL5X2 Panasonic - BSG | In Stock | - | Datasheet | 439.53g | 12V | 2004 | P-150SCS | 1.81Lx0.91W x 8.46 H 46.0mmx23.0mmx215.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 10 | SC | Front to Back, 2 Rows x 5 Cells | 1.5Ah | Yes | 214.884mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-170SCSL2X2 Panasonic - BSG | In Stock | - | Datasheet | 191.87g | 4.8V | 2004 | P-170SCS | 1.81Lx0.91W x 3.39 H 46.0mmx23.0mmx86.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 4 | SC | Front to Back, 2 Rows x 2 Cells | 1.7Ah | Yes | 86.106mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSF7 Panasonic - BSG | In Stock | - | Datasheet | 259.91g | 8.4V | 2004 | P-120SCJS | 6.34Lx0.91W x 1.34 H 161.0mmx23.0mmx34.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 7 | 4/5SC | Side to Side, 1 Row x 7 Cells | 1.2Ah | Yes | 34.036mm | 161.036mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSF5 Panasonic - BSG | In Stock | - | Datasheet | 185.52g | 6V | 2004 | P-120SCJS | 4.53Lx0.91W x 1.34 H 115.0mmx23.0mmx34.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 5 | 4/5SC | Side to Side, 1 Row x 5 Cells | 1.2Ah | Yes | 34.036mm | 115.062mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-70AAA/BF4 Panasonic - BSG | In Stock | - | Datasheet | 47.63g | 4.8V | 2002 | HHR | 1.65Lx0.41W x 1.75 H 42.0mmx10.5mmx44.5mm | Obsolete | Not Applicable | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 4 | AAA | Side to Side, 1 Row x 4 Cells | 650mAh | Yes | - | - | - | Non-RoHS Compliant | - | ||
![]() P-170SCSF2X3 Panasonic - BSG | In Stock | - | Datasheet | 286.22g | 7.2V | 2004 | P-170SCS | 2.72Lx1.81W x 1.69 H 69.0mmx46.0mmx43.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 6 | SC | Side to Side, 3 Rows x 2 Cells | 1.7Ah | Yes | 42.926mm | 69.088mm | 45.974mm | Non-RoHS Compliant | Lead Free | ||
![]() P-170SCSL5X2 Panasonic - BSG | In Stock | - | Datasheet | 499g | 12V | 2004 | P-170SCS | 1.81Lx0.91W x 8.46 H 46.0mmx23.0mmx215.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 10 | SC | Front to Back, 2 Rows x 5 Cells | 1.7Ah | Yes | 214.884mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-170SCSL3X2 Panasonic - BSG | In Stock | - | Datasheet | 286.22g | 7.2V | 2004 | P-170SCS | 1.81Lx0.91W x 5.08 H 46.0mmx23.0mmx129.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 6 | SC | Front to Back, 2 Rows x 3 Cells | 1.7Ah | Yes | 129.032mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSL5X2 Panasonic - BSG | In Stock | - | Datasheet | 371.49g | 12V | 2004 | P-120SCJS | 1.81Lx0.91W x 6.69 H 46.0mmx23.0mmx170.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 10 | 4/5SC | Front to Back, 2 Rows x 5 Cells | 1.2Ah | Yes | 169.926mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-120SCJSL2X4 Panasonic - BSG | In Stock | - | Datasheet | 297.56g | 9.6V | 2004 | P-120SCJS | 3.62Lx0.91W x 2.68 H 92.0mmx23.0mmx68.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 8 | 4/5SC | Front to Back, 4 Rows x 2 Cells | 1.2Ah | Yes | 68.072mm | 91.948mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() P-18NF5 Panasonic - BSG | In Stock | - | Datasheet | 39.92g | 6V | 2004 | - | 2.36Lx0.47W x 1.18 H 60.0mmx12.0mmx30.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 5 | N | Side to Side, 1 Row x 5 Cells | 180mAh | Yes | 29.972mm | 59.944mm | 11.938mm | Non-RoHS Compliant | Lead Free | ||
![]() P-130SCSL4 Panasonic - BSG | In Stock | - | Datasheet | 175.99g | 4.8V | 2004 | P-130SCS | 0.91Lx0.91W x 6.77 H 23.0mmx23.0mmx172.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 4 | SC | Front to Back, 1 Row x 4 Cells | 1.3Ah | Yes | 171.958mm | 23.114mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-160AA/BL5X2 Panasonic - BSG | In Stock | - | Datasheet | 308.9g | 12V | 2004 | HHR | 1.14Lx0.57W x 9.94 H 29.0mmx14.5mmx252.5mm | Obsolete | Not Applicable | - | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | AA | Front to Back, 2 Rows x 5 Cells | 1.55Ah | Yes | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() UM-1NPAF5 Panasonic - BSG | In Stock | - | Datasheet | 499g | 7.5V | 2004 | UM-1NPA | 6.69Lx1.34W x 2.42 H 170.0mmx34.0mmx61.5mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 5 | D | Side to Side, 1 Row x 5 Cells | - | No | 61.468mm | 169.926mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAF2X5 Panasonic - BSG | In Stock | - | Datasheet | 997.9g | 15V | 2004 | UM-1NPA | 6.69Lx2.68W x 2.42 H 170.0mmx68.0mmx61.5mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 10 | D | Side to Side, 5 Rows x 2 Cells | - | No | 61.468mm | 169.926mm | 68.072mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAF6 Panasonic - BSG | In Stock | - | Datasheet | 589.7g | 9V | 2004 | UM-1NPA | 8.03Lx1.34W x 2.42 H 204.0mmx34.0mmx61.5mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 6 | D | Side to Side, 1 Row x 6 Cells | - | No | 61.468mm | 203.962mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL2X2 Panasonic - BSG | In Stock | - | Datasheet | 206.38g | 6V | 2004 | UM-2NPA | 2.06Lx1.03W x 3.94 H 52.3mmx26.2mmx100.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 4 | C | Front to Back, 2 Rows x 2 Cells | - | No | 100.076mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAL2X5 Panasonic - BSG | In Stock | - | Datasheet | 997.9g | 15V | 2004 | UM-1NPA | 6.69Lx1.34W x 4.84 H 170.0mmx34.0mmx123.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 10 | D | Front to Back, 5 Rows x 2 Cells | - | No | 122.936mm | 169.926mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAF4 Panasonic - BSG | In Stock | - | Datasheet | 206.38g | 6V | 2004 | UM-2NPA | 4.13Lx1.03W x 1.97 H 104.8mmx26.2mmx50.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 4 | C | Side to Side, 1 Row x 4 Cells | - | No | 50.038mm | 104.902mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL2 Panasonic - BSG | In Stock | - | Datasheet | 103.42g | 3V | 2004 | UM-2NPA | 1.03Lx1.03W x 3.94 H 26.2mmx26.2mmx100.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 2 | C | Front to Back, 1 Row x 2 Cells | - | No | 100.076mm | 26.162mm | 26.162mm | Non-RoHS Compliant | Contains Lead |