- Capacity
- Weight
- Number of Cells
- Series
- Battery Cell Size
- Battery Chemistry
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- Rechargeability
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Panasonic Battery Packs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Voltage Rated | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Termination Style | Note | Battery Chemistry | Number of Cells | Battery Cell Size | Structure | Capacity | Rechargeability | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UM-2NPAF10 Panasonic - BSG | In Stock | - | Datasheet | 499g | 15V | 2004 | UM-2NPA | 10.31Lx1.03W x 1.97 H 262.0mmx26.2mmx50.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 10 | C | Side to Side, 1 Row x 10 Cells | - | No | 50.038mm | 261.874mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAF3 Panasonic - BSG | In Stock | - | Datasheet | 154.67g | 4.5V | 2004 | UM-2NPA | 3.09Lx1.03W x 1.97 H 78.6mmx26.2mmx50.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 3 | C | Side to Side, 1 Row x 3 Cells | - | No | 50.038mm | 78.486mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAF2X3 Panasonic - BSG | In Stock | - | Datasheet | 308.9g | 9V | 2004 | UM-2NPA | 3.09Lx2.06W x 1.97 H 78.6mmx52.4mmx50.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 6 | C | Side to Side, 3 Rows x 2 Cells | - | No | 50.038mm | 78.486mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAL2X3 Panasonic - BSG | In Stock | - | Datasheet | 589.7g | 9V | 2004 | UM-1NPA | 4.02Lx1.34W x 4.84 H 102.0mmx34.0mmx123.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 6 | D | Front to Back, 3 Rows x 2 Cells | - | No | 122.936mm | 102.108mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL5X2 Panasonic - BSG | In Stock | - | Datasheet | 499g | 15V | 2004 | UM-2NPA | 2.06Lx1.03W x 9.84 H 52.3mmx26.2mmx250.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 10 | C | Front to Back, 2 Rows x 5 Cells | - | No | 249.936mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAL4X2 Panasonic - BSG | In Stock | - | Datasheet | 816.5g | 12V | 2004 | UM-1NPA | 2.68Lx1.34W x 9.69 H 68.0mmx34.0mmx246.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 8 | D | Front to Back, 2 Rows x 4 Cells | - | No | 246.126mm | 68.072mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAF2X4 Panasonic - BSG | In Stock | - | Datasheet | 414.13g | 12V | 2004 | UM-2NPA | 4.13Lx2.06W x 1.97 H 104.8mmx52.4mmx50.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 8 | C | Side to Side, 4 Rows x 2 Cells | - | No | 50.038mm | 104.902mm | 52.324mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAL3 Panasonic - BSG | In Stock | - | Datasheet | 300.73g | 4.5V | 2004 | UM-1NPA | 1.34Lx1.34W x 7.26 H 34.0mmx34.0mmx184.5mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 3 | D | Front to Back, 1 Row x 3 Cells | - | No | 184.404mm | 34.036mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-1NPAF9 Panasonic - BSG | In Stock | - | Datasheet | 907.2g | 13.5V | 2004 | UM-1NPA | 12.05Lx1.34W x 2.42 H 306.0mmx34.0mmx61.5mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 9 | D | Side to Side, 1 Row x 9 Cells | - | No | 61.468mm | 306.07mm | 34.036mm | Non-RoHS Compliant | Contains Lead | ||
![]() UM-2NPAL4X2 Panasonic - BSG | In Stock | - | Datasheet | 414.13g | 12V | 2004 | UM-2NPA | 2.06Lx1.03W x 7.87 H 52.3mmx26.2mmx200.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 8 | C | Front to Back, 2 Rows x 4 Cells | - | No | 199.898mm | 52.324mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() HHR-20SCPY14L4X2 Panasonic - BSG | In Stock | - | - | 334.75g | 9.6V | 2016 | HHR | 1.81Lx0.91W x 5.35 H 46.0mmx23.0mmx136.0mm | Discontinued | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | 4/5SC | Front to Back, 2 Rows x 4 Cells | 1.9Ah | Yes | 135.89mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() UM-2NPAF7 Panasonic - BSG | In Stock | - | Datasheet | 360.15g | 10.5V | 2004 | UM-2NPA | 7.22Lx1.03W x 1.97 H 183.4mmx26.2mmx50.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Zinc Carbon | 7 | C | Side to Side, 1 Row x 7 Cells | - | No | 50.038mm | 183.388mm | 26.162mm | Non-RoHS Compliant | Contains Lead | ||
![]() P-120SCJSL3X2 Panasonic - BSG | In Stock | - | Datasheet | 222.71g | 7.2V | 2004 | P-120SCJS | 1.81Lx0.91W x 4.02 H 46.0mmx23.0mmx102.0mm | Obsolete | Not Applicable | Solder | Solder Tab | - | Nickel Cadmium | 6 | 4/5SC | Front to Back, 2 Rows x 3 Cells | 1.2Ah | Yes | 102.108mm | 45.974mm | 23.114mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-210AHL3X2 Panasonic - BSG | In Stock | - | Datasheet | 228.16g | 7.2V | 2005 | HHR | 1.34Lx0.67W x 5.91 H 34.0mmx17.0mmx150.0mm | Discontinued | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 6 | A | Front to Back, 2 Rows x 3 Cells | 1.9Ah | Yes | 150.114mm | 34.036mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-330AHF3 Panasonic - BSG | In Stock | - | Datasheet | 180.53g | 3.6V | 2011 | HHR | 2.15Lx0.72W x 2.64 H 54.6mmx18.2mmx67.0mm | Discontinued | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 3 | L-Fat A | Side to Side, 1 Row x 3 Cells | 3.2Ah | Yes | 67.056mm | 54.61mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-210AHL2X4 Panasonic - BSG | In Stock | - | Datasheet | 303.45g | 9.6V | 2005 | HHR | 2.68Lx0.67W x 3.94 H 68.0mmx17.0mmx100.0mm | Discontinued | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | A | Front to Back, 4 Rows x 2 Cells | 1.9Ah | Yes | 100.076mm | 68.072mm | 17.018mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-900DA01F9 Panasonic - BSG | In Stock | - | Datasheet | 1500g | 10.8V | 2005 | HHR | 11.69Lx1.30W x 2.40 H 297.0mmx33.0mmx61.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 9 | D | Side to Side, 1 Row x 9 Cells | 8.25Ah | Yes | 60.96mm | 296.926mm | 33.02mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-330AHL4X2 Panasonic - BSG | In Stock | - | Datasheet | 499g | 9.6V | 2016 | HHR | 1.43Lx0.72W x 10.55 H 36.4mmx18.2mmx268.0mm | Discontinued | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | L-Fat A | Front to Back, 2 Rows x 4 Cells | 3.2Ah | Yes | 267.97mm | 36.322mm | 18.288mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-900DA01L2X5 Panasonic - BSG | In Stock | - | Datasheet | 1700g | 12V | 2005 | HHR | 6.50Lx1.30W x 4.80 H 165.0mmx33.0mmx122.0mm | Obsolete | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 10 | D | Front to Back, 5 Rows x 2 Cells | 8.25Ah | Yes | 121.92mm | 165.1mm | 33.02mm | Non-RoHS Compliant | Lead Free | ||
![]() HHR-330AHL2X4 Panasonic - BSG | In Stock | - | Datasheet | 499g | 9.6V | 2011 | HHR | 2.87Lx0.72W x 5.28 H 72.8mmx18.2mmx134.0mm | Discontinued | Not Applicable | Solder | Solder Tab | Battery packs made with NIMH cells include a thermostat. | Nickel Metal Hydride | 8 | L-Fat A | Front to Back, 4 Rows x 2 Cells | 3.2Ah | Yes | 134.112mm | 72.898mm | 18.288mm | Non-RoHS Compliant | Lead Free |