- Body Breadth
- Body Height
- Body Length or Diameter
- Data Rate
- Fiber Optic Device Type
- Fiber Type
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Panasonic Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Base/Housing Material | Body Orientation | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Operating Temperature | Gender | Pitch | Reach Compliance Code | Body Length or Diameter | Body Breadth | Data Rate | Fiber Type | Fiber Optic Device Type | Operating Wavelength-Nom | Reception Type | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 269111-1 Panasonic | In Stock | - | - | - | NO | BOARD MOUNT | - | - | - | TYCO ELECTRONICS AMP | TE Connectivity | 269111-1 | - | 85 °C | -40 °C | Obsolete | 5.82 | -4.75 V | -5.45 V | - | - | - | - | unknown | 27.2 mm | 12.7 mm | 125 Mbps | 50/62.5/100, MMF | RECEIVER | 850 nm | DIGITAL | 10.2 mm | ||
![]() 269111-2 Panasonic | In Stock | - | - | Tin | NO | PANEL MOUNT | PBT (Polybutylene Terephthalate) | Straight | Brass | TYCO ELECTRONICS AMP | TE Connectivity | 269111-2 | Through Hole | 85 °C | -40 °C | Obsolete | 5.83 | -4.75 V | -5.45 V | Solder | -25 to 105 °C | Header | 3.9600 mm | unknown | 27.2 mm | 12.7 mm | 125 Mbps | 50/62.5/100, MMF | RECEIVER | 850 nm | DIGITAL | 10.2 mm |