- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FK1K330P Panasonic Electronic Components | 2500 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive | ESR IS MEASURED AT 100 KHZ | 33μF | 80V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.3Ohm | - | - | - | - | 3333 | 80V | 3μA | 130mA | Polar | 2000 hours | 0.08 | 1.3Ohm | 97.5mA @ 120Hz | 130mA @ 100kHz | - | - | 130mA | - | 8mm | 10.2mm | 0.413 10.50mm | 8.3mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1E102S Panasonic Electronic Components | 655 | - | Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | Aluminium | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | 1000μF | 25V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 43mOhm | 0.295 7.50mm | No | - | 800 μm | - | 25V | 3μA | 1.69A | Polar | 5000 hours | 0.16 | 43mOhm | 1.268A @ 120Hz | 1.69A @ 100kHz | - | - | - | - | 16mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VHG221 Panasonic Electronic Components | 2276 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | NHG | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 220μF | 35V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | - | 600 μm | - | 35V | 3μA | 270mA | Polar | 1000 hours | - | - | 270mA @ 120Hz | 405mA @ 100kHz | 0.14 % | Straight | - | General Purpose | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HD2A220P Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2016 | HD-V | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | 22μF | 100V | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 800mOhm | - | - | - | - | 4141 | 100V | 22μA | 70mA | Polar | 5000 hours | - | 800mOhm | 70mA @ 120Hz | 119mA @ 10kHz | 0.18 % | - | 70mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TG1J470UP Panasonic Electronic Components | 1000 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2007 | TG | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | 47μF | 63V | TR, 15 INCH | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1Ohm @ 100kHz | - | - | - | - | 3333 | 63V | 29.6μA | 100mA | Polar | 2000 hours | - | - | 65mA @ 120Hz | 100mA @ 100kHz | 0.12 % | - | 100mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2AM101 Panasonic Electronic Components | 64012 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 100μF | 100V | - | - | 100V | 5mm | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 100V | 3μA | 350mA | Polar | 2000 hours | 0.1 | - | 350mA @ 120Hz | 595mA @ 10kHz | 0.1 % | Straight | 350mA | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FC1V4R7R Panasonic Electronic Components | 408 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | Aluminium | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 4.7μF | 35V | - | - | 35V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | 3Ohm | - | - | - | - | 1717 | 35V | 3μA | 60mA | Polar | 1000 hours | - | 3Ohm | 45mA @ 120Hz | 60mA @ 100kHz | - | - | 60mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2AM471 Panasonic Electronic Components | 64008 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2008 | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 470μF | 100V | - | - | 100V | 7.5mm | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 100V | 3μA | 900mA | Polar | 2000 hours | 0.1 | - | 900mA @ 120Hz | 1.53A @ 10kHz | 0.1 % | Straight | 900mA | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1V220P Panasonic Electronic Components | 2000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 22μF | 35V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 35V | 3μA | 60mA | Polar | 1000 hours | 0.12 | - | 60mA @ 120Hz | 102mA @ 10kHz | - | - | 60mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1HM330 Panasonic Electronic Components | 142 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 33μF | 50V | - | - | - | 2mm | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 50V | 3μA | 110mA | Polar | 2000 hours | - | - | 110mA @ 120Hz | 187mA @ 10kHz | 0.12 % | Straight | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEV-FK1K680Q Panasonic Electronic Components | 62 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 68μF | 80V | TR, 15 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm | - | - | - | - | 5353 | 80V | 3μA | 500mA | Polar | 5000 hours | 0.08 | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | - | - | 500mA | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1AA101WAR Panasonic Electronic Components | 100000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 100μF | 10V | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2121 | 10V | 3μA | 50mA | Polar | 1000 hours | 0.3 | - | 50mA @ 120Hz | 85mA @ 10kHz | 0.3 % | - | 50mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FC1H102L Panasonic Electronic Components | 36 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | 1000μF | 50V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm | 0.197 5.00mm | No | - | 800 μm | - | 50V | 3μA | 2.59A | Polar | 5000 hours | - | 30mOhm | 1.943A @ 120Hz | 2.59A @ 100kHz | - | - | 2.59A | General Purpose | 12.5mm | 40mm | 1.575 40.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FM1H101 Panasonic Electronic Components | 87600 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | 50V | -40°C~105°C | Bulk | 2006 | FM | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 100μF | - | - | 3.5mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | 50V | - | - | - | 0.05mA | - | Polar | - | 0.1 | 61mOhm | 609mA @ 120Hz | 870mA @ 100kHz | - | - | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEE-FK1V151P Panasonic Electronic Components | 20220 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 150μF | 35V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm | - | - | - | - | 3333 | 35V | 3μA | 600mA | Polar | 2000 hours | - | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | - | - | 600mA | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1EM102 Panasonic Electronic Components | 2054 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | 25V | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 25V | 3μA | 850mA | Polar | 2000 hours | - | - | 850mA @ 120Hz | 1.445A @ 10kHz | 0.16 % | Straight | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1HM101B Panasonic Electronic Components | 3578 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 100μF | 50V | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 50V | 3mA | 250mA | Polar | 2000 hours | - | - | 250mA @ 120Hz | 425mA @ 10kHz | 0.12 % | Straight | - | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM1C102 Panasonic Electronic Components | 10399 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 1998 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 1000μF | 16V | - | - | 16V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 19mOhm | 0.197 5.00mm | - | - | 600 μm | - | 16V | 10nA | 2.18A | Polar | 5000 hours | - | 19mOhm | 1.635A @ 120Hz | 2.18A @ 100kHz | 0.16 % | - | 2.18A | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1C220WR Panasonic Electronic Components | 1805 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 22μF | 16V | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 650 μm | 1717 | 16V | 3.5μA | 28mA | Polar | 1000 hours | 0.26 | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | 28mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VM102B Panasonic Electronic Components | 940 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.492Dia 12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | 35V | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 35V | 3mA | 900mA | Polar | 2000 hours | - | - | 900mA @ 120Hz | 1.53A @ 10kHz | 0.14 % | Straight | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - |