- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-HD2A100P Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 100V | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 10μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 100V | - | 3333 | - | 0.01mA | - | Polar | - | 0.18 | 1.5Ohm | 55mA @ 120Hz | 93.5mA @ 10kHz | - | - | - | - | - | - | 0.402 10.20mm | 10mm | 8.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEV-TG1J221Q Panasonic Electronic Components | 20000 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 220μF | 63V | TR, 13 INCH | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 260mOhm @ 100kHz | - | - | - | 5353 | - | 0.1386mA | 350mA | Polar | 2000 hours | - | - | 227.5mA @ 120Hz | 350mA @ 100kHz | 0.12 % | - | 350mA | - | 12.5mm | 13.5mm | 0.532 13.50mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-EB2C100Q Panasonic Electronic Components | 5000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 13 | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.394Dia 10.00mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 10μF | 160V | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.5mm | - | - | - | - | 4741 | 160V | 106μA | 70mA | Polar | 3000 hours | 0.15 | - | 38.5mA @ 120Hz | 70mA @ 100kHz | - | - | 70mA | - | 10mm | 13.5mm | 0.532 13.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1C680P Panasonic Electronic Components | 3000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 68μF | 16V | TR, 13 Inch | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm | - | - | 650 μm | - | 16V | 3μA | 240mA | Polar | 2000 hours | - | 360mOhm | 180mA @ 120Hz | 240mA @ 100kHz | 0.16 % | - | 240mA | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1EA100AR Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 10μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2121 | - | 3μA | 28mA | Polar | 2000 hours | - | - | 28mA @ 120Hz | 47.6mA @ 10kHz | 0.14 % | - | - | - | 5mm | 6.5mm | 0.213 5.40mm | 5.4mm | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1K100XP Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 10μF | 80V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.4Ohm | - | - | - | - | 80V | 3μA | 60mA | Polar | 2000 hours | 0.08 | 2.4Ohm | 45mA @ 120Hz | 60mA @ 100kHz | - | - | 60mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1EA101XAP Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | ALUMINUM | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2626 | 25V | 3μA | 143mA | Polar | 2000 hours | - | - | 143mA @ 120Hz | 243.1mA @ 10kHz | 0.16 % | - | 143mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-TQV101XAP Panasonic Electronic Components | 300600 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 8 | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Cut Tape (CT) | 2015 | TQ | 0.248Dia 6.30mm | ±20% | e3/e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 100μF | 35V | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm @ 100kHz | - | - | 650 μm | 3126 | 35V | - | 197mA | Polar | 2000 hours | - | - | 128.05mA @ 120Hz | 197mA @ 100kHz | - | - | 197mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | 6.6mm | - | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TG1V101P Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 100μF | 35V | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm @ 100kHz | - | - | - | 4141 | 35V | 0.035mA | 270mA | Polar | 2000 hours | - | - | 175.5mA @ 120Hz | 270mA @ 100kHz | 0.16 % | - | 270mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC0J220R Panasonic Electronic Components | 63580 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive | - | 8532.24.0020 | 22μF | 6.3V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3Ohm | - | - | - | 1717 | 6.3V | 3μA | 60mA | Polar | 1000 hours | 0.26 | 3Ohm | 45mA @ 120Hz | 60mA @ 100kHz | - | - | 60mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1EHG101 Panasonic Electronic Components | 58588 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NHG | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 100μF | 25V | - | 25V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.098 2.50mm | - | 500 μm | - | 25V | 3μA | 130mA | Polar | 1000 hours | - | - | 130mA @ 120Hz | 195mA @ 100kHz | 0.16 % | Straight | 130mA | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1V152AM Panasonic Electronic Components | 5000 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | - | 1500μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm | - | - | - | 6767 | 35V | 0.525mA | 1.8A | Polar | 5000 hours | - | 35mOhm | 1.35A @ 120Hz | 1.8A @ 100kHz | 0.12 % | - | 1.8A | - | 16mm | 16.5mm | 0.669 17.00mm | 19mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HD1H220P Panasonic Electronic Components | 564 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2016 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | - | 22μF | 50V | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2Ohm | - | - | - | 3333 | 50V | 11μA | 50mA | Polar | 5000 hours | 0.14 | 2Ohm | 50mA @ 120Hz | 85mA @ 10kHz | - | - | 50mA | - | 8mm | 6.2mm | 0.256 6.50mm | 9.5mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1EM470 Panasonic Electronic Components | 3172 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | 2 | - | Aluminium | - | 2000 Hrs @ 85°C | 25V | -40°C~85°C | Bulk | 1997 | M | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -40°C | General Purpose | - | - | 47μF | 25V | - | - | 2mm | - | - | - | 0.079 2.00mm | - | 600 μm | - | 25V | 3μA | 130mA | Polar | 2000 hours | - | - | - | 221mA @ 10kHz | - | Straight | 480mA | - | 5mm | 11mm | 0.472 12.00mm | 11mm | 0m | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1HHG101 Panasonic Electronic Components | 30000 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | NHG | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 100μF | 50V | - | 50V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | 600 μm | - | 50V | 3μA | 180mA | Polar | 1000 hours | - | - | 180mA @ 120Hz | 270mA @ 100kHz | 0.12 % | Straight | 180mA | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FT1C681AP Panasonic Electronic Components | 35000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FT | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 680μF | 16V | TR, 15 Inch | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 100kHz | - | - | 900 μm | 3333 | 16V | 108.8μA | 850mA | Polar | 2000 hours | 0.16 | - | 595mA @ 120Hz | 850mA @ 100kHz | - | - | 850mA | General Purpose | 8mm | 10.2mm | 0.413 10.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC0J101P Panasonic Electronic Components | 2000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | - | - | Automotive | - | - | 100μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 6.3V | - | 2626 | - | 0.0063mA | - | Polar | - | - | 1Ohm | 105mA @ 120Hz | 140mA @ 100kHz | - | - | - | - | - | - | 0.213 5.40mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-0JA470WR Panasonic Electronic Components | 4782000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 47μF | 6.3V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 1717 | - | 0.003mA | 36mA | Polar | 2000 hours | 0.35 | - | 36mA @ 120Hz | 61.2mA @ 10kHz | - | - | 36mA | - | 4mm | 5.4mm | 0.217 5.50mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-0JA331P Panasonic Electronic Components | 6680 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2010 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 330μF | 6.3V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | - | 3μA | 300mA | Polar | 2000 hours | - | - | 300mA @ 120Hz | 510mA @ 10kHz | 0.35 % | - | 300mA | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FKE101XAP Panasonic Electronic Components | 50000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 100μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 25V | - | 2626 | - | 0.025mA | - | Polar | - | 0.14 | 340mOhm | 182mA @ 120Hz | 280mA @ 100kHz | - | - | - | - | - | - | 0.315 8.00mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 |