- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Custom Capabilities | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEA-GA1H4R7 Panasonic Electronic Components | 6 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2016 | GA | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 4.7μF | 50V | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.059 1.50mm | - | 450 μm | - | 50V | 3μA | 26mA | Polar | 1000 hours | 0.10 | - | 26mA @ 120Hz | 40.3mA @ 100kHz | - | Straight | - | - | 26mA | - | 4mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEE-HB1H2R2R Panasonic Electronic Components | 32000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 2.2μF | 50V | - | - | 50V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | - | - | - | - | 1717 | 50V | 3μA | 16mA | Polar | 2000 hours | - | - | 16mA @ 120Hz | 27.2mA @ 10kHz | - | - | - | - | 16mA | - | 4mm | 5.8mm | 0.228 5.80mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1CA220WAR Panasonic Electronic Components | 24 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 22μF | 16V | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 650 μm | 1717 | 16V | 3μA | 28mA | Polar | 1000 hours | - | - | 28mA @ 120Hz | 47.6mA @ 10kHz | 0.26 % | - | - | - | 28mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FM1H331L Panasonic Electronic Components | 6984 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 330μF | 50V | - | - | 50V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 22mOhm | 0.197 5.00mm | - | 600 μm | - | 50V | 0.165mA | 2.15A | Polar | 5000 hours | 0.1 | 22mOhm | 1.505A @ 120Hz | 2.15A @ 100kHz | 0.1 % | - | - | - | - | - | 10mm | 25mm | 1.063 27.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEE-1EA220WR Panasonic Electronic Components | 120 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 22μF | 25V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2121 | 25V | 3μA | 35mA | Polar | 1000 hours | 0.2 | - | 35mA @ 120Hz | 59.5mA @ 10kHz | - | - | - | - | 35mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1H2R2 Panasonic Electronic Components | 2633 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | - | 2.2μF | 50V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.8Ohm | 0.079 2.00mm | No | 500 μm | - | 50V | 3μA | 45mA | Polar | 1000 hours | 0.1 | 1.8Ohm | 29.25mA @ 120Hz | 45mA @ 100kHz | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK1C332M Panasonic Electronic Components | 1750 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 3300μF | 16V | TR, 13 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm | - | - | - | 6767 | 16V | 3μA | 1.8A | Polar | 5000 hours | 0.2 | 35mOhm | 1.35A @ 120Hz | 1.69A @ 100kHz | - | - | - | - | 1.8A | - | 16mm | 16.5mm | 0.669 17.00mm | 17mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-0JA152P Panasonic Electronic Components | 500 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 1500μF | 6.3V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | - | 94.5μA | 750mA | Polar | 2000 hours | 0.35 | - | 750mA @ 120Hz | 1.275A @ 10kHz | 35 % | - | - | - | 750mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1CA220SR Panasonic Electronic Components | 90000 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 22μF | 16V | - | - | 16V | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.2mm | - | - | - | - | - | 16V | 3μA | 39mA | Polar | 2000 hours | 0.16 | - | 39mA @ 120Hz | 66.3mA @ 10kHz | - | - | - | - | 39mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK2A101AM Panasonic Electronic Components | 375 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive, High Temperature Reflow | - | - | 100μF | 100V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm | - | - | - | 6767 | 100V | 0.1mA | 793mA | Polar | 5000 hours | - | 170mOhm | 594.8mA @ 120Hz | 793mA @ 100kHz | 0.07 % | - | - | - | 793mA | - | 16mm | 16.5mm | 0.669 17.00mm | 19mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB2G330 Panasonic Electronic Components | 2437 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2000 | EB | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 33μF | 400V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | 800 μm | - | 400V | 3μA | 600mA | Polar | 5000 hours | 0.24 | - | 300mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | - | 16mm | 25mm | 0.984 25.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEV-HD2A220P Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | - | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2005 | HD-V | 0.394Dia 10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 22μF | 100V | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | - | 0.022mA | 70mA | Polar | 5000 hours | 0.18 | 800mOhm | 70mA @ 120Hz | 119mA @ 10kHz | - | - | 800 mΩ | Vibration-Proof Available On Request | - | - | - | - | 0.402 10.20mm | 12mm | 10.3mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EEE-1JA220UP Panasonic Electronic Components | 15 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 22μF | 63V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 63V | 3μA | 40mA | Polar | 2000 hours | 0.18 | - | 55mA @ 120Hz | 68mA @ 10kHz | - | - | - | - | 40mA | General Purpose | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-A1AKA101 Panasonic Electronic Components | 3716 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | KA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 100μF | 10V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.098 2.50mm | - | 450 μm | - | 10V | 3mA | 80mA | Polar | 1000 hours | 0.2 | - | 80mA @ 120Hz | 136mA @ 10kHz | - | - | - | - | 80mA | - | 6.3mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FC1H470P Panasonic Electronic Components | 500 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -40°C | Automotive | - | - | 47μF | 50V | - | - | 50V | 4.6mm | - | 3.5mm | 300mOhm | - | - | - | - | 50V | 3μA | 500mA | Polar | 1000 hours | - | 300mOhms | 375mA @ 120Hz | 500mA @ 100kHz | - | - | - | - | 500mA | - | 10mm | 10.2mm | 0.402 10.20mm | 10.5mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1C102B Panasonic Electronic Components | 10000 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | 8000 Hrs @ 105°C | - | -40°C~105°C | Tape & Box (TB) | 2012 | FR | 0.394Dia 10.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 1000μF | 16V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 28mOhm | 0.197 5.00mm | - | 600 μm | - | - | 0.16mA | 1.79A | Polar | 8000 hours | 0.16 | 28mOhm | 1.343A @ 120Hz | 1.79A @ 100kHz | - | - | - | - | - | General Purpose | 10mm | 16mm | 0.689 17.50mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEE-FC1V331P Panasonic Electronic Components | 2000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2005 | FC | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 8532.24.0020 | 330μF | 35V | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm | - | - | 900 μm | 4141 | 35V | 115.5μA | 670mA | Polar | 1000 hours | 0.12 | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | - | - | - | - | 500mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK2A680AQ Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 68μF | 100V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm | - | - | - | 5353 | 100V | 0.068mA | 500mA | Polar | 5000 hours | - | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | 0.07 % | - | - | - | 500mA | General Purpose | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK0J332Q Panasonic Electronic Components | 45000 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 3300μF | 6.3V | TR, 13 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm | - | - | - | 5353 | 6.3V | 3μA | 1.1A | Polar | 5000 hours | 0.3 | 60mOhm | 825mA @ 120Hz | 1.1A @ 100kHz | 0.3 % | - | - | - | 1.1A | - | 12.5mm | 13.5mm | 0.551 14.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TP1V470AP Panasonic Electronic Components | 956 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TP | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 47μF | 35V | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 200mOhm | - | - | 900 μm | 3333 | 35V | 16.4μA | 270mA | Polar | 3000 hours | - | 200mOhm | 175.5mA @ 120Hz | 270mA @ 100kHz | 0.16 % | - | - | - | 270mA | General Purpose | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |