- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-1EA470WP Panasonic Electronic Components | 1000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 47μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2626 | - | 0.01175mA | 70mA | Polar | 1000 hours | 0.2 | - | 70mA @ 120Hz | 119mA @ 10kHz | - | - | 70mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1H681AM Panasonic Electronic Components | 32000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2017 | FK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | 680μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 73mOhm | - | - | - | 6767 | 50V | 0.34mA | 1.61A | Polar | 5000 hours | 0.12 | 73mOhm | 1.208A @ 120Hz | 1.61A @ 100kHz | - | - | - | - | 16mm | 16.5mm | 0.669 17.00mm | 19mm | 17mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB1J101 Panasonic Electronic Components | 58588 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | 2010 | EB | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 100μF | 63V | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.138 3.50mm | 600 μm | - | 63V | 63μA | 180mA | Polar | 10000 hours | - | - | 180mA @ 120Hz | 234mA @ 100kHz | - | - | - | - | 8mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1C100R Panasonic Electronic Components | 840 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 10μF | 16V | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 650 μm | 1717 | 16V | 3μA | 28mA | Polar | 1000 hours | - | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | 28mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC0J101AP Panasonic Electronic Components | 24000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 100μF | 6.3V | TR, 15 Inch | 6.3V | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.6mm | 1Ohm | - | - | - | - | 6.3V | 3μA | 140mA | Polar | 1000 hours | - | 1Ohm | 105mA @ 120Hz | 140mA @ 100kHz | - | - | 140mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-A1EN100U Panasonic Electronic Components | 1822 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2011 | SU | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 10μF | 25V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Bipolar | 0.079 2.00mm | 500 μm | - | 25V | 3mA | 45mA | Bi-Polar | 2000 hours | - | - | 45mA @ 120Hz | 76.5mA @ 10kHz | 0.15 % | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-HD1V4R7AR Panasonic Electronic Components | 12200 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | -40°C~105°C | Tape & Reel (TR) | 2017 | HD-V | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | 4.7μF | 35V | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12Ohm | - | - | - | 1717 | 35V | 3μA | 17mA | Polar | 5000 hours | 0.13 | 12Ohm | 17mA @ 120Hz | 28.9mA @ 10kHz | - | - | 17mA | - | 4mm | 5.8mm | 0.228 5.80mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2DHG101 Panasonic Electronic Components | 1660 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 2000 Hrs @ 105°C | -25°C~105°C | Bulk | - | NHG | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 100μF | 200V | - | 200V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | 800 μm | - | 200V | - | 335mA | Polar | 2000 hours | 0.15 | - | 335mA @ 120Hz | 502.5mA @ 100kHz | - | Straight | 335mA | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1J4R7R Panasonic Electronic Components | 39532 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 4.7μF | 63V | TR, 13 Inch | 63V | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3Ohm | - | - | 650 μm | - | 63V | 3μA | 50mA | Polar | 2000 hours | 0.08 | 3Ohm | 37.5mA @ 120Hz | 50mA @ 100kHz | - | - | 40mA | - | 6.3mm | 5.4mm | 0.240 6.10mm | 6.5mm | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1EA100WR Panasonic Electronic Components | 8000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 10μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 1717 | - | 0.003mA | 22mA | Polar | 2000 hours | 0.2 | - | 22mA @ 120Hz | 37.4mA @ 10kHz | - | - | 22mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TP1V221AP Panasonic Electronic Components | 1000 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | -40°C~125°C | Tape & Reel (TR) | 2008 | TP | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, High Temperature Reflow | - | 220μF | 35V | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm | - | - | 900 μm | 4141 | 35V | 77μA | 500mA | Polar | 3000 hours | - | 150mOhm | 325mA @ 120Hz | 500mA @ 100kHz | 0.16 % | - | 500mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB1J471 Panasonic Electronic Components | 3068 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | 2010 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 470μF | 63V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | 600 μm | - | 63V | 296.1μA | 454mA | Polar | 10000 hours | - | - | 454mA @ 120Hz | 590.2mA @ 100kHz | 0.12 % | - | 454mA | - | 12.5mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1HA470P Panasonic Electronic Components | 25000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 47μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | 50V | 3μA | 130mA | Polar | 2000 hours | 0.12 | - | 130mA @ 120Hz | 221mA @ 10kHz | - | - | 130mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1E102 Panasonic Electronic Components | 2400 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | 2010 | FR | 0.394Dia 10.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | 25V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 20mOhm | - | 0.197 5.00mm | 600 μm | - | 25V | 250μA | 2.18A | Polar | 10000 hours | 0.16 | 20mOhm | 1.635A @ 120Hz | 2.18A @ 100kHz | - | Straight | 2.18A | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1VM331B Panasonic Electronic Components | 10000 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Box (TB) | 2011 | M | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | 330μF | 35V | - | - | 5mm | - | - | - | - | 0.197 5.00mm | 600 μm | - | 35V | 3mA | 440mA | Polar | 2000 hours | - | - | 440mA @ 120Hz | 748mA @ 10kHz | 0.14 % | Straight | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECA-1VHG102 Panasonic Electronic Components | 3001 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 2000 Hrs @ 105°C | -55°C~105°C | Bulk | 2002 | NHG | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | 35V | - | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | 600 μm | - | 35V | 3μA | 810mA | Polar | 2000 hours | - | - | 810mA @ 120Hz | 931.5mA @ 100kHz | 0.14 % | Straight | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK0J331P Panasonic Electronic Components | 27000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2011 | FK | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 330μF | 6.3V | TR, 13 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 260mOhm | - | - | - | 3333 | 6.3V | 3μA | 300mA | Polar | 2000 hours | - | 260mOhm | 225mA @ 120Hz | 300mA @ 100kHz | - | - | 300mA | - | 8mm | 6.2mm | 0.256 6.50mm | 9.5mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1K4R7P Panasonic Electronic Components | 4820 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 4.7μF | 80V | TR, 13 Inch | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3Ohm | - | - | 650 μm | - | 80V | 3μA | 40mA | Polar | 2000 hours | 0.08 | 3Ohm | 30mA @ 120Hz | 40mA @ 100kHz | - | - | 40mA | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1V471LB Panasonic Electronic Components | 1000 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 9000 Hrs @ 105°C | -40°C~105°C | Tape & Box (TB) | - | FR | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | 470μF | 35V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm | - | 0.197 5.00mm | 600 μm | - | - | 0.1645mA | 1.56A | Polar | 9000 hours | 0.12 | 30mOhm | 1.17A @ 120Hz | 1.56A @ 100kHz | - | - | - | General Purpose | 8mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1EA331UP Panasonic Electronic Components | 1247 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 330μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 25V | 3μA | 270mA | Polar | 2000 hours | 0.16 | - | 270mA @ 120Hz | 459mA @ 10kHz | - | - | 270mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |