- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-FM1V152L Panasonic Electronic Components | 5521 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 7000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | FM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 1500μF | 35V | - | - | - | - | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 12mOhm | - | 0.197 5.00mm | - | - | 800 μm | - | 35V | - | 3.75A | Polar | 7000 hours | - | 12mOhm | 3A @ 120Hz | 3.75A @ 100kHz | 0.12 % | - | - | 12.5mm | 30mm | 1.457 37.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HD1V221AP Panasonic Electronic Components | 3000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 220μF | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 35V | - | 4141 | - | 0.077mA | - | Polar | - | 0.14 | 800mOhm | 220mA @ 120Hz | 374mA @ 10kHz | - | - | - | - | - | 0.402 10.20mm | 12mm | 10.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-2AHG4R7 Panasonic Electronic Components | 22 | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NHG | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 4.7μF | 100V | - | - | - | - | 100V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 100V | 3μA | 38mA | Polar | 1000 hours | - | - | 38mA @ 120Hz | 76mA @ 100kHz | 0.08 % | Straight | 38mA | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HD1C221AP Panasonic Electronic Components | 164 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2016 | HD-V | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 220μF | 16V | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 800mOhm | - | - | - | - | - | 4141 | 16V | 35.2μA | 220mA | Polar | 5000 hours | 0.2 | 800mOhm | 220mA @ 120Hz | 374mA @ 10kHz | - | - | 220mA | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-A1VKA470 Panasonic Electronic Components | 3457 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | ALUMINUM (WET) | - | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | KA | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 47μF | 35V | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | - | 450 μm | - | 35V | 3mA | 85mA | Polar | 1000 hours | - | - | 85mA @ 120Hz | 144.5mA @ 10kHz | 0.12 % | - | - | 8mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC2A101L Panasonic Electronic Components | 30 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | - | 3000 Hrs @ 105°C | 100V | -55°C~105°C | Bulk | 2008 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | - | - | Automotive | - | 100μF | - | - | 5mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | No | 100V | - | - | - | 0.1mA | - | Polar | - | 0.07 | 150mOhm | 453.7mA @ 120Hz | 698mA @ 100kHz | - | - | - | 10mm | - | 1.181 30.00mm | 30mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FP1E101AP Panasonic Electronic Components | 20000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | Automotive | - | 100μF | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 180mOhm @ 100kHz | - | - | - | 25V | - | 3333 | - | 0.025mA | - | Polar | - | 0.14 | - | 325mA @ 120Hz | 500mA @ 100kHz | - | - | - | - | - | 0.244 6.20mm | 9.5mm | 8.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HA1J470UP Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | 63V | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -40°C | Automotive | - | 47μF | 63V | - | - | - | - | - | 3.1mm | - | - | - | Polar | - | - | - | 900 μm | - | 63V | - | 45mA | Polar | 1000 hours | - | - | 45mA @ 120Hz | 76.5mA @ 10kHz | - | - | 45mA | 8mm | 10.2mm | 0.402 10.20mm | 10.5mm | 900μm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB2E151 Panasonic Electronic Components | 50 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM (WET) | 45.359237g | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2000 | EB | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 150μF | 250V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 250V | 3μA | 1.47A | Polar | 5000 hours | 0.15 | - | 808.5mA @ 120Hz | 1.47A @ 100kHz | - | - | - | 18mm | 31.5mm | 1.240 31.50mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECA-1JM100 Panasonic Electronic Components | 9000 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | 2000 Hrs @ 85°C | 63V | -40°C~85°C | Bulk | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | 10μF | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | 63V | - | - | - | - | - | Polar | - | 0.11 | - | 70mA @ 120Hz | 119mA @ 10kHz | - | - | - | - | - | 0.472 12.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEE-2AA220UP Panasonic Electronic Components | 280 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 22μF | 100V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3333 | 100V | 3μA | 55mA | Polar | 2000 hours | 0.18 | - | 70mA @ 120Hz | 93.5mA @ 10kHz | - | - | 55mA | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-V1CS100SR Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.130Lx0.130W 3.30mmx3.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 1998 | VS | 0.118Dia 3.00mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | 10μF | 16V | - | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 1313 | - | 0.003mA | 20mA | Polar | 1000 hours | 0.18 | - | 20mA @ 120Hz | - | - | - | - | - | 0m | 0.213 5.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EEE-HD1A101AP Panasonic Electronic Components | 30000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | 100μF | 10V | - | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2Ohm | - | - | - | - | - | 3333 | 10V | 10μA | 62mA | Polar | 5000 hours | 0.3 | 2Ohm | 62mA @ 120Hz | 105.4mA @ 10kHz | 0.3 % | - | 62mA | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-2CM4R7 Panasonic Electronic Components | 15 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2011 | M | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 4.7μF | 160V | - | - | - | - | - | 2.5mm | - | - | - | - | 0.098 2.50mm | - | - | 500 μm | - | 160V | - | 78mA | Polar | 2000 hours | - | - | 78mA @ 120Hz | 132.6mA @ 10kHz | 0.16 % | Straight | 78mA | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-TPC101XAP Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 8 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TP | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | 100μF | 16V | - | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 450mOhm | - | - | - | - | 650 μm | 2626 | 16V | 16μA | 197mA | Polar | 2000 hours | - | 450mOhm | 128.1mA @ 120Hz | 197mA @ 100kHz | 0.23 % | - | 197mA | 6.3mm | 7.7mm | 0.303 7.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB1E221S Panasonic Electronic Components | 3054 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | EB | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 220μF | 25V | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.138 3.50mm | - | - | 600 μm | - | 25V | 3μA | 125mA | Polar | 5000 hours | - | - | 125mA @ 120Hz | 162.5mA @ 100kHz | - | - | 125mA | 8mm | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEV-TG1V471UQ Panasonic Electronic Components | 1204 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Aluminium | - | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2010 | TG | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 470μF | 35V | TR, 13 INCH | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm @ 100kHz | - | - | - | - | - | 5353 | 35V | 164.5μA | 800mA | Polar | 2000 hours | - | - | 520mA @ 120Hz | 800mA @ 100kHz | 0.16 % | - | 800mA | 12.5mm | 13.5mm | 0.532 13.50mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TK1V102AM Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 16 | ALUMINUM | - | 0.748Lx0.748W 19.00mmx19.00mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2016 | TK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | 1000μF | 35V | TR, 13 INCH | - | - | AEC-Q200 | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 75mOhm @ 100kHz | - | - | - | - | 1.2 mm | 7575 | 35V | 350μA | 1.3A | Polar | 2000 hours | - | - | 975mA @ 120Hz | 1.3A @ 100kHz | 0.16 % | - | 1.3A | 18mm | 16.5mm | 0.650 16.50mm | 21mm | 19mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FC1C331P Panasonic Electronic Components | 200000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 330μF | 16V | - | - | - | - | 16V | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.5mm | 150mOhm | - | - | - | - | - | 4141 | 16V | 3μA | 670mA | Polar | 1000 hours | 0.16 | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | - | - | 220mA | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HD1H470P Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 47μF | 50V | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 800mOhm | - | - | - | - | - | 4141 | 50V | 23.5μA | 94mA | Polar | 5000 hours | - | 800mOhm | 94mA @ 120Hz | 159.8mA @ 10kHz | 0.14 % | - | 94mA | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |