- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Ripple Current (AC) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECA-1EEN220 Panasonic | 1766 |
| - | - | - | - | - | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | 200 | PANASONIC CORP | 1000 Hour | - | ECA1EEN220 | GA | + 105 C | - 55 C | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | AEC-Q200 | 5.73 | Details | Yes | 0.022928 oz | - | 25 VDC | - | - | - | GA | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | Radial Lead Type | Tin (Sn) | - | - | - | 22 uF | - | TAPE | 2.5 mm | compliant | Radial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | 2.5 mm | - | 25 V | - | - | - | 0.0195 mA | 60 mA | - | - | 0.15 | - | - | Straight | - | - | 20% | 20% | - | - | General Purpose Electrolytic Capacitors | - | 6.3 mm | - | - | 11.2 mm | - | - | - | - | - | - | ||
![]() EEV-EB2D101M Panasonic Electronic Components | 64607 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 21 | Aluminium | - | 0.748Lx0.748W 19.00mmx19.00mm | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | General Purpose | 100μF | 200V | - | - | - | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.7mm | - | - | - | - | - | - | 8375 | 200V | 1.21mA | 1.06A | Polar | 5000 hours | 0.15 | - | 583mA @ 120Hz | - | 1.06A @ 100kHz | - | - | - | - | 1.06A | - | - | 18mm | 21.5mm | 0.846 21.50mm | - | 19mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1VA220WR Panasonic Electronic Components | 4778 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | 22μF | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2121 | 35V | 7.7μA | 36mA | Polar | 1000 hours | 0.16 | - | 36mA @ 120Hz | - | 61.2mA @ 10kHz | - | - | - | - | 36mA | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HDV470XAP Panasonic Electronic Components | 5000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | HD-V | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive, High Temperature Reflow | 47μF | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2Ohm | - | - | - | - | - | 2626 | 35V | 16.4μA | 57mA | Polar | 5000 hours | - | 2Ohm | 57mA @ 120Hz | - | 96.9mA @ 10kHz | 0.14 % | - | - | - | 57mA | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1C182L Panasonic Electronic Components | 598 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FR | 0.394Dia 10.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | 1800μF | 16V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 18mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 16V | 288μA | 2.47A | Polar | 10000 hours | 0.18 | 18mOhm | 1.976A @ 120Hz | - | 2.47A @ 100kHz | - | - | - | Straight | 2.47A | - | - | 10mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1JM102 Panasonic Electronic Components | 1821 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | 1000μF | 63V | - | - | - | - | 63V | 7.5mm | - | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 63V | 3μA | 1.1A | Polar | 2000 hours | - | - | 1.1A @ 120Hz | - | 1.87A @ 10kHz | 0.11 % | - | - | Straight | 1.1A | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1AHG102 Panasonic Electronic Components | 2895 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | 1000μF | 10V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 10V | 3μA | 460mA | Polar | 2000 hours | - | - | 460mA @ 120Hz | - | 529mA @ 100kHz | 0.24 % | - | - | Straight | - | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB1J100S Panasonic Electronic Components | 9190 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | 2 | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 105°C | -40°C | General Purpose | 10μF | 63V | - | - | - | - | - | 2mm | - | - | - | Polar | 0.079 2.00mm | - | - | 500 μm | - | 63V | 6.3μA | 30mA | Polar | 5000 hours | - | - | 30mA @ 120Hz | - | 49.5mA @ 100kHz | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | 11mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HB0J220R Panasonic Electronic Components | 21200 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | 22μF | 6.3V | - | - | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | - | - | - | - | - | - | 1717 | 6.3V | 3μA | 26mA | Polar | 2000 hours | 0.3 | - | 26mA @ 120Hz | - | 44.2mA @ 10kHz | - | - | - | - | 26mA | - | - | 4mm | 5.8mm | 0.228 5.80mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TP1C471AP Panasonic Electronic Components | 35000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | 3000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TP | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | 470μF | 16V | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm | - | - | - | - | 900 μm | 4141 | 16V | 75.2μA | 500mA | Polar | 3000 hours | - | 150mOhm | 325mA @ 120Hz | - | 500mA @ 100kHz | 0.23 % | - | - | - | 500mA | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB1A101S Panasonic Electronic Components | 2967 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | 100μF | 10V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 10V | 10μA | 66mA | Polar | 5000 hours | 0.3 | - | 66mA @ 120Hz | - | 85.8mA @ 100kHz | - | - | - | - | 66mA | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1E220AR Panasonic Electronic Components | 11049 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | 22μF | 25V | - | - | - | - | 25V | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.2mm | 700mOhm | - | - | - | - | - | - | 25V | 5.5μA | 160mA | Polar | 2000 hours | - | 700mOhm | 104mA @ 120Hz | - | 160mA @ 100kHz | 0.14 % | - | - | - | 160mA | - | - | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-A1HN330UJ Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SU (Bi-polar) A | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 33 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | - | - | - | - | - | - | ||
![]() EEE-FT1C680AR Panasonic Electronic Components | 34800 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | FT | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | 68μF | 16V | TR, 15 Inch | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm @ 100kHz | - | - | - | - | 650 μm | 4141 | 16V | 10.8μA | 240mA | Polar | 2000 hours | 0.16 | - | 156mA @ 120Hz | - | 240mA @ 100kHz | - | - | - | - | 240mA | - | - | 5mm | 5.8mm | 0.240 6.10mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HC0J221XP Panasonic Electronic Components | 760 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | 220μF | 6.3V | - | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 6.3V | 3μA | 101mA | Polar | 3000 hours | 0.3 | - | 101mA @ 120Hz | - | 171.7mA @ 10kHz | - | - | - | - | 101mA | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-0JA471P Panasonic Electronic Components | 296 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 85°C | -40°C | Automotive | 470μF | 6.3V | - | - | - | - | - | 3.1mm | - | - | - | - | - | - | - | 900 μm | - | 6.3V | 3μA | 380mA | Polar | 2000 hours | - | - | 380mA @ 120Hz | - | 646mA @ 10kHz | - | - | - | - | 380mA | - | General Purpose | 8mm | 10.2mm | 0.402 10.20mm | 10.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HC1C101XP Panasonic Electronic Components | 8653 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | 100μF | 16V | - | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 16V | 3μA | 81mA | Polar | 3000 hours | 0.2 | - | 81mA @ 120Hz | - | 137.7mA @ 10kHz | - | - | - | - | 81mA | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1C101P Panasonic Electronic Components | 2825 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | 100μF | 16V | - | - | - | - | 16V | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | 400mOhm | - | - | - | - | - | 3333 | 16V | 3μA | 230mA | Polar | 1000 hours | 0.16 | 400mOhm | 172.5mA @ 120Hz | - | 230mA @ 100kHz | - | - | - | - | 230mA | - | - | 8mm | 6.2mm | 0.244 6.20mm | - | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB2W100 Panasonic Electronic Components | 150 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2000 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | 10μF | 450V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 450V | 3μA | 310mA | Polar | 5000 hours | 0.24 | - | 155mA @ 120Hz | - | 310mA @ 100kHz | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1V102S Panasonic Electronic Components | 1353 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | Automotive | 1000μF | 35V | TAPE | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 29mOhm | - | 0.295 7.50mm | No | - | 800 μm | - | 35V | 3μA | 2.205A | Polar | 5000 hours | - | 29mOhm | 1.654A @ 120Hz | - | 2.21A @ 100kHz | - | - | - | - | - | - | - | 16mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |