- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-HA1V221UP Panasonic Electronic Components | 5000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 220μF | 35V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 900 μm | 3333 | 35V | 77μA | 170mA | Polar | 1000 hours | 0.14 | - | 170mA @ 120Hz | 289mA @ 10kHz | - | - | - | 170mA | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1H471L Panasonic Electronic Components | 1000 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | Automotive | - | - | 470μF | 50V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm | 0.197 5.00mm | No | - | 600 μm | - | 50V | 3μA | 1.61A | Polar | 3000 hours | 0.1 | 60mOhm | 1.208A @ 120Hz | 1.61A @ 100kHz | - | - | - | - | - | 10mm | 30mm | 1.181 30.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK1V102M Panasonic Electronic Components | 4000 | - | - | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | Aluminium | - | - | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 1000μF | 35V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm | - | - | - | - | 6767 | 35V | 3μA | 1.8A | Polar | 5000 hours | 0.12 | 35mOhm | 1.35A @ 120Hz | 1.8A @ 100kHz | - | - | - | 1.8A | - | 16mm | 16.5mm | 0.669 17.00mm | 17mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HD1V470AP Panasonic Electronic Components | 55 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 47μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 35V | - | 3333 | - | 0.01645mA | - | Polar | - | 0.14 | 1.5Ohm | 79mA @ 120Hz | 134.3mA @ 10kHz | - | - | - | - | - | - | - | 0.402 10.20mm | 10mm | 8.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HD1C470AP Panasonic Electronic Components | 3984 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 5000 Hrs @ 105°C | 16V | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 47μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 16V | - | 2626 | - | 0.00752mA | - | Polar | - | 0.2 | 4Ohm | 70mA @ 120Hz | 119mA @ 10kHz | - | - | - | - | - | - | - | 0.228 5.80mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FM1A332 Panasonic Electronic Components | 1532 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | - | - | 7000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 1998 | FM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 3300μF | 10V | - | - | - | 10V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 15mOhm | 0.197 5.00mm | - | - | 600 μm | - | 10V | 3μA | 3.19A | Polar | 7000 hours | - | 15mOhm | 2.552A @ 120Hz | 3.19A @ 100kHz | 0.19 % | - | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1E222S Panasonic Electronic Components | 864 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 2200μF | 25V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 28mOhm | 0.295 7.50mm | No | - | 800 μm | - | 25V | 3μA | 2.49A | Polar | 5000 hours | 0.18 | 28mOhm | 1.992A @ 120Hz | 2.49A @ 100kHz | 0.14 % | - | - | - | - | 18mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1J470 Panasonic Electronic Components | 3800 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | - | - | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | FR | 0.248Dia 6.30mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | - | 47μF | 63V | Tape | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 210mOhm | 0.098 2.50mm | - | - | 500 μm | - | 63V | - | 284mA | Polar | 5000 hours | - | 210mOhm | 198.8mA @ 120Hz | 284mA @ 100kHz | - | - | - | 284mA | - | 6.3mm | 11.2mm | 0.500 12.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB2C470 Panasonic Electronic Components | 24 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2010 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 47μF | 160V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 160V | 3μA | 600mA | Polar | 5000 hours | - | - | 330mA @ 120Hz | 600mA @ 100kHz | 0.15 % | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEV-FK1C472M Panasonic Electronic Components | 58588 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.748Lx0.748W 19.00mmx19.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.709Dia 18.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | 8532.24.0020 | 4700μF | 16V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 33mOhm | - | - | - | - | 7575 | 16V | 3μA | 2.06A | Polar | 5000 hours | 0.22 | 33mOhm | 1.545A @ 120Hz | 2A @ 100kHz | - | - | - | 2.06A | - | 18mm | 16.5mm | 0.669 17.00mm | 19mm | 19mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK0J152GP Panasonic Electronic Components | 100000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FK | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 1500μF | 6.3V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | - | - | - | 4141 | 6.3V | 3μA | 850mA | Polar | 5000 hours | - | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | 0.26 % | - | - | - | - | 10mm | 10.2mm | 0.413 10.50mm | 12mm | 10.3mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK0J152AP Panasonic Electronic Components | 12 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | - | 1500μF | 6.3V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.5mm | 80mOhm | - | - | - | - | 4141 | 6.3V | 94.5μA | 850mA | Polar | 2000 hours | - | 80mOhm | 595mA @ 120Hz | 850mA @ 100kHz | - | - | - | 850mA | - | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FM1H221 Panasonic Electronic Components | 65 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | - | - | 4000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 1998 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | - | 220μF | 50V | - | - | - | 50V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 30mOhm | 0.197 5.00mm | - | - | 600 μm | - | 50V | 0.11mA | 1.65A | Polar | 4000 hours | 0.1 | 30mOhm | 1.155A @ 120Hz | 1.65A @ 100kHz | - | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM1V221L Panasonic Electronic Components | 18000 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 105°C | 35V | -40°C~105°C | Bulk | 2011 | FM | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 220μF | - | - | 3.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | 35V | - | - | - | 0.077mA | - | Polar | - | 0.12 | 41mOhm | 868mA @ 120Hz | 1.24A @ 100kHz | - | - | - | - | - | 8mm | - | 0.650 16.50mm | 15mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEE-FK1E471AP Panasonic Electronic Components | 50000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2010 | FK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | Automotive, High Temperature Reflow | - | - | 470μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 25V | - | 4141 | - | 0.1175mA | - | Polar | - | 0.14 | 80mOhm | 552.5mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | - | - | - | 0.413 10.50mm | 12mm | 10.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1A102GP Panasonic Electronic Components | 55000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 1000μF | - | TR, 15 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 10V | - | 4141 | - | 0.1mA | - | Polar | - | 0.19 | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | - | - | 0.00008 mΩ | - | - | - | - | 0.413 10.50mm | 10.3mm | 10.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEV-FK1A682M Panasonic Electronic Components | 1500 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.748Lx0.748W 19.00mmx19.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | Automotive | ESR IS MEASURED AT 100 KHZ | - | 6800μF | 10V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 33mOhm | - | - | - | - | 7575 | 10V | 3μA | 2.06A | Polar | 5000 hours | 0.29 | 33mOhm | 1.545A @ 120Hz | 2A @ 100kHz | - | - | - | 2.06A | General Purpose | 18mm | 16.5mm | 0.669 17.00mm | 19mm | 19mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2CHG100 Panasonic Electronic Components | 30000 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | - | Aluminium | 4.535924g | - | 2000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 10μF | 160V | AMMO PACK | - | - | 160V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 160V | 0.106mA | 70mA | Polar | 2000 hours | - | - | 70mA @ 120Hz | 105mA @ 100kHz | 0.15 % | Straight | - | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-TKV471UAQ Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 13 | - | ALUMINUM | - | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2012 | TK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 470μF | 35V | - | - | AEC-Q200 | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm @ 100kHz | - | - | - | 900 μm | 5353 | 35V | 164.5μA | 800mA | Polar | 2000 hours | - | - | 600mA @ 120Hz | 800mA @ 100kHz | 0.16 % | - | - | 800mA | - | 12.5mm | 13.5mm | 0.532 13.50mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1A220R Panasonic Electronic Components | 2000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 22μF | 10V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.35Ohm | - | - | - | - | 1717 | 10V | 3μA | 90mA | Polar | 2000 hours | 0.19 | 1.35Ohm | 67.5mA @ 120Hz | 90mA @ 100kHz | - | - | - | 90mA | - | 4mm | 5.8mm | 0.240 6.10mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |