- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance Tolerance | DCL | Dissipation Factor DF | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Size(mm) | Ripple Current (AC) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-HA1C470WR Panasonic Electronic Components | 64903 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | -40°C~105°C | Tape & Reel (TR) | 2000 | HA | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 105°C | -40°C | Automotive | - | 47μF | - | 16V | - | - | - | - | - | - | 1.5mm | - | - | - | - | Polar | - | - | - | 650 μm | - | 16V | 7.5μA | 39mA | Polar | 1000 hours | - | - | 39mA @ 120Hz | - | 66.3mA @ 10kHz | - | - | - | - | - | - | - | 39mA | - | - | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | 5.5mm | 650μm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FPC821UAP Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 820μF | - | 16V | - | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 100kHz | - | - | - | - | - | - | 4141 | 16V | 131.2μA | 850mA | Polar | 2000 hours | 0.16 | - | 552.5mA @ 120Hz | - | 850mA @ 100kHz | - | - | - | - | - | - | - | 850mA | - | - | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB2D470 Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2010 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | 47μF | - | 200V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 200V | 3μA | 600mA | Polar | 5000 hours | - | - | 330mA @ 120Hz | - | 600mA @ 100kHz | 0.15 % | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECA-1HHG471B Panasonic Electronic Components | 1496 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | - | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 470μF | - | 50V | AMMO PACK | - | - | AEC-Q200 | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 50V | 3μA | 530mA | Polar | 2000 hours | 0.12 | - | 530mA @ 120Hz | - | 795mA @ 100kHz | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() ECA-1HEN470 Panasonic Electronic Components | 310 | - | - | - | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | ECA-1HE | Panasonic | - | - | - | - | 200 | PANASONIC CORP | - | - | - | 1000 Hrs @ 105°C | Panasonic | ECA1HEN470 | GA | + 105 C | Panasonic Electronic Components | - 55 C | - | - | 105 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | Radial | Active | - | - | Active | AEC-Q200 | - | 5.73 | Details | Yes | - | 0.056438 oz | 50 V | 50 VDC | - | -40°C ~ 105°C | - | - | GA-A (Bi-polar) | 0.394" Dia (10.00mm) | ±20% | e3 | Yes | - | - | - | - | EAR99 | Radial Lead Type | Tin (Sn) | - | - | General Purpose | - | 47 μF | Capacitors | - | TAPE | 5 mm | compliant | - | Radial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | NON-POLARIZED | 0.197" (5.00mm) | - | 50 V | - | - | - | 0.0735 mA | 140 mA | Bi-Polar | - | 0.15 | - | 140 mA @ 120 Hz | Straight | 238 mA @ 10 kHz | - | 20% | 20% | - | Electrolytic Capacitors | - | - | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | 10 mm | - | 0.531" (13.50mm) | 12.5 mm | - | - | - | - | - | - | - | - | ||
![]() EEU-ED2D331 Panasonic Electronic Components | 5 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | ED | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 330μF | - | 200V | - | - | - | - | - | 200V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 200V | 3.97mA | 2.4A | Polar | 10000 hours | - | - | 1.08A @ 120Hz | - | 2.4A @ 100kHz | 0.15 % | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 40mm | 1.575 40.00mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1E470AP Panasonic Electronic Components | 928 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive, High Temperature Reflow | - | 47μF | - | 25V | - | - | - | - | - | 25V | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.6mm | 360mOhm | - | - | - | - | - | - | - | 25V | 11.7μA | 240mA | Polar | 2000 hours | 0.14 | 360mOhm | 156mA @ 120Hz | - | 240mA @ 100kHz | - | - | - | - | - | - | - | 240mA | - | - | - | - | - | 6.3mm | 5.8mm | 0.240 6.10mm | - | 6.6mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1C471UP Panasonic Electronic Components | 1500 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 470μF | - | 16V | - | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 900 μm | 3333 | 16V | 75.2μA | 340mA | Polar | 1000 hours | 0.2 | - | 340mA @ 120Hz | - | 578mA @ 10kHz | - | - | - | - | - | - | - | 340mA | - | - | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1H3R3 Panasonic Electronic Components | 16400 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | Automotive | - | 3.3μF | - | 50V | - | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.3Ohm | - | - | 0.079 2.00mm | No | - | 500 μm | - | 50V | 3μA | 65mA | Polar | 1000 hours | 0.1 | 1.3Ohm | 42.25mA @ 120Hz | - | 65mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1CFQ331 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | Panasonic Electronic Components | ECA1CFQ331 | HFQ | - | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | - | - | - | - | 7.73 | - | Yes | - | - | - | - | - | - | - | - | ECA (16 VOLT) | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 330 µF | - | - | - | 5 mm | compliant | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 16 V | - | - | - | 0.0528 mA | 625 mA | - | - | 0.16 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | 12.5 mm | - | - | - | - | - | - | - | - | ||
![]() ECEA1HGE010 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | Panasonic Electronic Components | ECEA1HGE010 | NHE | - | - | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | 1 µF | - | - | - | - | unknown | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | 50 V | - | - | - | - | 10 mA | - | - | 0.1 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-HD1A221AP Panasonic Electronic Components | 52 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 220μF | - | 10V | - | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.5Ohm | - | - | - | - | - | - | 3333 | 10V | 22μA | 160mA | Polar | 5000 hours | 0.3 | 1.5Ohm | 160mA @ 120Hz | - | 272mA @ 10kHz | - | - | - | - | - | - | - | 160mA | - | - | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-ED2C470 Panasonic Electronic Components | 2409 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | ED | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 47μF | - | 160V | - | - | - | - | - | 160V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 160V | - | 750mA | Polar | 8000 hours | - | - | 300mA @ 120Hz | - | 750mA @ 100kHz | 0.15 % | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1E821S Panasonic Electronic Components | 57 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | Automotive | - | 820μF | - | 25V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 38mOhm | - | - | 0.197 5.00mm | No | - | 600 μm | - | 25V | 3μA | 1.655A | Polar | 5000 hours | 0.14 | 38mOhm | 1.241A @ 120Hz | - | 1.655A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1V220AP Panasonic Electronic Components | 26500 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 22μF | - | 35V | TR, 15 Inch | - | - | - | - | 35V | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.6mm | 1Ohm | - | - | - | - | - | - | - | 35V | 3μA | 140mA | Polar | 1000 hours | - | 1Ohm | 105mA @ 120Hz | - | 140mA @ 100kHz | 0.12 % | - | - | - | - | - | - | 140mA | - | - | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | 6.6mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-ED2W330 Panasonic Electronic Components | 186 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | ED | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 33μF | - | 450V | - | - | - | - | - | 450V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 450V | 0.901mA | 850mA | Polar | 10000 hours | - | - | 340mA @ 120Hz | - | 850mA @ 100kHz | 0.24 % | - | - | - | - | - | - | 850mA | - | - | - | - | - | 16mm | 31.5mm | 1.240 31.50mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1V100AR Panasonic Electronic Components | 3000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive, High Temperature Reflow | - | 10μF | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 35V | - | 2121 | - | 0.0035mA | - | Polar | - | 0.12 | 700mOhm | 104mA @ 120Hz | - | 160mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | 6.5mm | 5.3mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FR1V680H Panasonic Electronic Components | 1663 |
| - | - | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM | - | 2 | - | EEU-FR | Panasonic | ± 20% | 23.8@2MIN(uA) | 0.12 | LOW | 2000 | PANASONIC CORP | 0.5(mm) | 2.5(mm) | 5000(hr) | 5000 Hrs @ 105°C | Panasonic | EEUFR1V680(H) | - | + 105 C | Panasonic Electronic Components | - 40 C | Through Hole | -40C to 105C | 105 °C | -40 °C | Tape & Box (TB) | , | CYLINDRICAL PACKAGE | Radial | Active | Not Required(mm) | 6.3(mm) | Active | - | No | 5.63 | Details | Yes | 20% | 0.037676 oz | 35 V | 35 VDC | LONG LEAD | -40°C ~ 105°C | Ammo | - | FR-A | 0.248" Dia (6.30mm) | ±20% | e3 | - | - | - | - | - | EAR99 | Electrolytic | Tin (Sn) | - | - | General Purpose | - | 68 μF | Capacitors | - | AMMO PACK | 2.5 mm | compliant | - | Radial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Not Required | Polar | 0.098" (2.50mm) | - | 35 V | - | - | 35VDC | 0.0238 mA | 455(mA) | Polar | - | 0.12 | 130 mOhms | 318.5 mA @ 120 Hz | Straight | 455 mA @ 100 kHz | - | 20% | 20% | - | Electrolytic Capacitors | - | 6.3 X 11.2 | - | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | Not Required(mm) | 6.3 mm | - | 0.500" (12.70mm) | 11.2 mm | - | 11.2mm | 11.2(mm) | - | - | - | - | - | ||
![]() ECA-0JM221 Panasonic Electronic Components | 6666713 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 220μF | - | 6.3V | - | - | - | - | - | - | 2mm | - | 17mm | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 6.3V | 3μA | 240mA | Polar | 2000 hours | - | - | 240mA @ 120Hz | - | 408mA @ 10kHz | 0.28 % | - | - | Straight | - | - | - | 240mA | - | - | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1J681S Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | FC | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | Automotive | - | 680μF | - | 63V | - | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 55mOhm | - | - | 0.295 7.50mm | No | - | 800 μm | - | 63V | 3μA | 2.29A | Polar | 5000 hours | 0.08 | 55mOhm | 1.718A @ 120Hz | - | 2.29A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 20mm | 0.787 20.00mm | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |