- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Surface Mount Land Size | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Ripple Current (AC) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-1CA470WAR Panasonic Electronic Components | 100000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 47μF | 16V | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 2121 | 16V | 3μA | 39mA | Polar | 1000 hours | - | - | 39mA @ 120Hz | - | 66.3mA @ 10kHz | 0.26 % | - | - | - | - | 39mA | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-A2CU100 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | 2 | - | - | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ECEA2CU100 | SU | - | - | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | Obsolete | 5.68 | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 10 µF | - | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 160 V | - | - | - | 0.106 mA | 66 mA | - | - | 0.16 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-HA1V221P Panasonic Electronic Components | 9500 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Copper/Tin/Bismuth (Cu/Sn/Bi) | Automotive | - | 220μF | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 4141 | 35V | 3μA | 210mA | Polar | 1000 hours | - | - | 210mA @ 120Hz | - | 357mA @ 10kHz | 0.14 % | - | - | - | - | 210mA | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1AA331P Panasonic Electronic Components | 5213 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 330μF | 10V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3333 | 10V | 3μA | 390mA | Polar | 2000 hours | 0.26 | - | 390mA @ 120Hz | - | 663mA @ 10kHz | - | - | - | - | - | 390mA | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA0J102UP Panasonic Electronic Components | 3959 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 1000μF | 6.3V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 900 μm | 3333 | 6.3V | 63μA | 300mA | Polar | 1000 hours | 0.35 | - | 300mA @ 120Hz | - | 510mA @ 10kHz | - | - | - | - | - | 300mA | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1V122PF Panasonic | 438 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.14 | 500 | - | 10000 Hour | - | - | - | - | + 105 C | - 40 C | - | - | - | - | - | - | - | - | - | 35 VDC | - | - | - | FR | - | 20 % | - | - | - | - | - | - | - | Low ESR Radial Leaded Aluminum Electrolytic Capacitor | - | - | - | 1200 uF | - | - | - | Radial | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 3.19 A | - | - | - | - | - | Straight | - | - | - | - | - | 15 mOhms | - | Low ESR Electrolytic Capacitors | - | 12.5 mm | - | - | 25 mm | - | - | - | - | - | - | ||
![]() ECA-1VM101I Panasonic Electronic Components | 4455 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.248Dia 6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | General Purpose | - | 100μF | 35V | - | - | - | - | 2.5mm | - | - | - | - | 0.098 2.50mm | - | - | 500 μm | - | 35V | 3mA | 210mA | Polar | 2000 hours | - | - | 210mA @ 120Hz | - | 357mA @ 10kHz | 0.14 % | - | - | Straight | - | - | - | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEE-FP1E680AP Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FP | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | Automotive | - | 68μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 260mOhm @ 100kHz | - | - | - | 25V | - | 2626 | - | 0.017mA | - | Polar | - | 0.14 | - | 195mA @ 120Hz | - | 300mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.228 5.80mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-0JM471 Panasonic Electronic Components | 1452 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 470μF | 6.3V | - | - | - | - | 2.5mm | - | - | - | - | 0.098 2.50mm | - | - | 500 μm | - | 6.3V | 3μA | 380mA | Polar | 2000 hours | - | - | 380mA @ 120Hz | - | 646mA @ 10kHz | 0.28 % | - | - | Straight | - | - | - | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1C681P Panasonic Electronic Components | 260 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 680μF | 16V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | - | - | - | 900 μm | 4141 | 16V | 108.8μA | 850mA | Polar | 2000 hours | 0.16 | 80mOhm | 637.5mA @ 120Hz | - | 850mA @ 100kHz | - | - | - | - | - | 850mA | - | - | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1C331AP Panasonic Electronic Components | 12000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive, High Temperature Reflow | - | 330μF | 16V | - | - | - | 16V | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | 160mOhm | - | - | - | - | - | 3333 | 16V | 52.8μA | 600mA | Polar | 2000 hours | 0.16 | 160mOhm | 390mA @ 120Hz | - | 600mA @ 100kHz | - | - | - | - | - | 600mA | - | - | 8mm | 10.2mm | 0.413 10.50mm | - | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TG1V470P Panasonic Electronic Components | 330 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive | ESR IS MEASURED AT 100 KHZ | 47μF | 35V | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 500mOhm @ 100kHz | - | - | - | - | - | 3333 | 35V | 0.01645mA | 197mA | Polar | 2000 hours | - | - | 128.1mA @ 120Hz | - | 197mA @ 100kHz | 0.16 % | - | - | - | - | 197mA | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1H122S Panasonic Electronic Components | 131 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Automotive | - | 1200μF | 50V | TAPE | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 29mOhm | - | 0.295 7.50mm | No | - | 800 μm | - | 50V | 3μA | 2.61A | Polar | 5000 hours | 0.12 | 29mOhm | 2.088A @ 120Hz | - | 2.61A @ 100kHz | - | - | - | - | - | - | - | - | 18mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1C330WR Panasonic Electronic Components | 23 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 33μF | 16V | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 2121 | 16V | 5.2μA | 35mA | Polar | 1000 hours | 0.26 | - | 35mA @ 120Hz | - | 59.5mA @ 10kHz | - | - | - | - | - | 35mA | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1V101P Panasonic Electronic Components | 5500 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive | - | 100μF | 35V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 900 μm | 4141 | 35V | 35μA | 160mA | Polar | 1000 hours | 0.14 | - | 160mA @ 120Hz | - | 272mA @ 10kHz | - | - | - | - | - | 160mA | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FT1H221GP Panasonic Electronic Components | 12285 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FT | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | Automotive | - | 220μF | - | - | - | - | - | - | - | - | 180mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 435.5mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEV-EB2W2R2Q Panasonic Electronic Components | 12 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 13 | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.394Dia 10.00mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | General Purpose | - | 2.2μF | 450V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.5mm | - | - | - | - | - | - | 4741 | 450V | 69.4μA | 29mA | Polar | 3000 hours | 0.24 | - | 14.5mA @ 120Hz | - | 29mA @ 100kHz | - | - | - | - | - | 29mA | - | - | 10mm | 13.5mm | 0.532 13.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1HA220WAP Panasonic Electronic Components | 9000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 22μF | 50V | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2626 | 50V | 3μA | 40mA | Polar | 1000 hours | - | - | 40mA @ 120Hz | - | 68mA @ 10kHz | 0.14 % | - | - | - | - | 40mA | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FP1C681AP Panasonic Electronic Components | 3000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 680μF | 16V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm @ 100kHz | - | - | - | - | - | 4141 | 16V | 108.8μA | 1.19A | Polar | 2000 hours | - | - | 773.5mA @ 120Hz | - | 1.19A @ 100kHz | 0.16 % | - | - | - | - | 1.19A | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1V122B Panasonic Electronic Components | 2049 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2012 | FR | 0.492Dia 12.50mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 1200μF | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 15mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | - | - | 3.19A | Polar | 10000 hours | 0.14 | 15mOhm | 2.552A @ 120Hz | - | 3.19A @ 100kHz | - | - | - | - | - | - | - | General Purpose | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | - | - |