- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-0GA470SR Panasonic Electronic Components | 58588 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 47μF | 4V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 1717 | 4V | 3μA | 34mA | Polar | 1000 hours | 0.35 | - | 34mA @ 120Hz | 57.8mA @ 10kHz | - | - | - | - | - | 34mA | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-A1CGE102 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA1CGE102 | NHE | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.81 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | 1000 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 16 V | - | - | - | - | 600 mA | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECA1VFQ121 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1VFQ121 | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 7.81 | Yes | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | 120 µF | - | - | 3.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 35 V | - | - | - | 0.042 mA | 289.25 mA | - | - | 0.12 | - | - | - | - | 20% | 20% | - | - | - | 8 mm | - | - | 11.5 mm | - | - | - | - | - | - | ||
![]() EEE-1HA221UAP Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 220μF | 50V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 900 μm | 4141 | 50V | 3μA | 300mA | Polar | 1000 hours | - | - | 300mA @ 120Hz | 510mA @ 10kHz | 0.18 % | - | - | - | - | 300mA | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECEV1CA470P Panasonic | In Stock | - | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEV1CA470P | A | 85 °C | -40 °C | , 3126 | CYLINDRICAL PACKAGE | SMT | Obsolete | 8.02 | No | - | - | - | ECE (SERIES S POLAR) | - | - | e0 | No | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 47 µF | - | TR | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 16 V | - | 3126 | - | 0.00752 mA | 70 mA | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A1VU100 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA1VU100 | - | - | - | RADIAL LEADED | - | - | Obsolete | 8.63 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A1CGE221 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA1CGE221 | NHE | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 220 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 16 V | - | - | - | 0.0352 mA | 210 mA | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECU-V1H471KBV Panasonic | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECUV1H471KBV | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | 8.81 | No | - | - | - | - | - | - | e0 | - | - | - | - | - | EAR99 | 10% ppm/°C | Tin/Lead (Sn/Pb) | - | - | 8532.24.0020 | 0.00047 µF | - | TR, PAPER, 7 INCH | - | unknown | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() ECA-1HFQ681 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1HFQ681 | HFQ | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 7.95 | Yes | - | - | - | ECA (50 VOLT) | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | 680 µF | - | - | 7.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 50 V | - | - | - | 0.34 mA | 1470 mA | - | - | 0.1 | - | - | - | - | 20% | 20% | - | 106 mΩ | - | 16 mm | - | - | 20 mm | - | - | - | - | - | - | ||
![]() ECA-1VFQ122L Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1VFQ122L | HFQ | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.46 | Yes | - | - | - | ECA (35 VOLT ) | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | 1200 µF | - | - | 5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 35 V | - | - | - | 0.42 mA | 2220 mA | - | - | 0.12 | - | - | - | - | 20% | 20% | - | 48 mΩ | - | 12.5 mm | - | - | 35 mm | - | - | - | - | - | - | ||
![]() ECA-1VFQ182S Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1VFQ182S | HFQ | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.49 | Yes | - | - | - | ECA (35 VOLT ) | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | 1800 µF | - | - | 7.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 35 V | - | - | - | 0.63 mA | 2200 mA | - | - | 0.12 | - | - | - | - | 20% | 20% | - | 50 mΩ | - | 18 mm | - | - | 25 mm | - | - | - | - | - | - | ||
![]() ECE-A1CU331 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA1CU331 | SU | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.64 | Yes | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | 330 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 16 V | - | - | - | 0.1584 mA | 350 mA | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-FK1A222AQ Panasonic Electronic Components | 21200 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.531Lx0.531W 13.50mmx13.50mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2017 | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 2200μF | 10V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 60mOhm | - | - | - | - | - | - | 5353 | 10V | 0.22mA | 1.1A | Polar | 5000 hours | 0.21 | 60mOhm | 825mA @ 120Hz | 1.1A @ 100kHz | - | - | - | - | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EE2G470S Panasonic Electronic Components | 1234 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | EE | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 47μF | 400V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | 400V | 1.138mA | 1.18A | Polar | 10000 hours | - | - | 413mA @ 120Hz | 1.18A @ 100kHz | 0.24 % | - | - | - | - | 1.18A | 18mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA0J152P Panasonic Electronic Components | 500 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 1500μF | 6.3V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 900 μm | 4141 | 6.3V | 94.5μA | 480mA | Polar | 1000 hours | 0.35 | - | 480mA @ 120Hz | 816mA @ 10kHz | - | - | - | - | - | 480mA | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1V681 Panasonic Electronic Components | 70 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FR | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 680μF | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 20mOhm | - | 0.197 5.00mm | - | - | - | 600 μm | - | 35V | 3μA | 2.18A | Polar | 10000 hours | - | 20mOhm | 1.635A @ 120Hz | 2.18A @ 100kHz | - | - | - | Straight | - | 2.18A | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEE-FKV680XAP Panasonic Electronic Components | 26 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | FK | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 68μF | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 340mOhm | - | - | - | - | - | - | 2626 | 35V | 23.8μA | 280mA | Polar | 2000 hours | 0.12 | 340mOhm | 182mA @ 120Hz | 280mA @ 100kHz | - | - | - | - | - | 280mA | 6.3mm | 7.7mm | 0.315 8.00mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1VA101XAP Panasonic Electronic Components | 10000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 8 | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 100μF | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2626 | 35V | 3μA | 132mA | Polar | 2000 hours | - | - | 132mA @ 120Hz | 224.4mA @ 10kHz | 0.14 % | - | - | - | - | 132mA | 6.3mm | 7.7mm | 0.303 7.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FPE330UAR Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | Automotive | - | - | 33μF | 25V | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 360mOhm @ 100kHz | - | - | - | - | - | - | - | 25V | 8.2μA | 240mA | Polar | 2000 hours | 0.14 | - | 156mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | 240mA | 5mm | 5.8mm | 0.228 5.80mm | - | 5.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-TK1K471AM Panasonic Electronic Components | 125 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 16 | ALUMINUM | - | 0.748Lx0.748W 19.00mmx19.00mm | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 470μF | 80V | TR, 13 INCH | - | - | AEC-Q200 | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 280mOhm @ 100kHz | - | - | - | - | - | 1.2 mm | 7575 | 80V | 376μA | 400mA | Polar | 2000 hours | - | - | 300mA @ 120Hz | 400mA @ 100kHz | 0.12 % | - | - | - | - | 400mA | 18mm | 16.5mm | 0.650 16.50mm | 21mm | 19mm | - | No SVHC | RoHS Compliant | - | - |