- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-TG2A220P Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | Automotive | ESR IS MEASURED AT 100 KHZ | - | 22μF | - | 100V | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1Ohm @ 100kHz | - | - | - | - | - | - | 4141 | 100V | 0.022mA | 90mA | Polar | 2000 hours | 0.1 | - | 58.5mA @ 120Hz | - | 90mA @ 100kHz | 0.1 % | - | - | - | - | 90mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1JFQ101 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1JFQ101 | HFQ | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 8.03 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 100 µF | - | - | - | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 63 V | - | - | - | 0.063 mA | 580 mA | - | - | 0.08 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A1AGE101 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA1AGE101 | NHE | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 8.65 | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 100 µF | - | - | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 10 V | - | - | - | - | 110 mA | - | - | 0.19 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A1HGE2R2 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA1HGE2R2 | NHE | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.83 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 2.2 µF | - | - | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 50 V | - | - | - | 0.003 mA | 18 mA | - | - | 0.1 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A2AU3R3 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA2AU3R3 | SU | - | - | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 3.3 µF | - | - | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 100 V | - | - | - | 0.0099 mA | 40 mA | - | - | 0.08 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECJ3YB0J475M Panasonic | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ECJ3YB0J475M | - | - | - | - | 85 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | 5.47 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | 15% ppm/°C | - | Tin (Sn) | - | - | 8532.24.00.20 | 4.7 µF | - | - | TR, EMBOSSED, 7 INCH | unknown | - | - | - | CERAMIC CAPACITOR | - | - | - | - | X5R | Yes | 6.3 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() EEE-HA0J221WP Panasonic Electronic Components | 25000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | HA | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 220μF | - | 6.3V | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 650 μm | 2626 | 6.3V | 13.8μA | 74mA | Polar | 1000 hours | 0.35 | - | 74mA @ 120Hz | - | 125.8mA @ 10kHz | - | - | - | - | - | 74mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-A1CN330U Panasonic Electronic Components | 3080 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | SU | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 33μF | - | 16V | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Bipolar | 0.079 2.00mm | - | - | - | 500 μm | - | 16V | 3mA | 80mA | Bi-Polar | 2000 hours | 0.2 | - | 80mA @ 120Hz | - | 136mA @ 10kHz | 0.2 % | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1E470WP Panasonic Electronic Components | 4782000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 47μF | - | 25V | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 650 μm | 2626 | 25V | 11.7μA | 70mA | Polar | 1000 hours | 0.2 | - | 70mA @ 120Hz | - | 119mA @ 10kHz | - | - | - | - | - | 70mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1HHG331C Panasonic Electronic Components | 216 |
| - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | ECA-1HH | Panasonic | 200 | - | 2000 Hrs @ 105°C | Panasonic | - | - | + 105 C | Panasonic Electronic Components | - 55 C | - | - | Bulk | - | - | - | - | Active | - | Details | - | 50 V | 50 VDC | -55°C ~ 105°C | - | - | NHG-A | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | - | Radial Lead Type | - | Automotive | - | - | 330 μF | Capacitors | - | - | - | Radial | - | - | - | - | - | - | 0.197" (5.00mm) | - | - | - | - | - | - | - | 410 mA | Polar | - | - | - | 410 mA @ 120 Hz | Straight | 615 mA @ 100 kHz | - | - | - | - | Electrolytic Capacitors | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 10 mm | - | 0.669" (17.00mm) | 16 mm | - | - | - | - | - | AEC-Q200 | ||
![]() EEU-ED2V100 Panasonic Electronic Components | 431 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | ED | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 10μF | - | 350V | - | - | - | 350V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 350V | - | 350mA | Polar | 8000 hours | 0.2 | - | 140mA @ 120Hz | - | 350mA @ 100kHz | 0.2 % | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-HD1V472 Panasonic Electronic Components | 344 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | HD | 0.630Dia 16.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 4700μF | - | 35V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | 35V | 1.645mA | 1.91A | Polar | 2000 hours | 0.2 | - | 1.91A @ 120Hz | - | 2.196A @ 100kHz | - | - | - | Straight | - | 1.91A | - | - | - | 16mm | 31.5mm | 1.319 33.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FT1V331GP Panasonic Electronic Components | 40000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FT | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Automotive | - | - | 330μF | - | - | - | - | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 552.5mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FC1H221B Panasonic Electronic Components | 130 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2012 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | - | 220μF | - | 50V | AMMO PACK | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90mOhm | - | 0.197 5.00mm | - | No | - | 600 μm | - | 50V | 0.11mA | 1.03A | Polar | 3000 hours | 0.1 | 90mOhm | 669.5mA @ 120Hz | - | 1.03A @ 100kHz | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-ED2D470 Panasonic Electronic Components | 1945 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | ED | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 47μF | - | 200V | - | - | - | 200V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 200V | 0.574mA | 790mA | Polar | 10000 hours | - | - | 316mA @ 120Hz | - | 790mA @ 100kHz | 0.15 % | - | - | - | - | 790mA | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FP0J220AR Panasonic Electronic Components | 1871 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | Automotive | - | - | 22μF | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 850mOhm @ 100kHz | - | - | - | - | 6.3V | - | 1717 | - | 0.003mA | - | Polar | - | 0.26 | - | 104mA @ 120Hz | - | 160mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.228 5.80mm | 5.5mm | 4.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECO-S1JA103EA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can - Snap-In | NO | - | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | TS-HA | 1.378Dia 35.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 10000μF | - | 63V | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 33mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | Polar | - | 0.2 | - | 4.4A @ 120Hz | - | 5.06A @ 100kHz | - | - | - | - | - | - | - | - | - | 35mm | 50mm | 2.047 52.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEE-HD1J330P Panasonic Electronic Components | 573 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 33μF | - | 63V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 800mOhm | - | - | - | - | - | - | 4141 | 63V | 20.7μA | 80mA | Polar | 5000 hours | 0.18 | 800mOhm | 80mA @ 120Hz | - | 136mA @ 10kHz | - | - | - | - | - | 80mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-1EM222 Panasonic Electronic Components | 25000 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | M | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 2200μF | - | 25V | - | - | - | - | 5mm | - | 17mm | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 25V | 550μA | 1.2A | Polar | 2000 hours | - | - | 1.2A @ 120Hz | - | 2.04A @ 10kHz | 0.18 % | - | - | Straight | - | 1.2A | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FR1J151L Panasonic Electronic Components | 3498 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 9000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | FR | 0.315Dia 8.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 150μF | - | 63V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 50mOhm | - | 0.138 3.50mm | - | - | - | 600 μm | - | 63V | 0.0945mA | 930mA | Polar | 9000 hours | 0.09 | 50mOhm | 651mA @ 120Hz | - | 930mA @ 100kHz | - | - | - | - | - | 930mA | - | General Purpose | - | 8mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |