- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Product Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-FC1E471L Panasonic Electronic Components | 4200 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Automotive | - | 470μF | - | 25V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 65mOhm | 0.138 3.50mm | No | - | 600 μm | - | 25V | 3μA | 995mA | Polar | 2000 hours | 0.14 | 65mOhm | 746.3mA @ 120Hz | - | 995mA @ 100kHz | - | - | - | - | - | - | - | 8mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HD0J331AP Panasonic Electronic Components | 497 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | HD-V | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, High Temperature Reflow | - | 330μF | - | 6.3V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.5Ohm | - | - | - | - | 3333 | 6.3V | 20.7μA | 230mA | Polar | 5000 hours | 0.3 | 1.5Ohm | 230mA @ 120Hz | - | 391mA @ 10kHz | 0.3 % | - | - | 230mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-TG2A330P Panasonic Electronic Components | 410 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive | ESR IS MEASURED AT 100 KHZ | 33μF | - | 100V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1Ohm @ 100kHz | - | - | - | - | 4141 | 100V | 33μA | 90mA | Polar | 2000 hours | 0.10 | - | 58.5mA @ 120Hz | - | 90mA @ 100kHz | 10 % | - | - | 90mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1K100P Panasonic Electronic Components | 13239 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 10μF | - | 80V | - | - | - | 80V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.4Ohm | - | - | - | - | 3333 | 80V | 3μA | 60mA | Polar | 2000 hours | 0.08 | 2.4Ohm | 45mA @ 120Hz | - | 60mA @ 100kHz | - | - | - | 60mA | - | - | - | 8mm | 6.2mm | 0.256 6.50mm | 9.5mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1CA470AP Panasonic Electronic Components | 100000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 47μF | - | 16V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 16V | 3μA | 70mA | Polar | 2000 hours | - | - | 70mA @ 120Hz | - | 119mA @ 10kHz | 0.16 % | - | - | 70mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FC1V391S Panasonic Electronic Components | 1004 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | Automotive | - | 390μF | - | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 65mOhm | 0.197 5.00mm | Yes | - | 600 μm | - | 35V | 3μA | 1.205A | Polar | 5000 hours | - | 65mOhm | 903.8mA @ 120Hz | - | 1.205A @ 100kHz | 0.12 % | - | - | - | - | - | - | 12.5mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VM332 Panasonic Electronic Components | 2472 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 3300μF | - | 35V | - | - | - | - | 7.5mm | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 35V | 3μA | 1.4A | Polar | 2000 hours | - | - | 1.4A @ 120Hz | - | 2.38A @ 10kHz | 0.18 % | Straight | - | 1.4A | - | General Purpose | - | 16mm | 31.5mm | 1.319 33.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1V4R7R Panasonic Electronic Components | 1400 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 35V | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.157Dia 4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 4.7μF | - | - | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 35V | - | 1717 | - | 0.001645mA | - | Polar | - | 0.12 | 1.35Ohm | 67.5mA @ 120Hz | - | 90mA @ 100kHz | - | - | - | - | - | - | - | - | - | 0.240 6.10mm | 5.5mm | 4.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HA2A100P Panasonic Electronic Components | 5000 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2007 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 10μF | - | 100V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 900 μm | 3333 | 100V | 10μA | 55mA | Polar | 1000 hours | 0.18 | - | 55mA @ 120Hz | - | 93.5mA @ 10kHz | - | - | - | 55mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1E332AM Panasonic Electronic Components | 5000 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.748Lx0.748W 19.00mmx19.00mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | FK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive, High Temperature Reflow | - | 3300μF | - | 25V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 33mOhm | - | - | - | - | 7575 | 25V | 0.825mA | 2.06A | Polar | 5000 hours | - | 33mOhm | 1.545A @ 120Hz | - | 2.06A @ 100kHz | 0.18 % | - | - | 2.06A | - | - | - | 18mm | 16.5mm | 0.669 17.00mm | 21mm | 19mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HC1E331P Panasonic Electronic Components | 113 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive | - | 330μF | - | 25V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 4141 | 25V | 3μA | 238mA | Polar | 5000 hours | 0.16 | - | 238mA @ 120Hz | - | 404.6mA @ 10kHz | - | - | - | 238mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1VA330WP Panasonic Electronic Components | 249500 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 33μF | - | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | - | 0.01155mA | 60mA | Polar | 1000 hours | 0.16 | - | 60mA @ 120Hz | - | 102mA @ 10kHz | - | - | - | 60mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1C221 Panasonic Electronic Components | 6508 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FR | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | 220μF | - | 16V | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 130mOhm | 0.098 2.50mm | - | - | 500 μm | - | 16V | 35.2μA | 455mA | Polar | 5000 hours | 0.16 | 130mOhm | 318.5mA @ 120Hz | - | 455mA @ 100kHz | - | Straight | - | - | - | - | - | 6.3mm | 11.2mm | 0.500 12.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1VA470AP Panasonic Electronic Components | 12200 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 47μF | - | 35V | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 650 μm | 3333 | 35V | 3μA | 165mA | Polar | 2000 hours | - | - | 165mA @ 120Hz | - | 280.5mA @ 10kHz | 0.14 % | - | - | - | - | - | - | 8mm | 9.5mm | 0.244 6.20mm | 6.2mm | - | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1HHG2R2 Panasonic Electronic Components | 3973 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 2.2μF | - | 50V | - | - | - | 50V | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.079 2.00mm | - | - | 500 μm | - | 50V | 3μA | 18mA | Polar | 1000 hours | - | - | 18mA @ 120Hz | - | 36mA @ 100kHz | 0.12 % | Straight | - | 18mA | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECQ-E6822JF Panasonic | 2130 | - | - | - | - | - | Through Hole | Radial | - | 2 Pin | Polyester, Metallized | - | Panasonic | 8.2 nF | 0.0082 uF | 1000 | - | Panasonic | + 105 C | Panasonic Electronic Components | - 40 C | Bulk | Last Time Buy | Details | 0.031747 oz | - | - | 630V | -40°C ~ 105°C | - | - | ECQE(F) | 0.472 L x 0.177 W (12.00mm x 4.50mm) | ±5% | - | - | - | - | - | PC Pins | - | Metallized Polyester Film Capacitors | - | General Purpose | - | 8200 pF | Capacitors | - | - | - | Radial | - | - | - | Polyester | - | 0.394 (10.00mm) | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | Straight | - | - | - | Film Capacitors | - | General Film Capacitors | - | Film Capacitors | - | 10 mm | 0.433 (11.00mm) | 12 mm | 4.5 mm | - | - | - | - | - | ||
![]() EEU-FC1H220H Panasonic Electronic Components | 625 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 1998 | FC | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | Automotive | - | 22μF | - | 50V | AMMO PACK | 2mm | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.3Ohm | 0.098 2.50mm | No | - | 500 μm | - | 50V | 3μA | 155mA | Polar | 1000 hours | 0.1 | 1.3Ohm | 100.8mA @ 120Hz | - | 155mA @ 100kHz | - | - | - | - | - | General Purpose | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-HD1V332 Panasonic Electronic Components | 305 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM (WET) | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | HD | 0.630Dia 16.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 3300μF | - | 35V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | - | 800 μm | - | 35V | - | 1.61A | Polar | 2000 hours | - | - | 1.61A @ 120Hz | - | 1.852A @ 100kHz | - | Straight | - | 1.61A | - | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ECA-2EM100 Panasonic Electronic Components | 63997 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 10μF | - | 250V | - | - | - | 250V | 5mm | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 250V | 25μA | 110mA | Polar | 2000 hours | - | - | 110mA @ 120Hz | - | 187mA @ 10kHz | 0.18 % | Straight | - | 110mA | - | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEV-FK0J682M Panasonic Electronic Components | 64449 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | 0.669Lx0.669W 17.00mmx17.00mm | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | Automotive | ESR IS MEASURED AT 100 KHZ | 6800μF | - | 6.3V | TR, 13 Inch | - | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm | - | - | - | - | 6767 | 6.3V | 3μA | 1.8A | Polar | 5000 hours | - | 35mOhm | 1.35A @ 120Hz | - | 1.8A @ 100kHz | 0.36 % | - | - | 1.8A | - | - | - | 16mm | 16.5mm | 0.669 17.00mm | 17mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |