- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECA-1VFQ151L Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1VFQ151L | HFQ | - | - | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | 5.53 | - | Yes | - | - | - | - | - | - | - | ECA (35 VOLT ) | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 150 µF | - | - | - | 3.5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 35 V | - | - | - | 0.0525 mA | 575 mA | - | - | 0.12 | - | - | - | - | - | 20% | 20% | - | - | 240 mΩ | - | - | - | - | 8 mm | - | - | 15 mm | - | - | - | - | - | - | ||
![]() EEE-HD1H101P Panasonic Electronic Components | 20000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive, High Temperature Reflow | - | 100μF | - | 50V | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 800mOhm | - | - | - | - | - | 4141 | 50V | 50μA | 94mA | Polar | 5000 hours | - | 800mOhm | 94mA @ 120Hz | - | 159.8mA @ 10kHz | 0.14 % | - | - | - | - | - | 94mA | - | - | - | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1C470 Panasonic Electronic Components | 2684 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | FC | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Automotive | - | 47μF | - | 16V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 800mOhm | - | 0.079 2.00mm | No | - | 500 μm | - | 16V | 3μA | 175mA | Polar | 1000 hours | 0.16 | 800mOhm | 113.8mA @ 120Hz | - | 175mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-A1CN221X Panasonic Electronic Components | 201 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | SU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 220μF | - | 16V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 16V | 3μA | 260mA | Bi-Polar | 2000 hours | 0.2 | - | 260mA @ 120Hz | - | 442mA @ 10kHz | 0.2 % | - | - | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB2E470S Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2000 | EB | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 47μF | - | 250V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 250V | 3μA | 710mA | Polar | 5000 hours | - | - | 390.5mA @ 120Hz | - | 710mA @ 100kHz | 0.15 % | - | - | Straight | - | - | - | - | - | - | 16mm | 20mm | 0.787 20.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECQ-E6222JF Panasonic | In Stock | - | - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Metallized | 2 | - | ECQ-E6222 | Panasonic | 2.2 nF | 0.0022 uF | 1000 | PANASONIC CORP | - | Panasonic | ECQE6222JF | - | + 105 C | Panasonic Electronic Components | - 40 C | 105 °C | -40 °C | Bulk | , | - | Radial | Active | Active | 5.67 | Details | Yes | 0.028219 oz | - | - | 630 VDC | -40°C ~ 105°C | - | - | ECQE(F) | 0.394 L x 0.177 W (10.00mm x 4.50mm) | 5 % | e3 | - | - | - | - | PC Pins | EAR99 | Metallized Polyester Film Capacitors | Tin (Sn) | General Purpose | - | 2200 pF | Capacitors | - | Bulk | 15 mm | compliant | Radial | - | - | FILM CAPACITOR | Polyester | - | - | 7.5 mm | - | 630 V | 0.6 mm | - | - | - | - | - | - | - | - | - | Straight | - | - | 5% | 5% | - | Film Capacitors | - | - | General Film Capacitors | - | Film Capacitors | - | 10 mm | 0.394 (10.00mm) | 10 mm | 4.5 mm | - | - | - | - | - | ||
![]() ECA-2WM4R7 Panasonic Electronic Components | 1104 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | General Purpose | - | 4.7μF | - | 450V | - | - | - | - | 450V | 5mm | - | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 450V | 21.15μA | 79mA | Polar | 2000 hours | 0.2 | - | 79mA @ 120Hz | - | 134.3mA @ 10kHz | 0.2 % | - | - | Straight | - | - | 79mA | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FP1E330AP Panasonic Electronic Components | 734 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | Automotive | - | 33μF | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 260mOhm @ 100kHz | - | - | - | 25V | - | 2626 | - | 0.00825mA | - | Polar | - | 0.14 | - | 195mA @ 120Hz | - | 300mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.228 5.80mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-1AA471UP Panasonic Electronic Components | 30000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 470μF | - | 10V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3333 | 10V | 3μA | 390mA | Polar | 2000 hours | 0.26 | - | 390mA @ 120Hz | - | 663mA @ 10kHz | - | - | - | - | - | - | 390mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-HD1H470 Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | HD | 0.248Dia 6.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 47μF | - | 50V | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | - | 500 μm | - | 50V | - | 110mA | Polar | 1000 hours | - | - | 110mA @ 120Hz | - | 1.65A @ 100kHz | - | - | - | Straight | - | - | 110mA | - | - | - | 6.3mm | 11.2mm | 0.500 12.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM1H681L Panasonic Electronic Components | 2110 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | 7000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 680μF | - | 50V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 16mOhm | - | 0.197 5.00mm | - | - | 800 μm | - | 50V | 0.34mA | 3.16A | Polar | 7000 hours | 0.1 | 16mOhm | 2.37A @ 120Hz | - | 3.16A @ 100kHz | 0.1 % | - | - | - | - | - | - | - | - | - | 12.5mm | 30mm | 1.260 32.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() ECA-1JHG221 Panasonic Electronic Components | 800 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | General Purpose | - | 220μF | - | 63V | - | - | - | - | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 63V | 3μA | 335mA | Polar | 2000 hours | 0.1 | - | 335mA @ 120Hz | - | 502.5mA @ 100kHz | 0.1 % | - | - | Straight | - | - | - | - | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB1H4R7S Panasonic Electronic Components | 4484 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 4.7μF | - | 50V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 50V | 3μA | 18mA | Polar | 5000 hours | 0.15 | - | 18mA @ 120Hz | - | 29.7mA @ 100kHz | - | - | - | - | - | - | 18mA | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC2A330 Panasonic Electronic Components | 6666666 | - | Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | Automotive | - | 33μF | - | - | - | 5mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | 100V | - | - | - | 0.033mA | - | Polar | - | 0.07 | 530mOhm | 198.9mA @ 120Hz | - | 306mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | 10mm | - | 0.492 12.50mm | 12.5mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HD1C101AP Panasonic Electronic Components | 276 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | 100μF | - | 16V | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.5Ohm | - | - | - | - | - | 3333 | 16V | 16μA | 130mA | Polar | 5000 hours | 0.2 | 1.5Ohm | 130mA @ 120Hz | - | 221mA @ 10kHz | 0.2 % | - | - | - | - | - | 130mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1C471GP Panasonic Electronic Components | 18000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 470μF | - | 16V | TR, 13 Inch | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm | - | - | - | - | - | 3333 | 16V | 3μA | 600mA | Polar | 5000 hours | - | 160mOhm | 450mA @ 120Hz | - | 600mA @ 100kHz | 0.16 % | - | - | - | - | - | 600mA | - | - | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA2A220UP Panasonic Electronic Components | 66 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 22μF | - | 100V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3333 | 100V | 3μA | 55mA | Polar | 1000 hours | 0.18 | - | 55mA @ 120Hz | - | 93.5mA @ 10kHz | - | - | - | - | - | - | 55mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HD1H3R3R Panasonic Electronic Components | 2427 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | 3.3μF | - | 50V | - | - | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12Ohm | - | - | - | - | - | 1717 | 50V | 3μA | 16mA | Polar | 5000 hours | - | 12Ohm | 16mA @ 120Hz | - | 27.2mA @ 10kHz | 0.12 % | - | - | - | - | - | 16mA | - | - | - | 4mm | 5.8mm | 0.240 6.10mm | 5.5mm | 4.3mm | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-1CA101WAP Panasonic Electronic Components | 5000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 100μF | - | 16V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2626 | 16V | 3μA | 70mA | Polar | 1000 hours | - | - | 70mA @ 120Hz | - | 119mA @ 10kHz | 0.26 % | - | - | - | - | - | 70mA | - | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-ED2C331 Panasonic Electronic Components | 71 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | ED | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 330μF | - | 160V | - | - | - | - | 160V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 160V | 3.178mA | 2A | Polar | 10000 hours | - | - | 900mA @ 120Hz | - | 2A @ 100kHz | 0.15 % | - | - | - | - | - | 2A | - | - | - | 18mm | 31.5mm | 1.240 31.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |