- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-FM1E821L Panasonic Electronic Components | 1228 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 820μF | 25V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 18mOhm | - | 0.197 5.00mm | - | - | - | 600 μm | - | 25V | - | 2.47A | Polar | 5000 hours | - | 18mOhm | 1.853A @ 120Hz | 2.47A @ 100kHz | 0.14 % | - | - | - | 10mm | 25mm | 1.063 27.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() ECA-1CFQ682 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1CFQ682 | HFQ | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 8.32 | Yes | - | - | - | - | ECA (16 VOLT) | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 6800 µF | - | - | 7.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 16 V | - | - | - | 1.088 mA | 2900 mA | - | - | 0.26 | - | - | - | - | 20% | 20% | - | 18 mm | - | - | 35.5 mm | - | - | - | - | - | - | ||
![]() ECUV1H562KBM Panasonic | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECUV1H562KBM | ECU | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Obsolete | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 10% ppm/°C | - | - | 8532.24.00.20 | 0.0056 µF | - | TR, PAPER | - | unknown | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 50 V | - | 1206 | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A0JGE331 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA0JGE331 | NHE | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.83 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 330 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 6.3 V | - | - | - | - | 230 mA | - | - | 0.22 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-S1HU222E Panasonic | In Stock | - | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECES1HU222E | U | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | 5.68 | Yes | - | - | - | - | TS-U | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 2200 µF | - | - | 10 mm | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 50 V | - | - | - | 0.99498 mA | 1400 mA | - | - | 0.2 | - | - | - | - | 20% | 20% | - | 22 mm | - | - | 31.5 mm | - | - | - | - | - | - | ||
![]() ECE-B1EGE100 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEB1EGE100 | NHE | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.83 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 10 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 25 V | - | - | - | 0.003 mA | 33 mA | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-V1EV330SP Panasonic | In Stock | - | - | - | - | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEV1EV330SP | VV | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Active | 5.79 | No | - | - | - | - | - | - | - | e0 | No | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 33 µF | - | TR | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 25 V | - | - | - | - | 65 mA | - | - | 0.14 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-FKC470UAR Panasonic Electronic Components | 5000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | 47μF | 16V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 700mOhm | - | - | - | - | - | - | 2121 | 16V | 7.5μA | 160mA | Polar | 2000 hours | 0.16 | 700mOhm | 104mA @ 120Hz | 160mA @ 100kHz | - | - | - | 160mA | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1V122L Panasonic Electronic Components | 760 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | Automotive | - | 1200μF | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 25mOhm | - | 0.197 5.00mm | - | Yes | - | 800 μm | - | 35V | 3μA | 2.31A | Polar | 5000 hours | 0.14 | 25mOhm | 1.848A @ 120Hz | 2.31A @ 100kHz | - | - | - | - | 12.5mm | 30mm | 1.181 30.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-A2CU2R2 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA2CU2R2 | SU | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.68 | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 2.2 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 160 V | - | - | - | 0.03112 mA | 22 mA | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECA1CFQ222 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1CFQ222 | HFQ | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 5.38 | Yes | - | - | - | - | ECA (16 VOLT) | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 2200 µF | - | - | 7.5 mm | compliant | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 16 V | - | - | - | 0.352 mA | 1730 mA | - | - | 0.18 | - | - | - | - | 20% | 20% | - | 16 mm | - | - | 20 mm | - | - | - | - | - | - | ||
![]() ECE-A0JU682 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA0JU682 | SU | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.5 | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 6800 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 6.3 V | - | - | - | 1.2852 mA | 1270 mA | - | - | 0.34 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECA-1JFQ151L Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1JFQ151L | - | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | Radial | Obsolete | 8.47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 150 µF | - | - | 5 mm | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 63 V | - | - | - | 0.0945 mA | 820 mA | - | - | 0.08 | - | - | - | - | 20% | 20% | - | 10 mm | - | - | 20 mm | - | - | - | - | - | - | ||
![]() ECE-A2CU470W Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA2CU470W | SU | 85 °C | -25 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 5.67 | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 47 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 160 V | - | - | - | 0.4612 mA | 180 mA | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECE-A1CGE471 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEA1CGE471 | NHE | 105 °C | -55 °C | , | CYLINDRICAL PACKAGE | - | Obsolete | 8.65 | Yes | PANASONIC ELECTRONIC COMPONENTS - ECEA1CGE471 - CAPACITOR, 470UF 16V | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | 470 µF | - | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | - | 16 V | - | - | - | - | 330 mA | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEU-FC1J391 Panasonic Electronic Components | 6216 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2004 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Automotive | - | 390μF | 63V | - | - | - | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 70mOhm | - | 0.197 5.00mm | - | No | - | 600 μm | - | 63V | 3μA | 1.72A | Polar | 5000 hours | 0.08 | 70mOhm | 1.29A @ 120Hz | 1.72A @ 100kHz | - | - | - | 1.72A | 12.5mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HAC681UAP Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 680μF | 16V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 4141 | 16V | 3μA | 380mA | Polar | 1000 hours | 0.26 | - | 380mA @ 120Hz | 646mA @ 10kHz | - | - | - | 380mA | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-A1EN221U Panasonic Electronic Components | 532 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | SU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | 220μF | 25V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 25V | 0.165mA | 320mA | Bi-Polar | 2000 hours | - | - | 320mA @ 120Hz | 544mA @ 10kHz | 0.15 % | - | - | - | 10mm | 16mm | 0.630 16.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1V331P Panasonic Electronic Components | 20000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 330μF | 35V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 900 μm | 4141 | 35V | 115.5μA | 250mA | Polar | 1000 hours | 0.14 | - | 250mA @ 120Hz | 425mA @ 10kHz | - | - | - | 250mA | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1J221AV Panasonic Electronic Components | 38 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | ALUMINUM (WET) | - | 0.531Lx0.531W 13.50mmx13.50mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | 220μF | 63V | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 160mOhm @ 100kHz | - | - | - | - | - | - | 5953 | - | - | - | Polar | - | - | - | 600mA @ 120Hz | 800mA @ 100kHz | - | - | - | - | 12.5mm | 13.8mm | 0.555 14.10mm | 15mm | 13.5mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |