- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FC1C471P Panasonic Electronic Components | 50 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive | - | 470μF | 16V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 150mOhm | - | - | - | - | - | 4141 | 16V | 3μA | 670mA | Polar | 1000 hours | 0.16 | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | - | - | 670mA | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1C331P Panasonic Electronic Components | 10000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 330μF | 16V | TR, 13 Inch | - | 16V | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 160mOhm | - | - | - | - | 900 μm | 3333 | 16V | 3μA | 600mA | Polar | 2000 hours | - | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | 0.16 % | - | 600mA | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1C271 Panasonic Electronic Components | 2879 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | Automotive | - | 270μF | 16V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 117mOhm | - | 0.138 3.50mm | No | - | 600 μm | - | 16V | 3μA | 555mA | Polar | 2000 hours | 0.16 | 117mOhm | 360.8mA @ 120Hz | 555mA @ 100kHz | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1V331 Panasonic Electronic Components | 64569 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | - | 3000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2005 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | - | - | Automotive | - | 330μF | - | - | 5mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | Yes | 35V | - | - | - | 0.1156mA | - | Polar | - | 0.12 | 68mOhm | 682.5mA @ 120Hz | 1.05A @ 100kHz | - | - | - | 10mm | - | 0.630 16.00mm | 16mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-1EHG102 Panasonic Electronic Components | 200 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 1000μF | 25V | AMMO PACK | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 25V | 3μA | 680mA | Polar | 2000 hours | - | - | 680mA @ 120Hz | 782mA @ 100kHz | 0.16 % | Straight | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HD1H330P Panasonic Electronic Components | 114000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 33μF | 50V | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.5Ohm | - | - | - | - | - | 3333 | 50V | 16.5μA | 74mA | Polar | 5000 hours | 0.14 | 1.5Ohm | 74mA @ 120Hz | 125.8mA @ 10kHz | - | - | 74mA | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FC1A561 Panasonic Electronic Components | 1354 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2006 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | Automotive | - | 560μF | 10V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 90mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | 10V | 3μA | 755mA | Polar | 3000 hours | - | 90mOhm | 566.3mA @ 120Hz | 755mA @ 100kHz | 0.19 % | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC0J821L Panasonic Electronic Components | 1500 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | Automotive | - | 820μF | 6.3V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 85mOhm | - | 0.138 3.50mm | No | - | 600 μm | - | 6.3V | 3μA | 730mA | Polar | 2000 hours | - | 85mOhm | 547.5mA @ 120Hz | 730mA @ 100kHz | 0.22 % | - | - | 8mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VHG471 Panasonic Electronic Components | 992 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 470μF | 35V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 35V | 3μA | 460mA | Polar | 2000 hours | - | - | 460mA @ 120Hz | 690mA @ 100kHz | 0.14 % | Straight | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-ED2G820 Panasonic Electronic Components | 31 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2006 | ED | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 82μF | 400V | - | - | 400V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | - | 800 μm | - | 400V | 1.978mA | 1.5A | Polar | 10000 hours | - | - | 600mA @ 120Hz | 1.5A @ 100kHz | 0.24 % | - | 1.5A | 18mm | 40mm | 1.575 40.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM1C680 Panasonic Electronic Components | 12737 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | 40.823313g | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | FM | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 68μF | 16V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 300mOhm | - | 0.079 2.00mm | - | - | 500 μm | - | 16V | 0.01088mA | 280mA | Polar | 2000 hours | - | 300mOhm | 196mA @ 120Hz | 280mA @ 100kHz | 0.16 % | - | 280mA | 5mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM1C122L Panasonic Electronic Components | 942 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | ALUMINUM (WET) | 4.535924g | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 1200μF | 16V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 18mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 16V | - | 2.47A | Polar | 5000 hours | - | 18mOhm | 1.976A @ 120Hz | 2.47A @ 100kHz | 0.16 % | - | - | 10mm | 25mm | 1.063 27.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1C122 Panasonic Electronic Components | 27 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2005 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | Automotive | - | 1200μF | 16V | - | - | 16V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 45mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | 16V | 3μA | 1.44A | Polar | 3000 hours | 0.18 | 45mOhm | 1.152A @ 120Hz | 1.44A @ 100kHz | - | - | - | 10mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-TG1E471Q Panasonic Electronic Components | 152 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM | - | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 470μF | 25V | TR, 13 INCH | - | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 120mOhm @ 100kHz | - | - | - | - | - | 5353 | - | 0.1175mA | 800mA | Polar | 2000 hours | - | - | 520mA @ 120Hz | 800mA @ 100kHz | 0.18 % | - | 800mA | 12.5mm | 13.5mm | 0.532 13.50mm | 15mm | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1V101B Panasonic Electronic Components | 3463 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2014 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | 100μF | 35V | AMMO PACK | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 117mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | - | 0.035mA | 555mA | Polar | 2000 hours | - | 117mOhm | 360.8mA @ 120Hz | 555mA @ 100kHz | 0.12 % | Straight | - | 8mm | 11.5mm | 0.650 16.50mm | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-A1EKA470I Panasonic Electronic Components | 965 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 85°C | 25V | -40°C~85°C | Tape & Box (TB) | 2014 | KA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -40°C | General Purpose | - | 47μF | 25V | - | - | - | 2.5mm | - | - | Polar | 0.098 2.50mm | - | - | 450 μm | - | 25V | 3μA | 70mA | Polar | 1000 hours | - | - | 70mA @ 120Hz | 119mA @ 10kHz | 0.14 % | Straight | - | 6.3mm | 7mm | 0.276 7.00mm | 7mm | - | No | Unknown | RoHS Compliant | - | - | ||
![]() EEU-FR1E681L Panasonic Electronic Components | 1883 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | ALUMINUM (WET) | - | - | 9000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | FR | 0.315Dia 8.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 680μF | 25V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 30mOhm | - | 0.138 3.50mm | - | - | 600 μm | - | 25V | 170μA | 1.56A | Polar | 9000 hours | 0.14 | 30mOhm | 1.17A @ 120Hz | 1.56A @ 100kHz | - | Straight | 1.56A | 8mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1A221XP Panasonic Electronic Components | 3600 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | 8 | ALUMINUM | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HA | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 220μF | 10V | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 650 μm | 2626 | 10V | 22μA | 105mA | Polar | 1000 hours | 0.22 | - | 105mA @ 120Hz | 204mA @ 10kHz | - | - | 105mA | 6.3mm | 7.7mm | 0.303 7.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-TG2A101M Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM | - | 0.669Lx0.669W 17.00mmx17.00mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 100μF | 100V | TR, 13 INCH | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 300mOhm @ 100kHz | - | - | - | - | - | 6767 | - | 0.1mA | 350mA | Polar | 2000 hours | 0.1 | - | 227.5mA @ 120Hz | 350mA @ 100kHz | 0.1 % | - | 350mA | 16mm | 16.5mm | 0.650 16.50mm | 19mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2EHG4R7 Panasonic Electronic Components | 20000 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | ALUMINUM | - | - | 2000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2011 | NHG | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 4.7μF | 250V | - | - | 250V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | - | 600 μm | - | 250V | 0.0805mA | 50mA | Polar | 2000 hours | - | - | 50mA @ 120Hz | 75mA @ 100kHz | 0.15 % | Straight | 50mA | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |