- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-EB1J3R3S Panasonic Electronic Components | 3570 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 3.3μF | 63V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | - | 500 μm | - | 63V | 3μA | 20mA | Polar | 5000 hours | - | - | 20mA @ 120Hz | 33mA @ 100kHz | - | 20mA | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB1V330S Panasonic Electronic Components | 5371 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 33μF | 35V | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.079 2.00mm | - | - | 500 μm | - | 35V | 11.5μA | 46mA | Polar | 5000 hours | 0.18 | - | 46mA @ 120Hz | 59.8mA @ 100kHz | - | 46mA | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1V182S Panasonic Electronic Components | 1174 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | Automotive | - | 8532.22.00.40 | 1800μF | 35V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 28mOhm | 0.295 7.50mm | Yes | - | 800 μm | - | 35V | 3μA | 2.49A | Polar | 5000 hours | 0.14 | 28mOhm | 1.992A @ 120Hz | 2.49A @ 100kHz | - | - | - | 18mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1EA101UP Panasonic Electronic Components | 1000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 100μF | 25V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | - | 3μA | 91mA | Polar | 2000 hours | - | - | 91mA @ 120Hz | 154.7mA @ 10kHz | 0.16 % | 91mA | General Purpose | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC2A330L Panasonic Electronic Components | 100 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 33μF | 100V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 450mOhm | 0.138 3.50mm | No | - | 600 μm | - | 100V | 3μA | 340mA | Polar | 2000 hours | 0.07 | 450mOhm | 221mA @ 120Hz | 340mA @ 100kHz | - | 340mA | - | 8mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1C220R Panasonic Electronic Components | 44000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 22μF | 16V | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 650 μm | 2121 | 16V | 3.5μA | 39mA | Polar | 1000 hours | 0.16 | - | 39mA @ 120Hz | 66.3mA @ 10kHz | - | 39mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FKJ331XAP Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | FK | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | - | 330μF | 6.3V | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 340mOhm | - | - | - | 650 μm | 2626 | 6.3V | 20.7μA | 280mA | Polar | 2000 hours | - | 340mOhm | 182mA @ 120Hz | 280mA @ 100kHz | - | 280mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HAE100WAR Panasonic Electronic Components | 1 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive | - | - | 10μF | 25V | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 650 μm | 1717 | 25V | 3μA | 22mA | Polar | 1000 hours | 0.2 | - | 22mA @ 120Hz | 37.4mA @ 10kHz | - | 22mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-A1CKA100 Panasonic Electronic Components | 529081 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM (WET) | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | KA | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 10μF | 16V | Tape | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.059 1.50mm | - | - | 450 μm | - | 16V | 3mA | 28mA | Polar | 1000 hours | - | - | 28mA @ 120Hz | 47.6mA @ 10kHz | - | - | - | 4mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-TK1C222AM Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 16 | ALUMINUM | 0.748Lx0.748W 19.00mmx19.00mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2012 | TK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 2200μF | 16V | TR, 13 INCH | AEC-Q200 | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 75mOhm @ 100kHz | - | - | - | 1.2 mm | 7575 | 16V | 352μA | 1.3A | Polar | 2000 hours | - | - | 975mA @ 120Hz | 1.3A @ 100kHz | 0.27 % | 1.3A | - | 18mm | 16.5mm | 0.650 16.50mm | 21mm | 19mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() EEU-FC1C332 Panasonic Electronic Components | 70000 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2005 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 3300μF | 16V | - | - | 16V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 22mOhm | 0.197 5.00mm | No | - | 800 μm | - | 16V | 3μA | 2.51A | Polar | 5000 hours | - | 22mOhm | 2.134A @ 120Hz | 2.51A @ 100kHz | - | 2.51A | - | 12.5mm | 35mm | 1.378 35.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-EB2D220SQ Panasonic Electronic Components | 1657 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | General Purpose | - | - | 22μF | 200V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 5953 | - | 0.274mA | 470mA | Polar | 5000 hours | 0.15 | - | 258.5mA @ 120Hz | 470mA @ 100kHz | - | 470mA | - | 12.5mm | 16.5mm | 0.650 16.50mm | 15mm | 13.5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECE-A1AKA221 Panasonic Electronic Components | 865 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | KA | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 220μF | 10V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | - | - | 450 μm | - | 10V | 3mA | 120mA | Polar | 1000 hours | 0.2 | - | 120mA @ 120Hz | 204mA @ 10kHz | - | - | - | 8mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1V101UP Panasonic Electronic Components | 11438 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 100μF | 35V | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 900 μm | 3333 | 35V | 35μA | 120mA | Polar | 1000 hours | 0.14 | - | 120mA @ 120Hz | 204mA @ 10kHz | - | 120mA | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1J100P Panasonic Electronic Components | 26 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 10μF | 63V | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 650 μm | 3333 | 63V | 6.3μA | 25mA | Polar | 1000 hours | 0.18 | - | 25mA @ 120Hz | 42.5mA @ 10kHz | - | 25mA | - | 8mm | 6.2mm | 0.244 6.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HBE101UAP Panasonic Electronic Components | 329 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2010 | HB | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive | - | - | 100μF | 25V | TR, 15 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 25V | 3μA | 100mA | Polar | 2000 hours | 0.16 | - | 100mA @ 120Hz | 170mA @ 10kHz | - | 100mA | - | 8mm | 6.2mm | 0.244 6.20mm | 8.3mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1V471B Panasonic Electronic Components | 4450 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2014 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 470μF | 35V | AMMO PACK | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 52mOhm | 0.197 5.00mm | No | - | 600 μm | - | - | 0.1645mA | 1.22A | Polar | 3000 hours | 0.12 | 52mOhm | 915mA @ 120Hz | 1.22A @ 100kHz | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK0J102P Panasonic Electronic Components | 500 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 1000μF | 6.3V | TR, 15 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 160mOhm | - | - | - | - | 3333 | 6.3V | 3μA | 600mA | Polar | 2000 hours | - | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | - | 600mA | - | 8mm | 10.2mm | 0.413 10.50mm | 8.3mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1E221AP Panasonic Electronic Components | 590 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2010 | FK | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | Automotive, High Temperature Reflow | - | - | 220μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 25V | - | 3333 | - | 0.055mA | - | Polar | - | 0.14 | 160mOhm | 390mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | 0.413 10.50mm | 10mm | 8.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1E100AR Panasonic Electronic Components | 1820 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 10μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 25V | - | 1717 | - | 0.003mA | - | Polar | - | 0.14 | 1.35Ohm | 58.5mA @ 120Hz | 90mA @ 100kHz | - | - | - | - | - | 0.240 6.10mm | 5.5mm | 4.3mm | - | - | RoHS Compliant | - | AEC-Q200 |