- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Rated (AC) Voltage (URac) | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEA-GA1V100 Panasonic Electronic Components | 24 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | GA | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 10μF | 35V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.079 2.00mm | - | - | 450 μm | - | 35V | 3.5μA | 35mA | Polar | 1000 hours | 0.13 | - | 35mA @ 120Hz | 54.25mA @ 100kHz | - | - | - | Straight | - | - | 50mA | 5mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-TK1E331UP Panasonic Electronic Components | 49 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 3000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | General Purpose | - | - | 330μF | 25V | TR, 15 INCH | - | - | AEC-Q200 | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 200mOhm @ 100kHz | - | - | - | - | 900 μm | 4141 | 25V | 82.5μA | 270mA | Polar | 3000 hours | 0.18 | - | 175.5mA @ 120Hz | 270mA @ 100kHz | - | - | - | - | - | - | 270mA | 10mm | 10.2mm | 0.402 10.20mm | 10.3mm | 10.3mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECE-A1EN101U Panasonic Electronic Components | 3829 | - | - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | SU | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 100μF | 25V | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | - | 600 μm | - | 25V | 78μA | 180mA | Bi-Polar | 2000 hours | - | - | 180mA @ 120Hz | 306mA @ 10kHz | 0.15 % | - | - | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1EM101B Panasonic Electronic Components | 13637 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | 4.535924g | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.248Dia 6.30mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 100μF | 25V | - | - | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | - | 500 μm | - | 25V | 3mA | 180mA | Polar | 2000 hours | - | - | 180mA @ 120Hz | 306mA @ 10kHz | 0.16 % | - | - | Straight | - | - | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB1J221 Panasonic Electronic Components | 798 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 220μF | 63V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 63V | 138.6μA | 292mA | Polar | 10000 hours | - | - | 292mA @ 120Hz | 379.6mA @ 100kHz | 0.12 % | - | - | - | - | - | 292mA | 10mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1C471 Panasonic Electronic Components | 21627 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 470μF | 16V | - | - | - | - | 16V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 90mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | 16V | 3μA | 755mA | Polar | 3000 hours | 0.16 | 90mOhm | 566.3mA @ 120Hz | 755mA @ 100kHz | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1H220 Panasonic Electronic Components | 13896 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 22μF | 50V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.3Ohm | - | 0.079 2.00mm | No | - | 500 μm | - | 50V | 3μA | 155mA | Polar | 1000 hours | 0.1 | 1.3Ohm | 100.8mA @ 120Hz | 155mA @ 100kHz | - | - | - | - | - | - | 155mA | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TKK221UAM Panasonic Electronic Components | 28 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 16 | - | ALUMINUM | - | - | 0.669Lx0.669W 17.00mmx17.00mm | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 220μF | 80V | TR, 13 INCH | - | - | AEC-Q200 | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | 300mOhm @ 100kHz | - | - | - | - | 1.2 mm | 6767 | 80V | 176μA | 350mA | Polar | 2000 hours | - | - | 262.5mA @ 120Hz | 350mA @ 100kHz | 0.12 % | - | - | - | - | - | 350mA | 16mm | 16.5mm | 0.650 16.50mm | 19mm | 17mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HC1C470P Panasonic Electronic Components | 2413 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 47μF | 16V | - | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 16V | 3μA | 70mA | Polar | 3000 hours | 0.2 | - | 70mA @ 120Hz | 119mA @ 10kHz | - | - | - | - | - | - | 70mA | 6.3mm | 5.8mm | 0.228 5.80mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA0J470WR Panasonic Electronic Components | 35000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 47μF | 6.3V | - | - | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 650 μm | 1717 | 6.3V | 3μA | 36mA | Polar | 1000 hours | 0.35 | - | 36mA @ 120Hz | 61.2mA @ 10kHz | - | - | - | - | - | - | 36mA | 4mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK0J470R Panasonic Electronic Components | 6000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 47μF | 6.3V | TR, 13 Inch | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 700mOhm | - | - | - | - | - | - | 6.3V | 3μA | 160mA | Polar | 2000 hours | - | 700mOhm | 120mA @ 120Hz | 160mA @ 100kHz | - | - | - | - | - | - | 160mA | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECES1JG472U Panasonic | In Stock | - | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECES1JG472U | NH | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | PCB Mount | Obsolete | - | 5.66 | Yes | - | - | - | TS-NH | - | - | e3 | - | - | - | - | - | EAR99 | Tin (Sn) | - | - | - | 4700 µF | - | - | 10 mm | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 63 V | - | - | - | 1.63245 mA | 2900 mA | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | 30 mm | - | - | 50 mm | - | - | - | - | - | - | ||
![]() EEVFC1A222N Panasonic | In Stock | - | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | EEVFC1A222N | FC | - | 105 °C | -40 °C | - | , 7067 | CYLINDRICAL PACKAGE | SMT | Obsolete | - | 8.27 | - | - | - | - | EEVFC(10 VOLT) | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 2200 µF | - | TAPE | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 10 V | - | 7067 | - | 0.22 mA | 1690 mA | - | - | 0.21 | - | - | - | - | 20% | 20% | - | 43 mΩ | - | - | - | 16.5 mm | - | 17.7 mm | 17 mm | - | - | - | - | - | ||
![]() ECEB1HF101 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEB1HF101 | HF | - | 105 °C | -55 °C | - | , | TUBULAR PACKAGE | - | Obsolete | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 100 µF | - | - | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 50 V | - | - | - | 0.012 mA | - | - | - | 0.06 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECA1CFQ181 Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1CFQ181 | HFQ | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | 5.43 | Yes | - | - | - | ECA (16 VOLT) | - | - | e3 | - | - | - | - | - | EAR99 | Tin (Sn) | - | - | - | 180 µF | - | - | 2.5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 16 V | - | - | - | 0.0288 mA | 400 mA | - | - | 0.16 | - | - | - | - | 20% | 20% | - | - | - | - | 6.3 mm | - | - | 15 mm | - | - | - | - | - | - | ||
![]() ECJ2YF1A335Z Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ECJ2YF1A335Z | - | - | - | - | - | CHIP | - | - | Obsolete | - | 5.83 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECA-1AFQ682L Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECA1AFQ682L | HFQ | - | 105 °C | -55 °C | - | , | CYLINDRICAL PACKAGE | Radial | Obsolete | - | 8.43 | Yes | - | - | - | ECA (10 VOLT) | - | - | e3 | - | - | - | - | - | EAR99 | Tin (Sn) | - | - | - | 6800 µF | - | - | 7.5 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 10 V | - | - | - | 0.68 mA | 2550 mA | - | - | 0.29 | - | - | - | - | 20% | 20% | - | - | - | - | 16 mm | - | - | 35.5 mm | - | - | - | - | - | - | ||
![]() ECQE2A104KFB Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | POLYESTER | - | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECQE2A104KFB | - | - | 105 °C | -40 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.71 | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | 8532.25.00.70 | 0.1 µF | - | Bulk | 10 mm | compliant | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | 250 V | - | - | 19 mm | - | 18.5 mm | 6.3 mm | - | - | - | - | - | ||
![]() EETUQ2A122JJ Panasonic | In Stock | - | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | EETUQ2A122JJ | UQ | - | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | - | 5.48 | Yes | - | - | - | EET-UQ | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | - | - | - | 1200 µF | - | BULK | 10 mm | compliant | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | - | 100 V | - | - | - | 1.03923 mA | 2300 mA | - | - | 0.25 | - | - | - | - | 20% | 20% | - | - | - | - | 25 mm | - | - | 25 mm | - | - | - | - | - | - | ||
![]() 8TPB47M Panasonic | In Stock | - | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | - | TANTALUM (SOLID POLYMER) | - | 2 | - | SANYO ELECTRIC CO LTD | - | SANYO Electric Co Ltd | 8TPB47M | TPB | Panasonic Electronic Components | 105 °C | -55 °C | Bulk | , 1411 | RECTANGULAR PACKAGE | - | Obsolete | Last Time Buy | 5.73 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8532.21.00.50 | 47 µF | - | - | - | unknown | - | - | - | TANTALUM CAPACITOR | - | POLARIZED | - | - | 8 V | - | 1411 | - | 0.0376 mA | 1100 mA | - | - | 0.08 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - |