- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Outside Diameter | Ripple Current (AC) | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-HD1H102 Panasonic Electronic Components | 230 |
| Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | HD | 0.492Dia 12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 1000μF | - | 50V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 50V | - | 950mA | Polar | 2000 hours | - | - | 950mA @ 120Hz | 1.092A @ 100kHz | - | - | - | Straight | - | - | 950mA | General Purpose | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EEE-1AA221XP Panasonic Electronic Components | 9000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 220μF | - | 10V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2626 | 10V | 22μA | 173mA | Polar | 2000 hours | 0.2 | - | 173mA @ 120Hz | 294.1mA @ 10kHz | - | - | - | - | - | - | 173mA | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEEHB1C221P Panasonic | 1849 | - | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | Panasonic | 500 | PANASONIC CORP | - | Panasonic | EEEHB1C221P | + 105 C | - 40 C | 105 °C | -40 °C | , 4141 | CYLINDRICAL PACKAGE | SMT | Active | AEC-Q200 | 1.94 | Details | Yes | 16 VDC | - | MouseReel | - | HB-V | - | 20 % | e6 | Yes | - | - | - | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | 220 uF | Capacitors | - | TAPE | compliant | AEC-Q200 | SMD/SMT | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 16 V | - | 4141 | - | 0.0352 mA | 210 mA | - | - | 0.2 | - | - | - | - | 20% | 20% | - | Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - SMD | - | 10.2 mm | - | 12 mm | 10.3 mm | - | - | - | - | - | ||
![]() EEE-HA0J470R Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive | - | 47μF | - | 6.3V | - | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 2121 | 6.3V | 3μA | 46mA | Polar | 1000 hours | 0.3 | - | 46mA @ 120Hz | 78.2mA @ 10kHz | - | - | - | - | - | - | 46mA | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HB1H6R8R Panasonic Electronic Components | 183 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | Automotive | - | 6.8μF | - | 50V | - | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 2121 | 50V | 3μA | 23mA | Polar | 2000 hours | - | - | 23mA @ 120Hz | 39.1mA @ 10kHz | 0.12 % | - | - | - | - | - | 23mA | - | - | 5mm | 5.8mm | 0.228 5.80mm | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2AM101B Panasonic Electronic Components | 607 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2013 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 100μF | - | 100V | - | - | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 100V | 3mA | 350mA | Polar | 2000 hours | 0.1 | - | 350mA @ 120Hz | 595mA @ 10kHz | 0.1 % | - | - | Straight | - | - | - | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() ECE-V1HS010SR Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.130Lx0.130W 3.30mmx3.30mm | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | VS | 0.118Dia 3.00mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 1μF | - | 50V | - | unknown | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 1812 | - | 0.003mA | 8mA | Polar | 1000 hours | 0.14 | - | 8mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | 0.213 5.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EEU-EB2V680 Panasonic Electronic Components | 17 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | 9.071847g | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2000 | EB | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 68μF | - | 350V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 350V | 3μA | 780mA | Polar | 5000 hours | 0.2 | - | 390mA @ 120Hz | 780mA @ 100kHz | 0.2 % | - | - | - | - | - | - | - | - | 16mm | 31.5mm | 1.240 31.50mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC2A101B Panasonic Electronic Components | 2620 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2012 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | 100μF | - | 100V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 180mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | - | 0.1mA | 671mA | Polar | 5000 hours | - | 180mOhm | 436.2mA @ 120Hz | 671mA @ 100kHz | 0.07 % | - | - | Straight | - | - | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() EEA-GA1C100 Panasonic Electronic Components | 82 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2012 | GA | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 10μF | - | 16V | TAPE | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.059 1.50mm | - | - | 450 μm | - | 16V | 3μA | 30mA | Polar | 1000 hours | 0.18 | - | 30mA @ 120Hz | 46.5mA @ 100kHz | - | - | - | Straight | - | - | - | - | - | 4mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEU-ED2D101 Panasonic Electronic Components | 169 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | ED | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 100μF | - | 200V | - | - | - | - | 200V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 200V | - | 1.3A | Polar | 10000 hours | - | - | 585mA @ 120Hz | 1.3A @ 100kHz | 0.15 % | - | - | - | - | - | 1.3A | - | - | 16mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-2GHG330 Panasonic Electronic Components | 44 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | NHG | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 33μF | - | 400V | - | - | - | - | 400V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 400V | - | 195mA | Polar | 2000 hours | - | - | 195mA @ 120Hz | 292.5mA @ 100kHz | - | - | - | Straight | - | - | 195mA | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FKE330UAR Panasonic Electronic Components | 553 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | 33μF | - | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 700mOhm | - | - | - | - | - | 2121 | 25V | 8.2μA | 160mA | Polar | 2000 hours | - | 700mOhm | 104mA @ 120Hz | 160mA @ 100kHz | 0.14 % | - | - | - | - | - | - | - | - | 5mm | 5.8mm | 0.240 6.10mm | - | 5.3mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1H391S Panasonic Electronic Components | 40 |
| Datasheet | 12 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | 8532.22.00.40 | 390μF | - | 50V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | 0.295 7.50mm | No | - | 800 μm | - | 50V | 3μA | 1.61A | Polar | 5000 hours | 0.1 | 80mOhm | 1.208A @ 120Hz | 1.61A @ 100kHz | - | - | - | - | - | - | - | - | - | 16mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1CA100AR Panasonic Electronic Components | 100000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 10μF | - | 16V | - | - | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 1717 | 16V | 3μA | 28mA | Polar | 2000 hours | - | - | 28mA @ 120Hz | 47.6mA @ 10kHz | 0.16 % | - | - | - | - | - | 28mA | - | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1C102LB Panasonic Electronic Components | 24847 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 9000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2012 | FR | 0.315Dia 8.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 1000μF | - | 16V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | - | 0.16mA | 1.56A | Polar | 9000 hours | 0.16 | 30mOhm | 1.17A @ 120Hz | 1.56A @ 100kHz | - | - | - | - | - | - | - | General Purpose | - | 8mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1A151AP Panasonic Electronic Components | 32500 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | FK | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | 150μF | - | 10V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm | - | - | - | - | - | 2626 | 10V | 15μA | 240mA | Polar | 2000 hours | 0.19 | 360mOhm | 156mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | - | 240mA | - | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1E470 Panasonic Electronic Components | 21000 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FR | 0.197Dia 5.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | 47μF | - | 25V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm | - | 0.079 2.00mm | - | - | 500 μm | - | 25V | 11.7μA | 280mA | Polar | 5000 hours | 0.14 | 300mOhm | 280mA @ 100Hz | - | - | - | - | Straight | - | - | 280mA | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM0J331 Panasonic Electronic Components | 8989 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2006 | FM | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 330μF | - | 6.3V | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 130mOhm | - | 0.098 2.50mm | - | - | 500 μm | - | 6.3V | 10nA | 455mA | Polar | 2000 hours | - | 130mOhm | 318.5mA @ 120Hz | 455mA @ 100kHz | - | - | - | - | - | 6 mm | 455mA | - | - | 6mm | 11.2mm | 0.500 12.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-2AHG101B Panasonic Electronic Components | 20000 |
| - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | - | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | 100μF | - | 100V | AMMO PACK | - | AEC-Q200 | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | - | 3μA | 265mA | Polar | 2000 hours | - | - | 265mA @ 120Hz | 397.5mA @ 100kHz | 0.08 % | - | - | Straight | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | - | RoHS Compliant | - | - |