- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEV-HA1H101P Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Reel (TR) | 2001 | HA | 0.394Dia 10.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | Automotive | - | - | 100μF | - | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 50V | - | 4141 | - | 0.05mA | - | Polar | - | 0.12 | - | 120mA @ 120Hz | - | - | - | - | - | - | - | 0.402 10.20mm | 11.6mm | 10.3mm | - | - | Non-RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-V0JA152P Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 1998 | VS | 0.394Dia 10.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | - | 1500μF | 6.3V | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 4141 | - | 0.0945mA | 750mA | Polar | 2000 hours | 0.35 | - | 750mA @ 120Hz | - | - | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EEV-HA1E221UP Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Reel (TR) | 2001 | HA | 0.315Dia 8.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | Automotive | - | - | 220μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 25V | - | 3333 | - | 0.055mA | - | Polar | - | 0.16 | - | 160mA @ 120Hz | - | - | - | - | - | - | - | 0.402 10.20mm | 9.9mm | 8.3mm | - | - | Non-RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-V1EA331UP Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 1998 | VS | 0.315Dia 8.00mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | - | 330μF | 25V | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | - | 0.0825mA | 270mA | Polar | 2000 hours | 0.16 | - | 270mA @ 120Hz | - | - | - | - | - | - | - | 0.402 10.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECE-A1HKG0R1 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM (WET) | - | 1000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | 2002 | KG | 0.157Dia 4.00mm | ±20% | e3 | - | Obsolete | Not Applicable | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 0.1μF | - | - | 1.5mm | compliant | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.059 1.50mm | 50V | - | - | - | 0.003mA | - | Polar | - | 0.1 | 22Ohm | - | 1.7mA @ 100kHz | - | - | 22000 mΩ | - | 4mm | - | 0.276 7.00mm | 7mm | - | - | - | RoHS Compliant | - | - | ||
![]() ECO-S2AA272DA Panasonic Electronic Components | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2005 | TS-HA | 1.181Dia 30.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 2700μF | 100V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 80mOhm @ 120Hz | - | 0.394 10.00mm | - | 800 μm | - | - | 1.55885mA | 2.9A | Polar | 3000 hours | 0.15 | - | 2.9A @ 120Hz | 3.335A @ 100kHz | 15 % | - | - | - | 30mm | 45mm | 1.850 47.00mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() EEA-GA1HR47 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | ALUMINUM (WET) | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2010 | GA | 0.157Dia 4.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 0.47μF | 50V | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.059 1.50mm | - | 450 μm | - | 50V | 3μA | 5mA | Polar | 1000 hours | 0.10 | - | 5mA @ 120Hz | 7.75mA @ 100kHz | - | Straight | - | 5mA | 4mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEE-FK1E330UR Panasonic Electronic Components | 4000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 33μF | - | TR, 13 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 25V | - | 2121 | - | 0.00825mA | - | Polar | - | 0.14 | 700mOhm | 120mA @ 120Hz | 160mA @ 100kHz | - | - | - | - | - | - | 0.240 6.10mm | 6.5mm | 5.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1C470P Panasonic Electronic Components | 50000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 47μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 16V | - | 2626 | - | 0.00752mA | - | Polar | - | 0.16 | 360mOhm | 180mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | - | 0.240 6.10mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FPC470UAR Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 47μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm @ 100kHz | - | - | 16V | - | 2121 | - | 0.00752mA | - | Polar | - | 0.16 | - | 156mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | - | 0.228 5.80mm | 6.5mm | 5.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-V1EA100NP Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Cut Tape (CT) | 1998 | VS | 0.248Dia 6.30mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | - | 10μF | 25V | - | - | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Bipolar | - | - | - | 2626 | - | 0.006mA | 28mA | Bi-Polar | 2000 hours | 0.28 | - | 28mA @ 120Hz | - | - | - | - | - | - | - | 0.213 5.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EEE-HC0J470R Panasonic Electronic Components | 120 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 3000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | Automotive | - | - | 47μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 6.3V | - | 2121 | - | 0.003mA | - | Polar | - | 0.3 | - | 46mA @ 120Hz | 78.2mA @ 10kHz | - | - | - | - | - | - | 0.228 5.80mm | 6.5mm | 5.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-1JM101B Panasonic Electronic Components | 1517 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.315Dia 8.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 100μF | 63V | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | 600 μm | - | - | - | 270mA | Polar | 2000 hours | 0.11 | - | 270mA @ 120Hz | 459mA @ 10kHz | - | Straight | - | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ECA-1JM221B Panasonic Electronic Components | 74470 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 220μF | 63V | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | 600 μm | - | - | 3μA | 450mA | Polar | 2000 hours | - | - | 450mA @ 120Hz | 765mA @ 10kHz | 0.11 % | Straight | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() EEE-FK1H330P Panasonic Electronic Components | 20000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 33μF | - | TR, 13 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 50V | - | 3333 | - | 0.0165mA | - | Polar | - | 0.1 | 680mOhm | 146.3mA @ 120Hz | 195mA @ 100kHz | - | - | - | - | - | - | 0.256 6.50mm | 9.5mm | 8.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FM0J152B Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Box (TB) | 2006 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 1500μF | 6.3V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 19mOhm | - | 0.197 5.00mm | - | 600 μm | - | - | 0.0945mA | 2.18A | Polar | 5000 hours | 0.22 | 19mOhm | 1.744A @ 120Hz | 2.18A @ 100kHz | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-FP1A220AR Panasonic Electronic Components | 32000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 22μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 850mOhm @ 100kHz | - | - | 10V | - | 1717 | - | 0.003mA | - | Polar | - | 0.19 | - | 104mA @ 120Hz | 160mA @ 100kHz | - | - | - | - | - | - | 0.228 5.80mm | 5.5mm | 4.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HC1V220P Panasonic Electronic Components | 32000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | Automotive | - | - | 22μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 35V | - | 2626 | - | 0.0077mA | - | Polar | - | 0.14 | - | 55mA @ 120Hz | 93.5mA @ 10kHz | - | - | - | - | - | - | 0.228 5.80mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FPV680XAP Panasonic Electronic Components | 3644 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 68μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm @ 100kHz | - | - | 35V | - | 2626 | - | 0.0238mA | - | Polar | - | 0.12 | - | 390mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | - | 0.303 7.70mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1A331P Panasonic Electronic Components | 65120 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 330μF | - | TR, 13 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 10V | - | 3333 | - | 0.033mA | - | Polar | - | 0.19 | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | - | 0.413 10.50mm | 10mm | 8.3mm | - | - | RoHS Compliant | - | AEC-Q200 |