- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECA-1JM102B Panasonic Electronic Components | 34 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.630Dia 16.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 1000μF | 63V | - | - | - | - | 7.5mm | - | - | - | 0.295 7.50mm | - | 800 μm | - | - | 1.1A | - | Polar | 2000 hours | 0.11 | - | 1.1A @ 120Hz | 1.87A @ 10kHz | - | Straight | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() EEE-FK1H470V Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | FK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 47μF | 50V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 680mOhm | - | - | - | - | 3333 | 0.02353mA | - | - | Polar | - | 0.1 | 680mOhm | 146.25mA @ 120Hz | 195mA @ 100kHz | - | - | General Purpose | 8mm | 6.5mm | 0.256 6.50mm | 9.5mm | 8.3mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-ED2C221SB Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | 160V | -25°C~105°C | Tape & Box (TB) | 2010 | ED | 0.709Dia 18.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 105°C | -25°C | General Purpose | - | - | 220μF | 160V | - | - | - | - | 7.5mm | - | - | - | 0.295 7.50mm | - | 800 μm | - | - | 1.5A | - | Polar | 10000 hours | - | - | 675mA @ 120Hz | 1.7A @ 100kHz | - | - | - | 18mm | 25mm | 1.063 27.00mm | 25mm | - | No | RoHS Compliant | - | - | ||
![]() EEU-FM1H181LB Panasonic Electronic Components | 32 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM (WET) | - | 4000 Hrs @ 105°C | - | -40°C~105°C | Tape & Box (TB) | 2006 | FM | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 180μF | 50V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 33mOhm | - | 0.197 5.00mm | - | - | - | 0.09mA | 1.43A | - | Polar | 4000 hours | 0.1 | 33mOhm | 1.001A @ 120Hz | 1.43A @ 100kHz | - | - | - | 8mm | 20mm | 0.866 22.00mm | - | - | No | RoHS Compliant | Lead Free | - | ||
![]() EEU-FK0J123SB Panasonic Electronic Components | 48 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Box (TB) | - | FK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 12000μF | - | - | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | 6.3V | - | - | 0.756mA | - | - | Polar | - | 0.44 | 18mOhm | 2.28A @ 120Hz | 2.85A @ 100kHz | - | - | - | 18mm | - | 1.063 27.00mm | 25mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FK1A822SB Panasonic Electronic Components | 48 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Box (TB) | - | FK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 8200μF | - | - | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | 10V | - | - | 0.82mA | - | - | Polar | - | 0.35 | 18mOhm | 2.28A @ 120Hz | 2.85A @ 100kHz | - | - | - | 18mm | - | 1.063 27.00mm | 25mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FK1E472SB Panasonic Electronic Components | 48 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Box (TB) | - | FK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 4700μF | - | - | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | 25V | - | - | 1.175mA | - | - | Polar | - | 0.22 | 18mOhm | 2.28A @ 120Hz | 2.85A @ 100kHz | - | - | - | 18mm | - | 1.063 27.00mm | 25mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FK1C682SB Panasonic Electronic Components | 48 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Box (TB) | - | FK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 6800μF | - | - | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | 16V | - | - | 1.088mA | - | - | Polar | - | 0.28 | 18mOhm | 2.28A @ 120Hz | 2.85A @ 100kHz | - | - | - | 18mm | - | 1.063 27.00mm | 25mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1E330UR Panasonic Electronic Components | 4000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 33μF | - | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 25V | - | 2121 | 0.00825mA | - | - | Polar | - | 0.14 | 700mOhm | 120mA @ 120Hz | 160mA @ 100kHz | - | - | - | - | - | 0.240 6.10mm | 6.5mm | 5.3mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1C470P Panasonic Electronic Components | 50000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 47μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 16V | - | 2626 | 0.00752mA | - | - | Polar | - | 0.16 | 360mOhm | 180mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | 0.240 6.10mm | 7.8mm | 6.6mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FPC470UAR Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 47μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 360mOhm @ 100kHz | - | - | 16V | - | 2121 | 0.00752mA | - | - | Polar | - | 0.16 | - | 156mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | 0.228 5.80mm | 6.5mm | 5.3mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EET-HC2G561DA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | 2 | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2005 | TS-HC | 1.181Dia 30.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | 326mOhm | Tin (Sn) | - | - | General Purpose | - | - | 560μF | 400V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 326mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.4199mA | 1.9A | 120Hz | Polar | 2000 hours | 0.15 | - | 1.9A @ 120Hz | 2.66A @ 10kHz | 15 % | - | - | 30mm | 50mm | 2.047 52.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() ECA-1CM472 Panasonic Electronic Components | 2147 | - | Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | - | - | 2000 Hrs @ 85°C | 16V | -40°C~85°C | Bulk | 2011 | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 4700μF | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | 16V | - | - | - | - | - | Polar | - | 0.26 | - | 1.36A @ 120Hz | 2.312A @ 10kHz | - | - | - | - | - | 1.063 27.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEE-FP0J221AP Panasonic Electronic Components | 2915 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2011 | FP | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 220μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 260mOhm @ 100kHz | - | - | 6.3V | - | 2626 | 0.01386mA | - | - | Polar | - | - | - | 195mA @ 120Hz | 300mA @ 100kHz | - | - | - | - | - | 0.228 5.80mm | 7.8mm | 6.6mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-TK1E331AQ Panasonic Electronic Components | 17 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | 25V | -40°C~125°C | Tape & Reel (TR) | 2012 | TK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN/TIN BISMUTH | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 330μF | - | TR, 13 INCH | - | - | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | 120mOhm @ 100kHz | - | - | 25V | - | 5353 | 0.0825mA | - | - | Polar | - | 0.18 | - | 600mA @ 120Hz | 800mA @ 100kHz | - | - | - | - | - | 0.532 13.50mm | 15mm | 13.5mm | - | RoHS Compliant | - | - | ||
![]() EEE-TKA152UAQ Panasonic Electronic Components | 33 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | 10V | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN/TIN BISMUTH | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 1500μF | - | TR, 13 INCH | - | - | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | 120mOhm @ 100kHz | - | - | 10V | - | 5353 | 0.15mA | - | - | Polar | - | 0.3 | - | 600mA @ 120Hz | 800mA @ 100kHz | - | - | - | - | - | 0.532 13.50mm | 15mm | 13.5mm | - | RoHS Compliant | - | - | ||
![]() EEE-FPV680XAP Panasonic Electronic Components | 3644 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 68μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 160mOhm @ 100kHz | - | - | 35V | - | 2626 | 0.0238mA | - | - | Polar | - | 0.12 | - | 390mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | 0.303 7.70mm | 7.8mm | 6.6mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1A331P Panasonic Electronic Components | 65120 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 330μF | - | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 10V | - | 3333 | 0.033mA | - | - | Polar | - | 0.19 | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | 0.413 10.50mm | 10mm | 8.3mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-V1EA100NP Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Cut Tape (CT) | 1998 | VS | 0.248Dia 6.30mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | General Purpose | - | - | 10μF | 25V | - | - | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Bipolar | - | - | - | 2626 | 0.006mA | 28mA | - | Bi-Polar | 2000 hours | 0.28 | - | 28mA @ 120Hz | - | - | - | - | - | - | 0.213 5.40mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() EEE-HC0J470R Panasonic Electronic Components | 120 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 3000 Hrs @ 105°C | 6.3V | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive | - | - | 47μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 6.3V | - | 2121 | 0.003mA | - | - | Polar | - | 0.3 | - | 46mA @ 120Hz | 78.2mA @ 10kHz | - | - | - | - | - | 0.228 5.80mm | 6.5mm | 5.3mm | - | RoHS Compliant | - | AEC-Q200 |