- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-FC1V222 Panasonic Electronic Components | 1000 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2005 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Matte Tin (Sn) | Automotive | - | - | 2200μF | - | - | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.295 7.50mm | Yes | 35V | - | - | - | 0.77mA | - | Polar | - | 0.16 | 18mOhm | 2.408A @ 120Hz | 3.01A @ 100kHz | - | - | - | - | 16mm | - | 1.240 31.50mm | 31.5mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-EE2W470S Panasonic Electronic Components | 63948 | - | - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 105°C | 450V | -25°C~105°C | Bulk | 2011 | EE | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 8532.22.00.40 | 47μF | - | - | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.295 7.50mm | - | 450V | - | - | - | 1.279mA | - | Polar | - | 0.24 | - | 420mA @ 120Hz | 1.2A @ 100kHz | - | - | - | - | 18mm | - | 1.063 27.00mm | 25mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEU-FC2A471 Panasonic Electronic Components | 28 | - | - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | 100V | -55°C~105°C | Bulk | 2011 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 470μF | - | - | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.295 7.50mm | No | 100V | - | - | - | 0.47mA | - | Polar | - | 0.07 | 47mOhm | 1.44A @ 120Hz | 1.92A @ 100kHz | - | - | - | - | 16mm | - | 1.575 40.00mm | 40mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-1HHG332 Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NHG | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 3300μF | 50V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.295 7.50mm | - | - | 800 μm | - | 50V | 3μA | 1.77A | Polar | 2000 hours | - | - | 1.77A @ 120Hz | 2.036A @ 100kHz | 0.16 % | Straight | - | - | 18mm | 35.5mm | 1.476 37.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM1H471 Panasonic Electronic Components | 300 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | 50V | -40°C~105°C | Bulk | 2006 | FM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 470μF | - | - | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 50V | - | - | - | 0.235mA | - | Polar | - | 0.1 | 22mOhm | 1.695A @ 120Hz | 2.26A @ 100kHz | - | - | - | - | 12.5mm | - | 0.866 22.00mm | 20mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEU-FC1E101SB Panasonic Electronic Components | 954 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM (WET) | - | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2012 | FC | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | - | 100μF | 25V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 350mOhm | 0.197 5.00mm | No | - | 500 μm | - | - | 0.025mA | 290mA | Polar | 1000 hours | 0.14 | 350mOhm | 188.5mA @ 120Hz | 290mA @ 100kHz | - | - | - | - | 6.3mm | 11.2mm | 0.579 14.70mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-EE2G101 Panasonic Electronic Components | 225 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM (WET) | - | - | 10000 Hrs @ 105°C | 400V | -25°C~105°C | Bulk | 2011 | EE | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | 8532.22.00.40 | 100μF | - | - | 7.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.295 7.50mm | - | 400V | - | - | - | 2.41mA | - | Polar | - | 0.24 | - | 824mA @ 120Hz | 2.06A @ 100kHz | - | - | - | - | 18mm | - | 1.654 42.00mm | 40mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEU-FR1E471Y Panasonic Electronic Components | 1000 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | ALUMINUM (WET) | - | - | 8000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | FR | 0.315Dia 8.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | - | 470μF | 25V | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 41mOhm | 0.138 3.50mm | - | - | 600 μm | - | - | 0.1175mA | 1.24A | Polar | 8000 hours | 0.14 | 41mOhm | 930mA @ 120Hz | 1.24A @ 100kHz | - | Straight | - | - | 8mm | 15mm | 0.650 16.50mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1A102 Panasonic Electronic Components | 58588 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | - | 3000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2005 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 1000μF | - | - | 3.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | No | 10V | - | - | - | 0.1mA | - | Polar | - | 0.21 | 68mOhm | 787.5mA @ 120Hz | 1.05A @ 100kHz | - | - | - | - | 10mm | - | 0.630 16.00mm | 16mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FC1A471 Panasonic Electronic Components | 9600 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2005 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 470μF | - | - | 3.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | No | 10V | - | - | - | 0.047mA | - | Polar | - | 0.19 | 117mOhm | 416.25mA @ 120Hz | 555mA @ 100kHz | - | - | - | - | 8mm | - | 0.453 11.50mm | 11.5mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FM1E331 Panasonic Electronic Components | 239 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM (WET) | - | - | 4000 Hrs @ 105°C | 25V | -40°C~105°C | Bulk | 2010 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 330μF | - | - | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | - | 25V | - | - | - | 0.0825mA | - | Polar | - | 0.14 | 38mOhm | 903mA @ 120Hz | 1.29A @ 100kHz | - | - | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEU-FC0J102 Panasonic Electronic Components | 63 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | - | 3000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2008 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 1000μF | - | - | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.197 5.00mm | No | 6.3V | - | - | - | 0.063mA | - | Polar | - | 0.24 | 90mOhm | 566.3mA @ 120Hz | 755mA @ 100kHz | - | - | - | - | 10mm | - | 0.492 12.50mm | 12.5mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEA-GA1E330 Panasonic Electronic Components | 37 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM (WET) | - | - | 1000 Hrs @ 105°C | 25V | -55°C~105°C | Bulk | 2010 | GA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 33μF | - | TAPE | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | - | 25V | - | - | - | 0.00825mA | - | Polar | - | 0.16 | - | 75mA @ 120Hz | 116.2mA @ 100kHz | - | - | - | - | 6.3mm | - | 0.276 7.00mm | 7mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEA-GA1V150 Panasonic Electronic Components | 686 |
| Datasheet | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM (WET) | - | - | 1000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2010 | GA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 15μF | - | - | 2.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.098 2.50mm | - | 35V | - | - | - | 0.00525mA | - | Polar | - | 0.13 | - | 50mA @ 120Hz | 77.5mA @ 100kHz | - | - | - | - | 6.3mm | - | 0.276 7.00mm | 7mm | - | - | - | RoHS Compliant | - | - | ||
![]() ECA-2AHG330 Panasonic Electronic Components | 2441 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NHG | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 33μF | 100V | - | - | - | 100V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | - | - | 600 μm | - | 100V | 3μA | 130mA | Polar | 1000 hours | - | - | 130mA @ 120Hz | 260mA @ 100kHz | 0.08 % | Straight | 130mA | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FR1E122L Panasonic Electronic Components | 1668 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | 2 | ALUMINUM (WET) | 4.535924g | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | FR | 0.394Dia 10.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | - | 1200μF | 25V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 18mOhm | 0.197 5.00mm | - | - | 600 μm | - | 25V | 300μA | 2.47A | Polar | 10000 hours | 0.16 | 18mOhm | 1.976A @ 120Hz | 2.47A @ 100kHz | - | Straight | 2.47A | - | 10mm | 25mm | 1.063 27.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEE-FP1H101AV Panasonic Electronic Components | 1387 |
| - | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | FP | 0.315Dia 8.00mm | ±20% | e3/e6 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 100μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 180mOhm @ 100kHz | - | - | 50V | - | 3933 | - | - | - | Polar | - | - | - | 435.5mA @ 120Hz | 670mA @ 100kHz | - | - | - | - | - | - | 0.425 10.80mm | 10mm | 8.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-TKH681UAM Panasonic Electronic Components | 224 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | ALUMINUM | - | 0.669Lx0.669W 17.00mmx17.00mm | 2000 Hrs @ 125°C | 50V | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 680μF | - | TR, 13 INCH | - | AEC-Q200 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 150mOhm @ 100kHz | - | - | 50V | - | 6767 | - | 0.34mA | - | Polar | - | 0.14 | - | 675mA @ 120Hz | 900mA @ 100kHz | - | - | - | - | - | - | 0.650 16.50mm | 19mm | 17mm | - | - | RoHS Compliant | - | - | ||
![]() EEU-FC0J561 Panasonic Electronic Components | 3400 | - | - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2005 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 560μF | - | - | 3.5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 0.138 3.50mm | No | 6.3V | - | - | - | 0.0353mA | - | Polar | - | 0.22 | 117mOhm | 416.25mA @ 120Hz | 555mA @ 100kHz | - | - | - | - | 8mm | - | 0.453 11.50mm | 11.5mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-TP1V271B Panasonic Electronic Components | 24 |
| - | 12 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | ALUMINUM | - | - | 3000 Hrs @ 125°C | - | -40°C~135°C | Tape & Box (TB) | 2012 | TP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | Automotive | - | - | 270μF | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 130mOhm | 0.197 5.00mm | - | - | - | - | - | - | 945mA | Polar | 3000 hours | - | - | 715mA @ 120Hz | 945mA @ 100kHz | - | Straight | - | General Purpose | 10mm | 16mm | 0.689 17.50mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 |