- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-TP1V821B Panasonic Electronic Components | 8 |
| - | 12 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM | - | 4000 Hrs @ 125°C | - | -40°C~135°C | Tape & Box (TB) | 2012 | TP | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | Automotive | - | - | 820μF | 35V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 30mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | - | - | 1.75A | Polar | 2000 hours | - | - | 1.635A @ 120Hz | 1.75A @ 100kHz | - | Straight | - | General Purpose | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-TK1V471AM Panasonic Electronic Components | 369 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | ALUMINUM | 0.669Lx0.669W 17.00mmx17.00mm | 2000 Hrs @ 125°C | 35V | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 470μF | - | TR, 13 INCH | - | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | 80mOhm @ 100kHz | - | - | - | 35V | - | 6767 | - | 0.1645mA | - | Polar | - | 0.16 | - | 825mA @ 120Hz | 1.1A @ 100kHz | - | - | - | - | - | - | 0.650 16.50mm | 19mm | 17mm | - | - | RoHS Compliant | - | - | ||
![]() EEE-TKV681UAM Panasonic Electronic Components | 1179 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | FLAT | ALUMINUM | 0.669Lx0.669W 17.00mmx17.00mm | 2000 Hrs @ 125°C | 35V | -40°C~125°C | Tape & Reel (TR) | - | TK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 680μF | - | TR, 13 INCH | - | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | 80mOhm @ 100kHz | - | - | - | 35V | - | 6767 | - | 0.238mA | - | Polar | - | 0.16 | - | 825mA @ 120Hz | 1.1A @ 100kHz | - | - | - | - | - | - | 0.650 16.50mm | 19mm | 17mm | - | - | RoHS Compliant | - | - | ||
![]() EEU-FC1E222 Panasonic Electronic Components | 7297 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Bulk | 2005 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | Automotive | - | 8532.22.00.20 | 2200μF | - | - | 5mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | No | 25V | - | - | - | 0.55mA | - | Polar | - | 0.18 | 22mOhm | 2.008A @ 120Hz | 2.51A @ 100kHz | - | - | - | - | 12.5mm | - | 1.378 35.00mm | 35mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-TQV101XAV Panasonic Electronic Components | 900 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 125°C | 35V | -40°C~125°C | Tape & Reel (TR) | - | TQ | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | Automotive, High Temperature Reflow | - | - | 100μF | - | - | - | - | - | - | 300mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 128.05mA @ 120Hz | 197mA @ 100kHz | - | - | - | - | - | - | 0.327 8.30mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-FK1E681SV Panasonic Electronic Components | 38 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | FKS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | Automotive, High Temperature Reflow | - | - | 680μF | - | - | - | - | - | - | 80mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 552.5mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | - | - | 0.425 10.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-FK1H271SV Panasonic Electronic Components | 781 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | FKS | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | Automotive, High Temperature Reflow | - | - | 270μF | - | - | - | - | - | - | 180mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 435.5mA @ 120Hz | 670mA @ 100kHz | - | - | - | - | - | - | 0.425 10.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEU-ED2C101B Panasonic Electronic Components | 46 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | - | -25°C~105°C | Tape & Box (TB) | 2010 | ED | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 100μF | 160V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | - | 10μA | 1.17A | Polar | 10000 hours | - | - | 526.5mA @ 120Hz | 1.17A @ 100kHz | 0.15 % | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() EEE-FP0J102AV Panasonic Electronic Components | 29 |
| - | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | - | FP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Automotive, High Temperature Reflow | - | - | 1000μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 80mOhm @ 100kHz | - | - | - | 6.3V | - | 3933 | - | - | - | Polar | - | - | - | 595mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | - | - | 0.425 10.80mm | 10mm | 8.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-FK1A821SV Panasonic Electronic Components | 45 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | - | FKS | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | Automotive, High Temperature Reflow | - | - | 820μF | - | - | - | - | - | - | 160mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 390mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | - | 0.425 10.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-FP1V221AV Panasonic Electronic Components | 45 |
| - | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | FP | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Automotive, High Temperature Reflow | - | - | 220μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 80mOhm @ 100kHz | - | - | - | 35V | - | 3933 | - | - | - | Polar | - | - | - | 552.5mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | - | - | 0.425 10.80mm | 10mm | 8.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEV-FK1H681V Panasonic Electronic Components | 45 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Tape & Reel (TR) | - | FK | 0.630Dia 16.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | Automotive | - | - | 680μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | 73mOhm | 1.208A @ 120Hz | 1.61A @ 100kHz | - | - | - | - | - | - | 0.669 17.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FR1H821L Panasonic Electronic Components | 481 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | 10000 Hrs @ 105°C | 50V | -40°C~105°C | Bulk | 2010 | FR | 0.492Dia 12.50mm | ±20% | e3 | - | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 820μF | - | - | 5mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 50V | - | - | - | 0.41mA | - | Polar | - | 0.10 | 14mOhm | 2.453A @ 120Hz | 3.27A @ 100kHz | - | - | 14 mΩ | - | 12.5mm | - | 1.457 37.00mm | 35mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEU-FC0J152 Panasonic Electronic Components | 1004 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | 3000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2011 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 1500μF | - | - | 5mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | No | 6.3V | - | - | - | 0.0945mA | - | Polar | - | 0.24 | 52mOhm | 976mA @ 120Hz | 1.205A @ 100kHz | - | - | - | - | 10mm | - | 0.787 20.00mm | 20mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FC1H681L Panasonic Electronic Components | 475 | - | - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 680μF | - | - | 5mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | No | 50V | - | - | - | 0.34mA | - | Polar | - | 0.1 | 40mOhm | 1.661A @ 120Hz | 2.215A @ 100kHz | - | - | - | - | 12.5mm | - | 1.181 30.00mm | 30mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-A1EN471U Panasonic Electronic Components | 581 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | SU | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 470μF | 25V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | Bipolar | 0.197 5.00mm | - | - | 600 μm | - | 25V | 3μA | 430mA | Bi-Polar | 2000 hours | - | - | 430mA @ 120Hz | 731mA @ 10kHz | 0.15 % | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1H681 Panasonic Electronic Components | 5706 | - | - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | 5000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | 2005 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | Automotive | - | - | 680μF | - | - | 7.5mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | No | 50V | - | - | - | 0.34mA | - | Polar | - | 0.1 | 48mOhm | 1.376A @ 120Hz | 1.835A @ 100kHz | - | - | - | - | 16mm | - | 0.787 20.00mm | 20mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-1EHG332 Panasonic Electronic Components | 2276 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Bulk | 2011 | NHG | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 3300μF | - | - | 7.5mm | AEC-Q200 | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | 25V | - | - | - | 0.825mA | - | Polar | - | 0.2 | - | 1.4A @ 120Hz | 1.61A @ 100kHz | - | - | - | - | 16mm | - | 1.063 27.00mm | 25mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEU-FR1V182L Panasonic Electronic Components | 17223 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | 10000 Hrs @ 105°C | 35V | -40°C~105°C | Bulk | 2010 | FR | 0.492Dia 12.50mm | ±20% | e3 | - | Active | Not Applicable | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 1800μF | - | - | 5mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 35V | - | - | - | 0.63mA | - | Polar | - | 0.14 | 12mOhm | 3A @ 120Hz | 3.75A @ 100kHz | - | - | 12 mΩ | - | 12.5mm | - | 1.457 37.00mm | 35mm | - | - | - | RoHS Compliant | - | - | ||
![]() EEU-ED2G330S Panasonic Electronic Components | 58588 |
| - | 14 Weeks | - | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | 400V | -25°C~105°C | Bulk | 2006 | ED | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | General Purpose | - | - | 33μF | - | - | 7.5mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | 400V | - | - | - | 0.802mA | - | Polar | - | 0.24 | - | 292mA @ 120Hz | 730mA @ 100kHz | - | - | - | - | 16mm | - | 0.787 20.00mm | 20mm | - | - | - | RoHS Compliant | - | - |