- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Special Features | Terminal Pitch (mm) | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Diameter | Height Seated (Max) | Length | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EETXB2G151K Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 150uF | - | EAR99 | - | - | - | - | - | 734.85@5Min | 820 | 0.8 | 7000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 400VDC | - | - | - | - | - | - | - | - | - | - | - | 30 X 30 | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EEE-FN1K820UV Panasonic | 100000 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.53 | EEE-FN | Panasonic | - | 82uF | 0.07 | EAR99 | Standard | 0.7 | 500 | 8532.22.00.20 | - | 65.6@2Min | 200 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -40 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | 80 V | 80 VDC | -55°C ~ 105°C | Tape and Reel | FN-V High | 0.394 Dia (10.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 82 uF | Capacitors | - | - | Cylindrical with Vibration Proof | - | SMD/SMT | - | 700mOhm @ 100kHz | Polar | - | - | 80VDC | - | 200 mA | Polar | - | - | 130 mA @ 120 Hz | 200 mA @ 100 kHz | - | - | Electrolytic Capacitors | 700 mOhms | 10 X 10.5 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 10 mm | 0.425 (10.80mm) | 10.5 mm | - | 10.5 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FK1V470AL Panasonic | 41989 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FK | Panasonic | ± 20% | 47uF | 0.12 | EAR99 | Low | - | 1000 | 8532.22.00.20 | - | 16.4@2Min | 240 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | 0.36@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | 35 V | 35 VDC | -55°C ~ 105°C | Tape and Reel | FK(A)-HF | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive, High Temperature Reflow | 47µF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | Polar | - | - | 35VDC | - | 240mA | Polar | - | 360 mOhms | 156 mA @ 120 Hz | 240 mA @ 100 kHz | - | - | Electrolytic Capacitors | - | 6.3 X 5.8 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | 5.8mm | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EETED2W221C Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 220uF | - | EAR99 | Low | 0.603 | - | - | - | 943.93@5Min | 1420 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | - | 25 X 45 | - | - | - | - | - | - | - | - | 45 | RoHS Compliant | - | ||
![]() EEE-FK0J152AL Panasonic | 5 | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FK | Panasonic | - | 1500uF | 0.26 | EAR99 | Low | - | 500 | 8532.22.00.20 | - | 94.5@2Min | 850 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | 0.08@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | Tape and Reel | FK(A)-HF | 0.394 Dia (10.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive, High Temperature Reflow | 1500 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | Polar | - | - | 6.3VDC | - | 850 mA | Polar | - | 80 mOhms | 595 mA @ 120 Hz | 850 mA @ 100 kHz | - | - | Electrolytic Capacitors | - | 10 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FP1A331AL Panasonic | 11 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FP | Panasonic | - | 330uF | 0.19 | EAR99 | Low | 0.08 | 500 | 8532.22.00.20 | - | 33@2Min | 850 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | 10 V | 10 VDC | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 330 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 80mOhm @ 100kHz | Polar | - | - | 10VDC | - | 850 mA | Polar | - | - | 552.5 mA @ 120 Hz | 850 mA @ 100 kHz | - | - | Electrolytic Capacitors | 80 mOhms | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FN1C151UL Panasonic | 721 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FN | Panasonic | - | 150uF | 0.16 | EAR99 | Standard | 0.36 | 1000 | - | - | 24@2Min | 240 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | 16 V | 16 VDC | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 150 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 360mOhm @ 100kHz | Polar | - | - | 16VDC | - | 240 mA | Polar | - | - | 156 mA @ 120 Hz | 240 mA @ 100 kHz | - | - | Electrolytic Capacitors | 360 mOhms | 6.3 X 5.8 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | - | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() ECEC1JP472BB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 4700uF | - | EAR99 | Standard | 0.081 | - | - | - | 1632.45@5Min | 4860 | 0.8 | 3000 | - | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 22 | - | - | - | - | - | Large Can|Low Profile | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 63VDC | - | - | - | - | - | - | - | - | - | - | - | 22 X 50 | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() ECEC1VA682DJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 6800uF | - | EAR99 | - | - | - | - | - | 1463.56@5Min | 2600 | 0.8 | 2000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 35VDC | - | - | - | - | - | - | - | - | - | - | - | 30 X 30 | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() ECOS2DA681DB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 680uF | - | EAR99 | Low | 0.244 | - | - | - | 1106.35@5Min | 1700 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 200VDC | - | - | - | - | - | - | - | - | - | - | - | 30 X 30 | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EETUQ2W221JC Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 220uF | - | EAR99 | Standard | 0.904 | - | - | - | 943.93@5Min | 1450 | 0.8 | 2000 | - | - | - | - | - | - | 85 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | Large Can | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | - | 25 X 35 | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() ECEC2AA472EB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 4700uF | - | EAR99 | Standard | 0.053 | - | - | - | 2056.7@5Min | 3800 | 0.8 | 2000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 100VDC | - | - | - | - | - | - | - | - | - | - | - | 35 X 50 | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() ECOS2CA222EB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 2200uF | - | EAR99 | Low | 0.113 | - | - | - | 1779.89@5Min | 2900 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 35 | - | - | - | - | - | Large Can|Low Profile|High Ripple Current | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 160VDC | - | - | - | - | - | - | - | - | - | - | - | 35 X 50 | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() EETUQ2V681L Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 680uF | - | - | - | - | - | - | - | 1463.56@5Min | 2960 | 0.8 | 2000 | - | - | - | - | - | - | 85 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 350VDC | - | - | - | - | - | - | - | - | - | - | - | 35 X 35 | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EEE-FK1V221GL Panasonic | 50000 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | - | 220uF | 0.12 | EAR99 | Low | - | 500 | 8532.22.00.20 | - | 77@2Min | 600 | - | 5000 | 2000 Hrs @ 105°C | Panasonic | - | - | 0.16@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | 35 V | 35 VDC | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 220 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | Polar | - | - | 35VDC | - | 600 mA | Polar | - | 160 mOhms | 450 mA @ 120 Hz | 600 mA @ 100 kHz | - | - | Electrolytic Capacitors | 160 mOhms | 8 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EETED2E681KJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 680uF | - | EAR99 | - | - | - | - | - | 1236.93@5Min | 3450 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 250VDC | - | - | - | - | - | - | - | - | - | - | - | 30 X 35 | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() ECOS1EA472BB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 4700uF | - | EAR99 | Low | 0.106 | - | - | - | 1028.35@5Min | 2000 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 22 | - | - | - | - | - | High Ripple Current|Large Can|Low Profile | 10 | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 25VDC | - | - | - | - | - | - | - | - | - | - | - | 22 X 25 | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EETHC1E103HJ Panasonic | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | 10000uF | - | EAR99 | - | - | - | - | PANASONIC CORP | 1500@5Min | 3000 | 0.8 | 2000 | - | Panasonic Electronic Components | EETHC1E103HJ | TS-HC | - | - | 105 | - | - | -40 | Through Hole | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 22 | - | - | 5.66 | - | Yes | - | 10 | - | - | - | Bulk | EET-HC | - | 20% | e3 | Yes | Obsolete | EAR99 | Electrolytic | Tin (Sn) | - | 10000 µF | - | Bulk | 10 mm | Aluminum Cylindrical Can | compliant | Snap-In | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 25 V | 25VDC | 1.5 mA | 3000 mA | - | 0.35 | - | - | - | 20% | 20% | - | 58 mΩ | 22 X 35 | - | - | - | - | 22 mm | - | 35 mm | - | 35 | RoHS Compliant | - | ||
![]() EEE-FK0J331AL Panasonic | 28 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.52 | EEE-FK | Panasonic | ± 20% | 330uF | 0.26 | EAR99 | Low | - | 1000 | 8532.22.00.20 | - | 20.7@2Min | 300 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | 0.26@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | Tape and Reel | FK(A)-HF | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive, High Temperature Reflow | 330µF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | Polar | - | - | 6.3VDC | - | 300mA | Polar | - | 260 mOhms | 195 mA @ 120 Hz | 300 mA @ 100 kHz | - | - | Electrolytic Capacitors | - | 8 X 6.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 0.256 (6.50mm) | 6.2 mm | 6.2mm | 6.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FK1H221GL Panasonic | 50000 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FK | Panasonic | - | 220uF | 0.1 | EAR99 | Low | - | 500 | 8532.22.00.20 | - | 110@2Min | 670 | - | 5000 | 2000 Hrs @ 105°C | Panasonic | - | - | 0.18@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | 50 V | 50 VDC | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.394 Dia (10.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 220 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | Polar | - | - | 50VDC | - | 670 mA | Polar | - | 180 mOhms | 502.5 mA @ 120 Hz | 670 mA @ 100 kHz | - | - | Electrolytic Capacitors | - | 10 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 |