- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Value | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Special Features | Terminal Pitch (mm) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Category | Diameter | Height Seated (Max) | Length | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FK1V151GL Panasonic | 16 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | 150uF | 0.12 | EAR99 | Low | - | 500 | 8532.22.00.20 | - | 52.5@2Min | 600 | - | 5000 | 2000 Hrs @ 105°C | Panasonic | - | - | 0.16@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 150 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | Polar | - | - | 35VDC | - | 600 mA | Polar | - | 160 mOhms | 450 mA @ 120 Hz | 600 mA @ 100 kHz | - | - | Electrolytic Capacitors | 160 mOhms | 8 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 0.413 (10.50mm) | 10.2 mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECEC1VA472CB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 4700uF | - | EAR99 | Standard | 0.088 | - | - | - | 1216.76@5Min | 2200 | 0.8 | 2000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 35VDC | - | - | - | - | - | - | - | - | - | - | - | 25 X 25 | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-FK0J102GL Panasonic | 16 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | 1000uF | 0.26 | EAR99 | Low | - | 500 | 8532.22.00.20 | - | 63@2Min | 600 | - | 5000 | 2000 Hrs @ 105°C | Panasonic | - | - | 0.16@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 1000 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | - | Polar | - | - | 6.3VDC | - | 600 mA | Polar | - | 160 mOhms | 450 mA @ 120 Hz | 600 mA @ 100 kHz | - | - | Electrolytic Capacitors | 160 mOhms | 8 X 10.2 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 0.413 (10.50mm) | 10.2 mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EETED2W101JA Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 100uF | - | EAR99 | Standard | 1.326 | - | - | - | 636.4@5Min | 910 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() ECEC1CP683EB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 68000uF | - | EAR99 | Standard | 0.018 | - | - | - | 3129.22@5Min | 9050 | 0.8 | 3000 | - | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 35 | - | - | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 16VDC | - | - | - | - | - | - | - | - | - | - | - | 35 X 50 | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() EETED2W680C Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 68uF | - | EAR99 | Low | 1.95 | - | - | - | 524.79@5Min | 760 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | - | 25 X 25 | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-FPV391UAL Panasonic | 17 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FPV | Panasonic | 390uF | 0.12 | EAR99 | Low | 0.08 | 500 | - | - | 136.5@2Min | 850 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.394 Dia (10.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 390 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 80mOhm @ 100kHz | Polar | - | - | 35VDC | - | 850 mA | Polar | - | - | 552.5 mA @ 120 Hz | 850 mA @ 100 kHz | - | - | Electrolytic Capacitors | 80 mOhms | 10 X 10.2 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | 0.413 (10.50mm) | 10.9 mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FP0J471AL Panasonic | 8 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FP | Panasonic | 470uF | 0.26 | EAR99 | Low | 0.08 | 500 | 8532.22.00.20 | - | 29.6@2Min | 850 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 470 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 80mOhm @ 100kHz | Polar | - | - | 6.3VDC | - | 850 mA | Polar | - | - | 552.5 mA @ 120 Hz | 850 mA @ 100 kHz | - | - | Electrolytic Capacitors | 80 mOhms | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 0.413 (10.50mm) | 10.2 mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECEA1HKN2R2B Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | 0.29 | - | - | 2.2uF | - | - | - | - | - | - | - | 10@2Min | 16 | 0.45 | 1000 | - | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 5 | - | - | Long Lead and Form | - | Ammo | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | Non Polar | - | - | 50VDC | - | - | - | - | - | - | - | - | - | - | - | 5 X 7 | - | - | - | - | - | 7 | RoHS Compliant | - | ||
![]() EEE-FP1C470AL Panasonic | 37 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FP | Panasonic | 47uF | 0.16 | EAR99 | Low | 0.26 | 1000 | 8532.22.00.20 | - | 7.5@2Min | 300 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 47 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 260mOhm @ 100kHz | Polar | - | - | 16VDC | - | 300 mA | Polar | - | - | 195 mA @ 120 Hz | 300 mA @ 100 kHz | - | - | Electrolytic Capacitors | 260 mOhms | 6.3 X 5.8 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EETHC2W101J Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 100uF | - | EAR99 | - | - | - | - | - | 636.4@5Min | 640 | 0.8 | 2000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | - | 25 X 25 | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() ECOS1KP222CB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 2200uF | - | EAR99 | Standard | 0.121 | - | - | - | 1258.57@5Min | 2730 | 0.8 | 3000 | - | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 80VDC | - | - | - | - | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() ECOS2TB101CA Panasonic | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | 100uF | - | EAR99 | Low | 1.658 | - | - | PANASONIC CORP | 588.64@5Min | 690 | 0.8 | 3000 | - | Panasonic Electronic Components | ECOS2TB101CA | TS-HB | - | - | 105 | - | - | -25 | Through Hole | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 25 | - | - | 5.74 | - | Yes | - | 10 | - | - | - | - | Bulk | ECO-SB | - | 20% | e3 | - | Obsolete | EAR99 | Electrolytic | Tin (Sn) | - | 100 µF | - | - | - | Aluminum Cylindrical Can | unknown | Snap-In | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 385 V | 385VDC | 0.58864 mA | 690 mA | - | 0.15 | - | - | - | 20% | 20% | - | 1658 mΩ | 25 X 25 | - | - | 25 mm | - | 25 mm | 25 | RoHS Compliant | - | ||
![]() EEUFM0J331B Panasonic | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | 0.65 | - | Panasonic | 330uF | 0.22 | - | Low | - | 2000 | - | PANASONIC CORP | 20.79@2Min | 455 | 0.5 | 2000 | - | Panasonic | EEUFM0J331(B) | - | 0.13@20°C@100kHz | + 105 C | 105 | - | - 40 C | -40 | Through Hole | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | 6.3 | - | - | 5.63 | Details | Yes | - | 5 | - | 6.3 VDC | - | - | Ammo | FM | - | 20% | e3 | Yes | Active | EAR99 | Electrolytic | Tin (Sn) | - | 330 uF | Capacitors | TAPE | 5 mm | Aluminum Cylindrical Can | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | 5 mm | 6.3 V | 6.3VDC | 20.8 uA | 455 mA | - | 0.22 | - | - | - | 20% | 20% | Electrolytic Capacitors | - | 6.3 X 11.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 6.3 mm | - | 11.2 mm | 11.2 | RoHS Compliant | - | ||
![]() EETED2G151K Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 150uF | - | - | Low | - | - | - | - | 734.85@5Min | 1530 | 0.8 | 2000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 400VDC | - | - | - | - | - | - | - | - | - | - | - | 30 X 25 | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() ECEC1VP472BA Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 4700uF | - | EAR99 | Standard | 0.078 | - | - | - | 1216.76@5Min | 3260 | 0.8 | 3000 | - | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 35VDC | - | - | - | - | - | - | - | - | - | - | - | 22 X 30 | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EETED2W101C Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 100uF | - | EAR99 | Low | 1.326 | - | - | - | 636.4@5Min | 910 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EEE-FP1C221AL Panasonic | 1873 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.52 | EEE-FP | Panasonic | 220uF | 0.16 | EAR99 | Low | 0.18 | 1000 | - | - | 35.2@2Min | 500 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 220 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 180mOhm @ 100kHz | Polar | - | - | 16VDC | - | 500 mA | Polar | - | - | 325 mA @ 120 Hz | 500 mA @ 100 kHz | - | - | Electrolytic Capacitors | 180 mOhms | 8 X 6.2 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 0.256 (6.50mm) | 6.2 mm | 6.2 | RoHS Compliant | AEC-Q200 | ||
![]() EETED2D471JA Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 470uF | - | EAR99 | Standard | 0.317 | - | - | - | 919.78@5Min | 1850 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 200VDC | - | - | - | - | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EETED2E152LA Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 1500uF | - | EAR99 | Standard | 0.099 | - | - | - | 1837.12@5Min | 3560 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 250VDC | - | - | - | - | - | - | - | - | - | - | - | 35 X 50 | - | - | - | - | - | 50 | RoHS Compliant | - |