- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Special Features | Terminal Pitch (mm) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Subcategory | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Diameter | Height Seated (Max) | Length | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FN1V101XL Panasonic | 473 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.44 | EEE-FN | Panasonic | ± 20% | 100uF | 0.12 | EAR99 | Standard | 0.34 | 900 | 8532.22.00.20 | - | 35@2Min | 280 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 100µF | Capacitors | - | Cylindrical | - | SMD/SMT | - | 340mOhm @ 100kHz | Polar | - | - | 35VDC | - | 280mA | Polar | - | 182 mA @ 120 Hz | 280 mA @ 100 kHz | - | - | Electrolytic Capacitors | 0.34ohm | 6.3 X 7.7 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.315 (8.00mm) | 7.7 mm | 7.7mm | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() ECOS1JA472CB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 4700uF | - | EAR99 | Low | 0.063 | - | - | - | 1632.45@5Min | 3000 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | High Ripple Current|Low Profile|Large Can | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 63VDC | - | - | - | - | - | - | - | - | - | - | 25 X 50 | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() EEE-FP0J152AL Panasonic | 5 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FP | Panasonic | - | 1500uF | 0.26 | EAR99 | Low | 0.06 | 500 | - | - | 94.5@2Min | 1190 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.394 Dia (10.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 1500 uF | Capacitors | - | Cylindrical | - | SMD/SMT | - | 60mOhm @ 100kHz | Polar | - | - | 6.3VDC | - | 1.19 A | Polar | - | 833 mA @ 120 Hz | 1.19 A @ 100 kHz | - | - | Electrolytic Capacitors | 60 mOhms | 10 X 10.2 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEUFM0J151B Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | 0.44 | - | - | - | 150uF | - | - | Low | - | - | - | - | 9.45@2Min | 280 | 0.5 | 2000 | - | - | - | - | 0.3@20°C@100kHz | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 5 | - | - | Long Lead and Form | - | Ammo | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | Polar | - | - | 6.3VDC | - | - | - | - | - | - | - | - | - | - | 5 X 11 | - | - | - | - | - | - | - | - | 11 | RoHS Compliant | - | ||
![]() EEE-FTC331XAL Panasonic | 960 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.44 | EEE-FTC | Panasonic | - | 330uF | 0.16 | EAR99 | Low | 0.16 | 900 | 8532.22.00.20 | - | 52.8@2Min | 600 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | FT-HF | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 330 uF | Capacitors | - | Cylindrical | - | SMD/SMT | - | 160mOhm @ 100kHz | Polar | - | - | 16VDC | - | 600 mA | Polar | - | 390 mA @ 120 Hz | 600 mA @ 100 kHz | - | - | Electrolytic Capacitors | 160 mOhms | 6.3 X 7.7 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.315 (8.00mm) | 7.7 mm | - | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() EEEFK1V152M Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | 5.05 | - | - | - | 1500uF | - | EAR99 | - | - | - | - | - | 525@2Min | 1800 | - | 5000 | - | - | - | - | 0.035@20°C@100kHz | - | 105 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | - | Cylindrical | - | - | - | - | Polar | - | - | 35VDC | - | - | - | - | - | - | - | - | - | - | 16 X 16.5 | - | - | - | - | - | - | - | - | 16.5 | RoHS Compliant | - | ||
![]() EEE-FN1J100L Panasonic | 19 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FN | Panasonic | - | 10uF | 0.08 | EAR99 | Standard | 1.5 | 1000 | 8532.22.00.20 | - | 6.3@2Min | 80 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | 63 V | 63 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 10 uF | Capacitors | - | Cylindrical | - | SMD/SMT | - | 1.5Ohm @ 100kHz | Polar | - | - | 63VDC | - | 80 mA | Polar | - | 52 mA @ 120 Hz | 80 mA @ 100 kHz | - | - | Electrolytic Capacitors | 1.5 Ohms | 6.3 X 5.8 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | - | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EETED2G151HJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 150uF | - | EAR99 | - | - | - | - | - | 734.85@5Min | 1530 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 400VDC | - | - | - | - | - | - | - | - | - | - | 22 X 40 | - | - | - | - | - | - | - | - | 40 | RoHS Compliant | - | ||
![]() ECEC2WB101BA Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 100uF | - | EAR99 | Standard | 1.658 | - | - | - | 636.4@5Min | 640 | 0.8 | 3000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | 22 X 35 | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EEE-FK1A152SL Panasonic | 38 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FK | Panasonic | - | 1500uF | 0.19 | EAR99 | Standard | 0.08 | 500 | 8532.22.00.20 | - | 150@2Min | 850 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FKS-HF | 0.394 Dia (10.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 1500 uF | Capacitors | - | Cylindrical | - | SMD/SMT | - | 80mOhm @ 100kHz | Polar | - | - | 10VDC | - | 850 mA | Polar | - | 552.5 mA @ 120 Hz | 850 mA @ 100 kHz | - | - | Electrolytic Capacitors | 80 mOhms | 10 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FNV121XUV Panasonic | 5 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.48 | EEE-FNV | Panasonic | - | 120uF | 0.12 | EAR99 | Standard | 0.34 | 900 | 8532.22.00.20 | - | 42@2Min | 280 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -40 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-V High | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 120 uF | Capacitors | - | Cylindrical with Vibration Proof | - | SMD/SMT | - | 340mOhm @ 100kHz | Polar | - | - | 35VDC | - | 280 mA | Polar | - | 182 mA @ 120 Hz | 280 mA @ 100 kHz | - | - | Electrolytic Capacitors | 340 mOhms | 6.3 X 8 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.327 (8.30mm) | 8 mm | - | 8 | RoHS Compliant | AEC-Q200 | ||
![]() EETHC2C471HJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 470uF | - | EAR99 | - | - | - | - | - | 822.68@5Min | 1400 | 0.8 | 2000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 160VDC | - | - | - | - | - | - | - | - | - | - | 22 X 25 | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-FT1E102UL Panasonic | 1275 | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FT | Panasonic | ± 20% | 1000uF | 0.14 | EAR99 | Low | 0.06 | 500 | 8532.22.00.20 | - | 250@2Min | 1190 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | FT-HF | 0.394 Dia (10.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 1000µF | Capacitors | - | Cylindrical | - | SMD/SMT | - | 60mOhm @ 100kHz | Polar | - | - | 25VDC | - | 1.19A | Polar | - | 833 mA @ 120 Hz | 1.19 A @ 100 kHz | - | - | Electrolytic Capacitors | 0.06ohm | 10 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECEC2EP471DA Panasonic | In Stock | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | ALUMINUM (WET) | 2 | - | - | - | - | - | 470uF | - | EAR99 | Standard | 0.388 | - | - | PANASONIC CORP | 1028.35@5Min | 2110 | 0.8 | 3000 | - | Panasonic Electronic Components | ECEC2EP471DA | TS-UP | - | - | 85 | - | - | -40 | Through Hole | 85 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Snap-in | Obsolete | 30 | - | - | 5.47 | - | Yes | Low Profile|Large Can | 10 | - | - | - | - | Bulk | ECE-CP | - | 20% | e3 | Yes | Obsolete | EAR99 | Electrolytic | Tin (Sn) | - | 470 µF | - | 10 mm | Aluminum Cylindrical Can | unknown | Snap-In | ALUMINUM ELECTROLYTIC CAPACITOR | - | Polar | - | 250 V | 250VDC | 1.02835 mA | 2110 mA | - | 0.15 | - | - | 20% | 20% | - | 353 mΩ | 30 X 30 | - | - | - | - | 30 mm | - | 30 mm | - | 30 | RoHS Compliant | - | ||
![]() EEVFK1J680UP Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 68uF | - | EAR99 | Low | - | - | - | - | 42.84@2Min | 250 | - | 2000 | - | - | - | - | 0.65@20°C@100kHz | - | 105 | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | Cylindrical | - | - | - | - | Polar | - | - | 63VDC | - | - | - | - | - | - | - | - | - | - | 8 X 10.2 | - | - | - | - | - | - | - | - | 10.2 | RoHS non-compliant | - | ||
![]() ECA-1AM332-WD Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | 3.9 | - | - | - | 3300uF | - | EAR99 | - | - | - | 8532.22.00.20 | - | 330@2Min | 1090 | 0.6 | 2000 | - | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 12.5 | - | - | - | - | - | - | 5 | - | - | Long Lead | - | Bulk | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | Polar | - | - | 10VDC | - | - | - | - | - | - | - | - | - | - | 12.5 X 20 | - | - | - | - | - | - | - | - | 20 | RoHS Compliant | - | ||
![]() EETHC1J392JJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 3900uF | - | EAR99 | - | - | - | - | - | 1487.04@5Min | 2700 | 0.8 | 2000 | - | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 63VDC | - | - | - | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EETHC2W471LC Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 470uF | - | EAR99 | - | - | - | - | - | 1379.67@5Min | 1740 | 0.8 | 2000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | - | - | Obsolete | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | Polar | - | - | 450VDC | - | - | - | - | - | - | - | - | - | - | 35 X 40 | - | - | - | - | - | - | - | - | 40 | RoHS Compliant | - | ||
![]() EEU-EB2G100-WD Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | 2.56 | - | - | - | 10uF | - | EAR99 | Low | - | - | 8532.22.00.20 | - | 250@2Min | 250 | 0.6 | 5000 | - | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 5 | - | - | Long Lead | - | Bulk | - | - | 20% | - | - | Active | - | Electrolytic | - | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | Polar | - | - | 400VDC | - | - | - | - | - | - | - | - | - | - | 10 X 20 | - | - | - | - | - | - | - | - | 20 | RoHS Compliant | - | ||
![]() EEE-FN1V271UL Panasonic | 42 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FN | Panasonic | - | 270uF | 0.12 | EAR99 | Standard | 0.16 | 500 | 8532.22.00.20 | - | 94.5@2Min | 600 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | Electrolytic | - | Automotive | 270 uF | Capacitors | - | Cylindrical | - | SMD/SMT | - | 160mOhm @ 100kHz | Polar | - | - | 35VDC | - | 600 mA | Polar | - | 390 mA @ 120 Hz | 600 mA @ 100 kHz | - | - | Electrolytic Capacitors | 160 mOhms | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 |