- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | ESR | Hole Diameter | Custom Capabilities | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEV-HD1A221P Panasonic Electronic Components | 64600 | - | Datasheet | - | - | - | Surface Mount | Radial, Can - SMD | ONE SURFACE | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 10V | -40°C~105°C | Tape & Reel (TR) | 2005 | HD-V | 0.315Dia 8.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 220μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 10V | - | 3333 | - | 0.022mA | - | - | Polar | - | 0.3 | 1.5Ohm | 93mA @ 120Hz | 158.1mA @ 10kHz | - | - | 1500 mΩ | - | Vibration-Proof Available On Request | - | - | - | - | 0.402 10.20mm | 10mm | 8.3mm | - | - | Non-RoHS Compliant | - | - | ||
![]() EEU-FC1J821L Panasonic Electronic Components | 85 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | - | 820μF | 63V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 42mOhm | - | 0.197 5.00mm | No | - | 800 μm | - | 63V | 3μA | 2.56A | - | Polar | 5000 hours | 0.08 | 42mOhm | 1.92A @ 120Hz | 2.56A @ 100kHz | - | - | - | - | - | - | General Purpose | 12.5mm | 40mm | 1.575 40.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HD1E4R7AR Panasonic Electronic Components | 541 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 4.7μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 25V | - | 1717 | - | 0.003mA | - | - | Polar | - | - | 12Ohm | 17mA @ 120Hz | 28.9mA @ 10kHz | - | - | - | - | - | - | - | - | - | 0.228 5.80mm | 5.5mm | 4.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECE-A1VN471U Panasonic Electronic Components | 153 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | SU | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 470μF | 35V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Bipolar | 0.197 5.00mm | - | - | 600 μm | - | 35V | 3μA | 590mA | - | Bi-Polar | 2000 hours | - | - | 590mA @ 120Hz | 1.003A @ 10kHz | 0.15 % | - | - | - | - | - | - | 12.5mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB2D220 Panasonic Electronic Components | 35 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2010 | EB | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 22μF | 200V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 200V | 3μA | 470mA | - | Polar | 5000 hours | - | - | 258.5mA @ 120Hz | 470mA @ 100kHz | 0.15 % | - | - | - | - | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1C102 Panasonic Electronic Components | 770 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2006 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | - | 1000μF | 16V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 45mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | 16V | 3μA | 1.44A | - | Polar | 3000 hours | 0.18 | 45mOhm | 1.08A @ 120Hz | 1.44A @ 100kHz | - | - | - | - | - | - | - | 10mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HBJ101UAR Panasonic Electronic Components | 140 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 6.3V | TR, 15 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2121 | 6.3V | 3μA | 42mA | - | Polar | 2000 hours | 0.5 | - | 42mA @ 120Hz | 71.4mA @ 10kHz | 0.5 % | - | - | - | - | - | - | 5mm | 5.8mm | 0.228 5.80mm | 5.3mm | 5.3mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EET-ED2E561CA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | Aluminium | - | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2001 | TS-ED | 0.984Dia 25.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 560μF | 250V | - | 250V | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 266mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | 250V | - | 2.14A | 120Hz | Polar | 3000 hours | 0.15 | - | 2.14A @ 120Hz | 3.05A @ 100kHz | 15 % | - | - | 2 mm | - | 2.14A | - | 25mm | 40mm | 1.575 40.00mm | - | - | No | Yes | RoHS Compliant | - | - | ||
![]() EEU-FC1H680 Panasonic Electronic Components | 11167 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | Automotive | - | - | 68μF | 50V | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 234mOhm | - | 0.138 3.50mm | No | - | 600 μm | - | 50V | 3μA | 485mA | - | Polar | 2000 hours | 0.1 | 234mOhm | 315.3mA @ 120Hz | 485mA @ 100kHz | 0.1 % | - | - | - | - | - | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB2G220S Panasonic Electronic Components | 41 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | 9.071847g | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2000 | EB | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 22μF | 400V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 400V | 3μA | 410mA | - | Polar | 5000 hours | 0.24 | - | 205mA @ 120Hz | 410mA @ 100kHz | - | - | - | - | - | - | General Purpose | 16mm | 20mm | 0.787 20.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC2A151 Panasonic Electronic Components | 170 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | - | 150μF | 100V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 110mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | 100V | 3μA | 807mA | - | Polar | 5000 hours | - | 110mOhm | 524.6mA @ 120Hz | 807mA @ 100kHz | 0.07 % | - | - | - | - | - | - | 12.5mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-A1CN471U Panasonic Electronic Components | 636 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | SU | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 470μF | 16V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Bipolar | 0.197 5.00mm | - | - | 600 μm | - | 16V | 3mA | 380mA | - | Bi-Polar | 2000 hours | 0.2 | - | 380mA @ 120Hz | 646mA @ 10kHz | 0.2 % | - | - | - | - | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEV-EB2W4R7SQ Panasonic Electronic Components | 46 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 16 | - | Aluminium | - | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 4.7μF | 450V | - | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 4.7mm | - | - | - | - | - | - | 5953 | 450V | 10μA | 49mA | - | Polar | 5000 hours | - | - | 24.5mA @ 120Hz | 49mA @ 100kHz | 0.24 % | - | - | - | - | 49mA | - | 12.5mm | 16.5mm | 0.650 16.50mm | - | 13.5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HB0G101R Panasonic Electronic Components | 22 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | 4V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4V | - | 2121 | - | 0.004mA | 61mA | - | Polar | 2000 hours | 0.5 | - | 61mA @ 120Hz | 103.7mA @ 10kHz | - | - | - | - | - | 61mA | - | 5mm | 5.8mm | 0.228 5.80mm | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-A1EN220X Panasonic Electronic Components | 983 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | SU | 0.197Dia 5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 8532.24.0060 | 22μF | 25V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Bipolar | 0.079 2.00mm | - | - | 500 μm | - | 25V | 3mA | 60mA | - | Bi-Polar | 2000 hours | - | - | 60mA @ 120Hz | 102mA @ 10kHz | 0.15 % | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1HM101BJ Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | 2000 Hrs @ 85°C | 50V | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -40°C | General Purpose | - | - | 100μF | 50V | - | - | 3.5052mm | - | - | - | - | 0.138 3.50mm | - | - | 600 μm | - | - | - | 250mA | - | Polar | 2000 hours | - | - | 250mA @ 120Hz | 425mA @ 10kHz | 0.12 % | Straight | - | - | - | - | - | 8mm | 11.5mm | 0.492 12.50mm | 11.5mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-1AA471P Panasonic Electronic Components | 1017 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 470μF | 10V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 4141 | 10V | 3μA | 400mA | - | Polar | 2000 hours | 0.26 | - | 400mA @ 120Hz | 680mA @ 10kHz | - | - | - | - | - | 400mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1J331 Panasonic Electronic Components | 20000 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | - | 330μF | 63V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 85mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | 63V | 3μA | 1.285A | - | Polar | 5000 hours | 0.08 | 85mOhm | 835.3mA @ 120Hz | 1.285A @ 100kHz | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1E470P Panasonic Electronic Components | 640 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive | - | - | 47μF | 25V | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 3333 | 25V | 11.7μA | 91mA | - | Polar | 1000 hours | 0.16 | - | 91mA @ 120Hz | 154.7mA @ 10kHz | - | - | - | - | - | 91mA | - | 8mm | 6.2mm | 0.244 6.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-HD1V682 Panasonic Electronic Components | 93 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | 2 | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | HD | 0.709Dia 18.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 6800μF | 35V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 35V | - | 2.05A | - | Polar | 2000 hours | - | - | 2.05A @ 120Hz | 2.358A @ 100kHz | - | Straight | - | - | - | 2.05A | - | 18mm | 35.5mm | 1.476 37.50mm | - | - | - | No SVHC | RoHS Compliant | - | - |