- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | RoHS | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EETHC2P821HJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 820uF | - | - | EAR99 | - | - | - | - | 1152.56@5Min | 2000 | 0.8 | - | - | - | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 22 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 180VDC | - | - | - | - | - | - | - | 22 X 40 | - | - | - | - | - | - | - | - | - | 40 | RoHS Compliant | - | ||
![]() EEE-FK1K100L Panasonic | 1805 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.52 | EEE-FK | Panasonic | - | 10uF | - | 0.08 | EAR99 | Low | - | 1000 | 8532.22.00.20 | 8@2Min | 60 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | 2.4@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 80 V | 80 VDC | - | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 10 uF | Capacitors | Cylindrical | SMD/SMT | - | - | Polar | - | 80VDC | 60 mA | Polar | 2.4 Ohms | 45 mA @ 120 Hz | 60 mA @ 100 kHz | Electrolytic Capacitors | 2.4 Ohms | 8 X 6.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.256 (6.50mm) | 6.2 mm | - | 6.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FKV101XAL Panasonic | 50000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.44 | EEE-FKV | Panasonic | ± 20% | 100uF | - | 0.12 | EAR99 | Low | - | 900 | 8532.22.00.20 | 35@2Min | 280 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | 0.34@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | FK(A)-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive, High Temperature Reflow | 100µF | Capacitors | Cylindrical | SMD/SMT | - | - | Polar | - | 35VDC | 280mA | Polar | 340 mOhms | 182 mA @ 120 Hz | 280 mA @ 100 kHz | Electrolytic Capacitors | - | 6.3 X 7.7 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 6.3 mm | 0.315 (8.00mm) | 7.7 mm | 7.7mm | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() EEU-FC1V221E-HNW Panasonic | In Stock | - | - | - | - | 2 | - | 1.6 | - | - | - | 220uF | - | - | EAR99 | Low | - | - | 8532.22.00.20 | 77@2Min | 755 | - | - | - | - | - | - | - | 0.09@20°C@100kHz | - | 105 | - | - | -55 | Through Hole | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | Long Lead | - | Bulk | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | 35VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECEC2DB122EA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 1200uF | - | - | EAR99 | Low | 0.193 | - | - | 1469.69@5Min | 2300 | 0.8 | - | - | - | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 35 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 200VDC | - | - | - | - | - | - | - | 35 X 35 | - | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() ECEC1VA103CA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 10000uF | - | - | EAR99 | Low | 0.041 | - | - | 1774.82@5Min | 3200 | 0.8 | - | - | - | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 25 X 45 | - | - | - | - | - | - | - | - | - | 45 | RoHS Compliant | - | ||
![]() EEE-FN1J220XL Panasonic | 815 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.44 | EEE-FN | Panasonic | - | 22uF | - | 0.08 | EAR99 | Standard | 1.2 | 900 | 8532.22.00.20 | 13.8@2Min | 120 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | - | 63 V | 63 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 22 uF | Capacitors | Cylindrical | SMD/SMT | 1.2Ohm @ 100kHz | - | Polar | - | 63VDC | 120 mA | Polar | - | 78 mA @ 120 Hz | 120 mA @ 100 kHz | Electrolytic Capacitors | 1.2 Ohms | 6.3 X 7.7 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 6.3 mm | 0.315 (8.00mm) | 7.7 mm | - | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() EETED2D471B Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 470uF | - | - | EAR99 | Low | 0.317 | - | - | 919.78@5Min | 1850 | 0.8 | - | - | - | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 22 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 200VDC | - | - | - | - | - | - | - | 22 X 35 | - | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EEUED2G330SV Panasonic | In Stock | - | - | - | - | 2 | - | 6.1 | - | - | - | 33uF | - | - | EAR99 | Low | - | - | - | 802@2Min | 730 | 0.8 | - | - | - | 10000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | 16 | - | - | - | - | - | - | 7.5 | - | - | - | Long Lead | - | Bulk | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | 400VDC | - | - | - | - | - | - | - | 16 X 20 | - | - | - | - | - | - | - | - | - | 20 | RoHS Compliant | - | ||
![]() EETUQ2A122CJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 1200uF | - | - | EAR99 | Standard | 0.276 | - | - | 1039.23@5Min | 2310 | 0.8 | - | - | - | 2000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | 25 | - | - | - | - | - | Large Can | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 100VDC | - | - | - | - | - | - | - | 25 X 25 | - | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-FK1K470L Panasonic | 5 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FK | Panasonic | - | 47uF | - | 0.08 | EAR99 | Low | - | 500 | 8532.22.00.20 | 37.6@2Min | 200 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | 0.7@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | - | 80 V | 80 VDC | - | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.394 Dia (10.00mm) | 20% | Active | Electrolytic | Automotive | 47 uF | Capacitors | Cylindrical | SMD/SMT | - | - | Polar | - | 80VDC | 200 mA | Polar | 700 mOhms | 150 mA @ 120 Hz | 200 mA @ 100 kHz | Electrolytic Capacitors | 700 mOhms | 10 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 10 mm | 0.413 (10.50mm) | 10.7 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EETHC2S471KJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 470uF | - | - | EAR99 | - | - | - | - | 1332.89@5Min | 1710 | 0.8 | - | - | - | 2000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | 30 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 420VDC | - | - | - | - | - | - | - | 30 X 45 | - | - | - | - | - | - | - | - | - | 45 | RoHS Compliant | - | ||
![]() EEE-FN1K220L Panasonic | 5 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FN | Panasonic | - | 22uF | - | 0.08 | EAR99 | Standard | 1.3 | 500 | 8532.22.00.20 | 17.6@2Min | 130 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 80 V | 80 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 22 uF | Capacitors | Cylindrical | SMD/SMT | 1.3Ohm @ 100kHz | - | Polar | - | 80VDC | 130 mA | Polar | - | 84.5 mA @ 120 Hz | 130 mA @ 100 kHz | Electrolytic Capacitors | 1.3 Ohms | 8 X 10.2 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECO-S2EP331BA-WD Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 330uF | - | - | EAR99 | Standard | 0.553 | - | 8532.22.00.40 | 861.68@5Min | 1750 | 0.8 | - | - | - | 3000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | 22 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 250VDC | - | - | - | - | - | - | - | 22 X 35 | - | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EEU-FR1V122-WD Panasonic | In Stock | - | - | - | - | 2 | - | 4.7 | - | - | - | 1200uF | - | - | EAR99 | Low | - | - | 8532.22.00.20 | 420@2Min | 3190 | 0.6 | - | - | - | 10000 | - | - | 0.015@20°C@100kHz | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 12.5 | - | - | - | - | - | - | 5 | - | - | - | Long Lead | - | Bulk | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 12.5 X 25 | - | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EETHC2E391JJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 390uF | - | - | EAR99 | - | - | - | - | 936.75@5Min | 1300 | 0.8 | - | - | - | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 250VDC | - | - | - | - | - | - | - | 25 X 25 | - | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-FN1H101L Panasonic | 5 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FN | Panasonic | ± 20% | 100uF | 63(uA) | 0.1 | EAR99 | Standard | 0.34 | 500 | 8532.22.00.20 | 63@2Min | 350 | - | Not Required(mm) | Not Required(mm) | 2000(hr) | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not Required(mm) | 8 | Active | AEC-Q200 | No | Details | Not Required(mm) | - | - | 20% | 50 V | 50 VDC | Not Required | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 100000000PF(pF) | Capacitors | Cylindrical | Not Required | 340mOhm @ 100kHz | Not Required | Polar | - | 50VDC | 350(mA) | Polar | - | 227.5 mA @ 120 Hz | 350 mA @ 100 kHz | Electrolytic Capacitors | 0.34(ohm) | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | Not Required(mm) | 8 mm | 0.413 (10.50mm) | 10.2 mm | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECA-1HM221E-HNW Panasonic | In Stock | - | - | - | - | 2 | - | 1.6 | - | - | - | 220uF | - | - | EAR99 | - | - | - | - | 110@2Min | 400 | 0.6 | - | - | - | 2000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | 10 | - | - | - | - | - | - | 5 | - | - | - | Long Lead | - | Bag | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | 50VDC | - | - | - | - | - | - | - | 10 X 12.5 | - | - | - | - | - | - | - | - | - | 12.5 | RoHS Compliant | - | ||
![]() EEE-FP1A102AL Panasonic | 412 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FP | Panasonic | ± 20% | 1000uF | - | 0.19 | EAR99 | Low | 0.06 | 500 | 8532.22.00.20 | 100@2Min | 1190 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.394 Dia (10.00mm) | 20% | Active | Electrolytic | Automotive | 1000µF | Capacitors | Cylindrical | SMD/SMT | 60mOhm @ 100kHz | - | Polar | - | 10VDC | 1.19A | Polar | - | 833 mA @ 120 Hz | 1.19 A @ 100 kHz | Electrolytic Capacitors | 0.06ohm | 10 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FN1A821UL Panasonic | 768 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FN | Panasonic | - | 820uF | - | 0.19 | EAR99 | Standard | 0.16 | 500 | - | 82@2Min | 600 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 820 uF | Capacitors | Cylindrical | SMD/SMT | 160mOhm @ 100kHz | - | Polar | - | 10VDC | 600 mA | Polar | - | 420 mA @ 120 Hz | 600 mA @ 100 kHz | Electrolytic Capacitors | 160 mOhms | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 |