- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Value | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Product Diameter (mm) | Product Status | Qualification | RoHS | Special Features | Terminal Pitch (mm) | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Construction | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Lead/Base Style | Product Type | ESR | Size(mm) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-ED2C151B Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Box (TB) | 2010 | ED | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 150μF | - | 160V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | - | 800 μm | - | - | 1.45mA | 1.4A | Polar | 10000 hours | 0.15 | - | 630mA @ 120Hz | 1.4A @ 100kHz | - | - | - | - | - | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | - | No | RoHS Compliant | - | ||
![]() EEU-TA1C471B Panasonic Electronic Components | 21 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Box (TB) | 2012 | TA | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 470μF | - | 16V | AMMO PACK | - | - | AEC-Q200 | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 75mOhm | - | 0.197 5.00mm | - | - | - | - | - | 0.0752mA | 945mA | Polar | 2000 hours | 0.16 | 75mOhm | 708.8mA @ 120Hz | 945mA @ 100kHz | - | - | - | - | - | General Purpose | - | 10mm | 16mm | 0.669 17.00mm | - | - | - | No | RoHS Compliant | - | ||
![]() ECA-2CHG101B Panasonic Electronic Components | 140 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Box (TB) | - | NHG | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 100μF | - | 160V | AMMO PACK | - | - | AEC-Q200 | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | - | 800 μm | - | - | 0.97mA | 335mA | Polar | 2000 hours | 0.15 | - | 70mA @ 120Hz | 502.5mA @ 100kHz | Straight | - | - | - | - | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | - | No | RoHS Compliant | - | ||
![]() EEU-TP1V271 Panasonic Electronic Components | 34 |
| - | 12 Weeks | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -40°C~135°C | Bulk | 2012 | TP | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 270μF | - | - | - | 3.5mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 35V | - | - | - | 0.0945mA | - | Polar | - | 0.12 | - | 715mA @ 120Hz | 945mA @ 100kHz | - | - | 0.067 mΩ | - | - | - | - | 8mm | - | 0.689 17.50mm | 20mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ECA-2DM101B Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Box (TB) | - | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 100μF | - | 200V | - | - | - | - | - | 7.5mm | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | - | - | 475mA | Polar | 2000 hours | 0.18 | - | 475mA @ 120Hz | 807.5mA @ 10kHz | Straight | - | - | - | - | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | - | No | RoHS Compliant | - | ||
![]() EEU-ED2W150B Panasonic Electronic Components | 21 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Box (TB) | 2010 | ED | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 15μF | - | 450V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | - | 0.415mA | 560mA | Polar | 10000 hours | 0.24 | - | 224mA @ 120Hz | 560mA @ 100kHz | - | - | - | - | - | - | - | - | - | 1.063 27.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() EEU-FC0J103SB Panasonic Electronic Components | 34 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C~105°C | Tape & Box (TB) | 2012 | FC | 0.709Dia 18.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | 105°C | -55°C | Automotive | - | 10000μF | - | 6.3V | - | - | - | - | - | 7.5mm | - | 20mOhm | - | 0.295 7.50mm | - | - | 800 μm | - | - | - | 2.74A | Polar | 5000 hours | - | 20mOhms | 2.329A @ 120Hz | 2.74A @ 100kHz | - | - | - | - | - | - | - | 18mm | 25mm | 1.063 27.00mm | 25mm | - | - | No | RoHS Compliant | AEC-Q200 | ||
![]() ECA-2VHG470 Panasonic Electronic Components | 792 |
| - | 14 Weeks | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -25°C~105°C | Bulk | - | NHG | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 47μF | - | - | - | 7.5mm | - | AEC-Q200 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | 350V | - | - | - | 0.997mA | - | Polar | - | 0.2 | - | 230mA @ 120Hz | 345mA @ 100kHz | - | - | - | - | - | - | - | 16mm | - | 1.063 27.00mm | 25mm | - | - | - | RoHS Compliant | - | ||
![]() ECA-2DHG4R7 Panasonic Electronic Components | 37 |
| - | 14 Weeks | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -25°C~105°C | Bulk | 2012 | NHG | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 4.7μF | - | - | - | 3.5mm | - | AEC-Q200 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.138 3.50mm | - | 200V | - | - | - | 0.0664mA | - | Polar | - | 0.15 | - | 50mA @ 120Hz | 75mA @ 100kHz | - | - | - | - | - | - | - | 8mm | - | 0.492 12.50mm | 11.5mm | - | - | - | RoHS Compliant | - | ||
![]() EEU-FC1A471BJ Panasonic Electronic Components | 20 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -55°C~105°C | Tape & Box (TB) | 2012 | FC | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | 105°C | -55°C | Automotive | - | 470μF | - | 10V | - | - | - | - | - | 3.5052mm | - | 117mOhm | - | 0.138 3.50mm | - | - | 600 μm | - | - | - | 555mA | Polar | 2000 hours | - | 117mOhms | 416.25mA @ 120Hz | - | - | - | - | - | - | - | - | 8mm | 11.5mm | 0.492 12.50mm | 11mm | - | - | No | RoHS Compliant | AEC-Q200 | ||
![]() EEU-FC1A391B Panasonic Electronic Components | 20 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Radial, Can | - | WIRE | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2012 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | Automotive | - | 390μF | - | 10V | AMMO PACK | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 117mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | - | 0.039mA | 555mA | Polar | 2000 hours | - | 117mOhm | 416.25mA @ 120Hz | 555mA @ 100kHz | - | - | - | - | - | - | - | 8mm | 11.5mm | 0.650 16.50mm | - | - | - | No | RoHS Compliant | AEC-Q200 | ||
![]() EEE-TK1K101AM Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | ALUMINUM | - | 0.669Lx0.669W 17.00mmx17.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80V | - | -40°C~125°C | Tape & Reel (TR) | - | TK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN/TIN BISMUTH | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | 100μF | - | - | TR, 13 INCH | - | - | AEC-Q200 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 300mOhm @ 100kHz | - | - | - | 80V | - | 6767 | - | 0.08mA | - | Polar | - | 0.12 | - | 262.5mA @ 120Hz | 350mA @ 100kHz | - | - | - | - | - | - | - | - | - | 0.650 16.50mm | 19mm | 17mm | - | - | RoHS Compliant | - | ||
![]() EEU-FC1A682 Panasonic Electronic Components | 58588 |
| - | 14 Weeks | - | Through Hole | Radial, Can | NO | WIRE | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -55°C~105°C | Bulk | 2011 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | Tin (Sn) | - | - | Automotive | - | 6800μF | - | - | - | 7.5mm | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | No | 10V | - | - | - | 0.68mA | - | Polar | - | 0.31 | 18mOhm | 2.559A @ 120Hz | 3.01A @ 100kHz | - | - | - | - | - | - | - | 16mm | - | 1.240 31.50mm | 31.5mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() EEE-TK1H681AM Panasonic Electronic Components | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | Radial, Can - SMD | - | FLAT | ALUMINUM | - | 0.748Lx0.748W 19.00mmx19.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | TIN/TIN BISMUTH | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | 680μF | - | - | TR, 13 INCH | - | - | AEC-Q200 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 140mOhm @ 100kHz | - | - | - | 50V | - | 7575 | - | 0.34mA | - | Polar | - | 0.14 | - | 712.5mA @ 120Hz | 950mA @ 100kHz | - | - | - | - | - | - | - | - | - | 0.650 16.50mm | 21mm | 19mm | - | - | RoHS Compliant | - | ||
![]() EEE-FN1V680UL Panasonic | 786 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FN | Panasonic | 68uF | 0.12 | EAR99 | Standard | 0.36 | 1000 | 8532.22.00.20 | 23.8@2Min | 240 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 35 V | 35 VDC | -55°C ~ 105°C | Tape and Reel | - | FN-HF | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | - | - | - | Electrolytic | - | - | - | Automotive | - | 68 uF | Capacitors | - | - | - | Cylindrical | - | SMD/SMT | - | - | 360mOhm @ 100kHz | Polar | - | - | - | - | - | 35VDC | - | 240 mA | Polar | - | - | - | 156 mA @ 120 Hz | 240 mA @ 100 kHz | - | Electrolytic Capacitors | 360 mOhms | 6.3 X 5.8 | High Temp Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | - | 0.240 (6.10mm) | 5.8 mm | - | 5.8 | - | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FN1J330L Panasonic | 8 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FN | Panasonic | 33uF | 0.08 | EAR99 | Standard | 0.65 | 500 | 8532.22.00.20 | 20.8@2Min | 250 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | AEC-Q200 | Details | - | - | 63 V | 63 VDC | -55°C ~ 105°C | Tape and Reel | - | FN-HF | 0.315 Dia (8.00mm) | 20% | - | - | Active | - | - | - | - | Electrolytic | - | - | - | Automotive | - | 33 uF | Capacitors | - | - | - | Cylindrical | - | SMD/SMT | - | - | 650mOhm @ 100kHz | Polar | - | - | - | - | - | 63VDC | - | 250 mA | Polar | - | - | - | 162.5 mA @ 120 Hz | 250 mA @ 100 kHz | - | Electrolytic Capacitors | 650 mOhms | 8 X 10.2 | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 8 mm | - | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | - | RoHS Compliant | AEC-Q200 | ||
![]() ECEC1HP472DA Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 4700uF | - | EAR99 | Standard | 0.071 | - | - | 1454.3@5Min | 3030 | 0.8 | 3000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | 30 | - | - | - | Low Profile|Large Can | 10 | - | - | - | Bulk | - | - | - | 20% | - | - | Obsolete | - | - | - | - | Electrolytic | - | - | - | - | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | - | - | - | 50VDC | - | - | - | - | - | - | - | - | - | - | - | 30 X 25 | - | - | - | - | - | - | - | - | 25 | - | RoHS Compliant | - | ||
![]() EEE-FN1V820UL Panasonic | 806 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FN | Panasonic | 82uF | 0.12 | EAR99 | Standard | 0.36 | 1000 | 8532.22.00.20 | 28.7@2Min | 240 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 35 V | 35 VDC | -55°C ~ 105°C | Tape and Reel | - | FN-HF | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | - | - | - | Electrolytic | - | - | - | Automotive | - | 82 uF | Capacitors | - | - | - | Cylindrical | - | SMD/SMT | - | - | 360mOhm @ 100kHz | Polar | - | - | - | - | - | 35VDC | - | 240 mA | Polar | - | - | - | 156 mA @ 120 Hz | 240 mA @ 100 kHz | - | Electrolytic Capacitors | 360 mOhms | 6.3 X 5.8 | High Temp Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | - | 0.240 (6.10mm) | 5.8 mm | - | 5.8 | - | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FK0J221AL Panasonic | 25 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FK | Panasonic | 220uF | 0.26 | EAR99 | Low | - | 1000 | 8532.22.00.20 | 13.8@2Min | 240 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | 0.36@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 6.3 V | 6.3 VDC | -55°C ~ 105°C | Tape and Reel | - | FK(A)-HF | 0.248 Dia (6.30mm) | 20% | - | - | Active | - | - | - | - | Electrolytic | - | - | - | Automotive, High Temperature Reflow | - | 220 uF | Capacitors | - | - | - | Cylindrical | - | SMD/SMT | - | - | - | Polar | - | - | - | - | - | 6.3VDC | - | 240 mA | Polar | - | - | 360 mOhms | 156 mA @ 120 Hz | 240 mA @ 100 kHz | - | Electrolytic Capacitors | 360 mOhms | 6.3 X 5.8 | Low Impedance Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 8 mm | - | 0.240 (6.10mm) | 10.2 mm | - | 5.8 | - | RoHS Compliant | AEC-Q200 | ||
![]() EEE-TP1A331AP-WD Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | 1.29 | - | - | 330uF | - | EAR99 | Low | 0.15 | - | 8532.22.00.20 | 33@2Min | 500 | - | 3000 | - | - | - | - | 125 | - | - | -40 | Surface Mount | - | 10 | - | - | - | Low ESR | - | - | - | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | Electrolytic | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | - | - | - | 10VDC | - | - | - | - | - | - | - | - | - | - | - | 10 X 10.2 | - | - | - | - | - | - | - | - | 10.2 | - | RoHS Compliant | - |