- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | RoHS | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECOS1VA103CB Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 10000uF | - | - | EAR99 | Low | 0.041 | - | - | 1774.82@5Min | 3200 | 0.8 | - | - | - | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 25 | - | - | - | - | - | High Ripple Current|Low Profile|Large Can | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 25 X 45 | - | - | - | - | - | - | - | - | - | 45 | RoHS Compliant | - | ||
![]() EETHC2C821J Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 820uF | - | - | EAR99 | - | - | - | - | 1086.65@5Min | 2000 | 0.8 | - | - | - | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 25 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 160VDC | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EEUFK0J472SB Panasonic | In Stock | - | - | - | - | 2 | - | 5.9 | - | - | - | 4700uF | - | - | EAR99 | Low | - | - | - | 296.1@2Min | 2060 | 0.8 | - | - | - | 5000 | - | - | 0.036@20°C@100kHz | - | 105 | - | - | -55 | Through Hole | - | - | - | - | 18 | - | - | - | - | - | - | 7.5 | - | - | - | Long Lead | - | Ammo | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | 6.3VDC | - | - | - | - | - | - | - | 18 X 15 | - | - | - | - | - | - | - | - | - | 15 | RoHS Compliant | - | ||
![]() ECEA1VKN100I Panasonic | In Stock | - | - | - | - | 2 | - | 0.41 | - | - | - | 10uF | - | - | - | - | - | - | - | 10@2Min | 30 | 0.45 | - | - | - | 1000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | 6.3 | - | - | - | - | - | - | 2.5 | - | - | - | Long Lead | - | Ammo | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Non Polar | - | 35VDC | - | - | - | - | - | - | - | 6.3 X 7 | - | - | - | - | - | - | - | - | - | 7 | RoHS Compliant | - | ||
![]() EEE-FN1V470L Panasonic | 25 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FN | Panasonic | ± 20% | 47uF | - | 0.12 | EAR99 | Standard | 0.36 | 1000 | 8532.22.00.20 | 16.4@2Min | 240 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 47µF | Capacitors | Cylindrical | SMD/SMT | 360mOhm @ 100kHz | - | Polar | - | 35VDC | 240mA | Polar | - | 156 mA @ 120 Hz | 240 mA @ 100 kHz | Electrolytic Capacitors | 0.36ohm | 6.3 X 5.8 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | 5.8mm | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FK1E391SL Panasonic | 25 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | - | 390uF | 97.5@2MIN(uA) | 0.14 | EAR99 | Standard | 0.16 | 500 | 8532.22.00.20 | 97.5@2Min | 600 | - | Not Required(mm) | Not Required(mm) | 2000(hr) | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not Required(mm) | 8 | Active | AEC-Q200 | No | Details | Not Required(mm) | - | - | 20% | 25 V | 25 VDC | Not Required | -55°C ~ 105°C | Tape and Reel | FKS-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 390000000(pF) | Capacitors | Cylindrical | Not Required | 160mOhm @ 100kHz | Not Required | Polar | - | 25VDC | 600(mA) | Polar | - | 390 mA @ 120 Hz | 600 mA @ 100 kHz | Electrolytic Capacitors | 0.16(ohm) | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | Not Required(mm) | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEVHA1A471P Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 470uF | - | - | EAR99 | - | - | - | - | 47@2Min | 270 | - | - | - | - | 2000 | - | - | - | - | 105 | - | - | -40 | Surface Mount | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Obsolete | Electrolytic | - | - | - | Cylindrical | - | - | - | Polar | - | 10VDC | - | - | - | - | - | - | - | 10 X 10.2 | - | - | - | - | - | - | - | - | - | 10.2 | RoHS non-compliant | - | ||
![]() EEE-FK1E221GL Panasonic | 50000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | - | 220uF | - | 0.14 | EAR99 | Low | - | 500 | 8532.22.00.20 | 55@2Min | 600 | - | - | - | - | 5000 | 2000 Hrs @ 105°C | Panasonic | 0.16@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 220 uF | Capacitors | Cylindrical | SMD/SMT | - | - | Polar | - | 25VDC | 600 mA | Polar | 160 mOhms | 450 mA @ 120 Hz | 600 mA @ 100 kHz | Electrolytic Capacitors | 160 mOhms | 8 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEFK1H102AM Panasonic | In Stock | - | - | - | - | 2 | - | 5.05 | - | - | - | 1000uF | - | - | EAR99 | - | - | - | - | 500@2Min | 1610 | - | - | - | - | 5000 | - | - | 0.073@20°C@100kHz | - | 105 | - | - | -55 | Surface Mount | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Active | Electrolytic | - | - | - | Cylindrical | - | - | - | Polar | - | 50VDC | - | - | - | - | - | - | - | 16 X 16.5 | - | - | - | - | - | - | - | - | - | 16.5 | RoHS Compliant | - | ||
![]() EEE-FK1A102GL Panasonic | 50000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FK | Panasonic | ± 20% | 1000uF | - | 0.19 | EAR99 | Low | - | 500 | 8532.22.00.20 | 100@2Min | 850 | - | - | - | - | 5000 | 2000 Hrs @ 105°C | Panasonic | 0.08@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.394 Dia (10.00mm) | 20% | Active | Electrolytic | Automotive | 1000µF | Capacitors | Cylindrical | SMD/SMT | - | - | Polar | - | 10VDC | 850mA | Polar | 80 mOhms | 637.5 mA @ 120 Hz | 850 mA @ 100 kHz | Electrolytic Capacitors | - | 10 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECEC1JA103EA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 10000uF | - | - | EAR99 | Low | 0.033 | - | - | 2381.18@5Min | 4400 | 0.8 | - | - | - | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 35 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 63VDC | - | - | - | - | - | - | - | 35 X 50 | - | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() ECEC1VP682BA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 6800uF | - | - | EAR99 | Standard | 0.066 | - | - | 1463.56@5Min | 3680 | 0.8 | - | - | - | 3000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | 22 | - | - | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 22 X 35 | - | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EEE-TK2A101AV Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 100uF | - | - | EAR99 | Standard | 0.3 | - | 8532.22.00.20 | 100@2Min | 350 | - | - | - | - | 2000 | - | - | - | - | 125 | - | - | -40 | Surface Mount | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Tape | - | - | 20% | Active | Electrolytic | - | - | - | Cylindrical | - | - | - | Polar | - | 100VDC | - | - | - | - | - | - | - | 16 X 16.5 | - | - | - | - | - | - | - | - | - | 16.5 | RoHS Compliant | - | ||
![]() ECEC1VA222BA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 2200uF | - | - | EAR99 | Low | 0.196 | - | - | 832.47@5Min | 1480 | 0.8 | - | - | - | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 22 | - | - | - | - | - | High Ripple Current|Low Profile|Large Can | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 22 X 25 | - | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-FP1A221AL Panasonic | 32 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.52 | EEE-FP | Panasonic | - | 220uF | - | 0.19 | EAR99 | Low | 0.18 | 1000 | 8532.22.00.20 | 22@2Min | 500 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 220 uF | Capacitors | Cylindrical | SMD/SMT | 180mOhm @ 100kHz | - | Polar | - | 10VDC | 500 mA | Polar | - | 325 mA @ 120 Hz | 500 mA @ 100 kHz | Electrolytic Capacitors | 180 mOhms | 8 X 6.2 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.256 (6.50mm) | 6.2 mm | - | 6.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-TG1E101P-WD Panasonic | In Stock | - | - | - | - | 2 | - | 0.88 | - | - | - | 100uF | - | - | EAR99 | Low | 0.5 | - | 8532.22.00.20 | 25@2Min | 197 | - | - | - | - | 2000 | - | - | - | - | 125 | - | - | -40 | Surface Mount | - | - | - | - | 8 | - | - | - | - | - | AEC Q200 Qualified|Low ESR | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Active | Electrolytic | - | - | - | Cylindrical | - | - | - | Polar | - | 25VDC | - | - | - | - | - | - | - | 8 X 10.2 | - | - | - | - | - | - | - | - | - | 10.2 | RoHS Compliant | - | ||
![]() ECA1EHG221C Panasonic | In Stock | - | - | - | - | 2 | - | 1.1 | - | - | - | 220uF | - | - | EAR99 | - | - | - | - | 55@2Min | 230 | 0.6 | - | - | - | 1000 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | - | - | - | 8 | - | - | - | - | - | - | 3.5 | - | - | - | Long Lead | - | Bulk | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | 25VDC | - | - | - | - | - | - | - | 8 X 11.5 | - | - | - | - | - | - | - | - | - | 11.5 | RoHS Compliant | - | ||
![]() EEUEE2W100BZ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 10uF | - | - | EAR99 | Low | - | - | - | 37@2Min | 490 | 0.6 | - | - | - | 10000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | 12.5 | - | - | - | - | - | - | 5 | - | - | - | Long Lead | - | Tape and Reel | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | - | Polar | - | 450VDC | - | - | - | - | - | - | - | 12.5 X 20 | - | - | - | - | - | - | - | - | - | 20 | RoHS Compliant | - | ||
![]() ECEC2EB331BA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 330uF | - | - | EAR99 | Low | 0.502 | - | - | 861.68@5Min | 1200 | 0.8 | - | - | - | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 22 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 250VDC | - | - | - | - | - | - | - | 22 X 40 | - | - | - | - | - | - | - | - | - | 40 | RoHS Compliant | - | ||
![]() ECEC1VP682CA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 6800uF | - | - | EAR99 | Standard | 0.066 | - | - | 1463.56@5Min | 3680 | 0.8 | - | - | - | 3000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | 25 | - | - | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - |