- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Product Diameter (mm) | Product Status | Qualification | RoHS | Special Features | Terminal Pitch (mm) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Diameter | Height Seated (Max) | Length | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FK1C102SL Panasonic | 6 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FK | Panasonic | - | 1000uF | 0.16 | EAR99 | Standard | 0.08 | 500 | 8532.22.00.20 | 160@2Min | 850 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 10 | Active | AEC-Q200 | Details | - | - | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | FKS-HF | 0.394 Dia (10.00mm) | 20% | Active | Electrolytic | Automotive | 1000 uF | Capacitors | Cylindrical | SMD/SMT | 80mOhm @ 100kHz | Polar | - | 16VDC | 850 mA | Polar | - | 552.5 mA @ 120 Hz | 850 mA @ 100 kHz | Electrolytic Capacitors | 80 mOhms | 10 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECOS2GB221EB Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 220uF | - | EAR99 | Low | 0.754 | - | - | 889.94@5Min | 1100 | 0.8 | 3000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | 35 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 400VDC | - | - | - | - | - | - | - | 35 X 25 | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-TP1V221AP-WD Panasonic | In Stock | - | - | - | - | 2 | - | 1.29 | - | - | - | 220uF | - | EAR99 | Low | 0.15 | - | 8532.22.00.20 | 77@2Min | 500 | - | 3000 | - | - | - | - | 125 | - | - | -40 | Surface Mount | - | 10 | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Active | Electrolytic | - | - | - | Cylindrical | - | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 10 X 10.2 | - | - | - | - | - | - | - | - | 10.2 | RoHS Compliant | - | ||
![]() EEE-FN1A221UL Panasonic | 41 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FN | Panasonic | - | 220uF | 0.19 | EAR99 | Standard | 0.36 | 1000 | 8532.22.00.20 | 22@2Min | 240 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 220 uF | Capacitors | Cylindrical | SMD/SMT | 360mOhm @ 100kHz | Polar | - | 10VDC | 240 mA | Polar | - | 156 mA @ 120 Hz | 240 mA @ 100 kHz | Electrolytic Capacitors | 360 mOhms | 6.3 X 5.8 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | - | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FK1A221SL Panasonic | 19 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FK | Panasonic | - | 220uF | 0.19 | EAR99 | Standard | 0.36 | 1000 | 8532.22.00.20 | 22@2Min | 240 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FKS-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 220 uF | Capacitors | Cylindrical | SMD/SMT | 360mOhm @ 100kHz | Polar | - | 10VDC | 240 mA | Polar | - | 156 mA @ 120 Hz | 240 mA @ 100 kHz | Electrolytic Capacitors | 360 mOhms | 6.3 X 5.8 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | - | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EETXB2G820HJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 82uF | - | EAR99 | - | - | - | - | 543.32@5Min | 640 | 0.8 | 7000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | 22 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 400VDC | - | - | - | - | - | - | - | 22 X 35 | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EEE-FN2A270UL Panasonic | 31 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FN | Panasonic | - | 27uF | 0.07 | EAR99 | Standard | 1.3 | 500 | - | 27@2Min | 130 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | AEC-Q200 | Details | - | - | 100 V | 100 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 27 uF | Capacitors | Cylindrical | SMD/SMT | 1.3Ohm @ 100kHz | Polar | - | 100VDC | 130 mA | Polar | - | 84.5 mA @ 120 Hz | 130 mA @ 100 kHz | Electrolytic Capacitors | 1.3 Ohms | 8 X 10.2 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECA1EHG221C Panasonic | In Stock | - | - | - | - | 2 | - | 1.1 | - | - | - | 220uF | - | EAR99 | - | - | - | - | 55@2Min | 230 | 0.6 | 1000 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | 8 | - | - | - | - | 3.5 | - | - | Long Lead | - | Bulk | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | Polar | - | 25VDC | - | - | - | - | - | - | - | 8 X 11.5 | - | - | - | - | - | - | - | - | 11.5 | RoHS Compliant | - | ||
![]() EEE-FP1A151AL Panasonic | 47 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FP | Panasonic | - | 150uF | 0.19 | EAR99 | Low | 0.26 | 1000 | 8532.22.00.20 | 15@2Min | 300 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 150 uF | Capacitors | Cylindrical | SMD/SMT | 260mOhm @ 100kHz | Polar | - | 10VDC | 300 mA | Polar | - | 195 mA @ 120 Hz | 300 mA @ 100 kHz | Electrolytic Capacitors | 260 mOhms | 6.3 X 5.8 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | - | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FTA471XAL Panasonic | 1760 | - | - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.44 | EEE-FTA | Panasonic | ± 20% | 470uF | 0.19 | EAR99 | Low | 0.16 | 900 | 8532.22.00.20 | 47@2Min | 600 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FT-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 470µF | Capacitors | Cylindrical | SMD/SMT | 160mOhm @ 100kHz | Polar | - | 10VDC | 600mA | Polar | - | 390 mA @ 120 Hz | 600 mA @ 100 kHz | Electrolytic Capacitors | 0.16ohm | 6.3 X 7.7 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.315 (8.00mm) | 7.7 mm | 7.7mm | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() EETUQ2E182L Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 1800uF | - | - | - | - | - | - | 2012.46@5Min | 4550 | 0.8 | 2000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | 35 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 250VDC | - | - | - | - | - | - | - | 35 X 45 | - | - | - | - | - | - | - | - | 45 | RoHS Compliant | - | ||
![]() EEFK1H102AM Panasonic | In Stock | - | - | - | - | 2 | - | 5.05 | - | - | - | 1000uF | - | EAR99 | - | - | - | - | 500@2Min | 1610 | - | 5000 | - | - | 0.073@20°C@100kHz | - | 105 | - | - | -55 | Surface Mount | - | 16 | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Active | Electrolytic | - | - | - | Cylindrical | - | - | Polar | - | 50VDC | - | - | - | - | - | - | - | 16 X 16.5 | - | - | - | - | - | - | - | - | 16.5 | RoHS Compliant | - | ||
![]() EEE-FK1E221GL Panasonic | 50000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | - | 220uF | 0.14 | EAR99 | Low | - | 500 | 8532.22.00.20 | 55@2Min | 600 | - | 5000 | 2000 Hrs @ 105°C | Panasonic | 0.16@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | AEC-Q200 | Details | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 220 uF | Capacitors | Cylindrical | SMD/SMT | - | Polar | - | 25VDC | 600 mA | Polar | 160 mOhms | 450 mA @ 120 Hz | 600 mA @ 100 kHz | Electrolytic Capacitors | 160 mOhms | 8 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECEC2GP101CJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 100uF | - | EAR99 | - | - | - | - | 600@5Min | 920 | 0.8 | 2000 | - | - | - | - | 85 | - | - | -25 | Through Hole | - | 25 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 400VDC | - | - | - | - | - | - | - | 25 X 25 | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-FP1C471AL Panasonic | 1234 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FP | Panasonic | - | 470uF | 0.16 | EAR99 | Low | 0.08 | 500 | 8532.22.00.20 | 75.2@2Min | 850 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | AEC-Q200 | Details | - | - | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 470 uF | Capacitors | Cylindrical | SMD/SMT | 80mOhm @ 100kHz | Polar | - | 16VDC | 850 mA | Polar | - | 552.5 mA @ 120 Hz | 850 mA @ 100 kHz | Electrolytic Capacitors | 80 mOhms | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECOS2AA152DB Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 1500uF | - | EAR99 | Low | 0.122 | - | - | 1161.9@5Min | 2100 | 0.8 | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 30 | - | - | - | High Ripple Current|Low Profile|Large Can | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 100VDC | - | - | - | - | - | - | - | 30 X 30 | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EEE-FT1A102AL Panasonic | 18 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FT | Panasonic | ± 20% | 1000uF | 0.19 | EAR99 | Low | 0.08 | 500 | - | 100@2Min | 850 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | AEC-Q200 | Details | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FT-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 1000µF | Capacitors | Cylindrical | SMD/SMT | 80mOhm @ 100kHz | Polar | - | 10VDC | 850mA | Polar | - | 595 mA @ 120 Hz | 850 mA @ 100 kHz | Electrolytic Capacitors | 0.08ohm | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EETUQ2C102J Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 1000uF | - | - | - | - | - | - | 1200@5Min | 3000 | 0.8 | 2000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | 25 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 160VDC | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() ECEC2HP121BB Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 120uF | - | EAR99 | Standard | 1.382 | - | - | 734.85@5Min | 1130 | 0.8 | 3000 | - | - | - | - | 85 | - | - | -25 | Through Hole | - | 22 | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 500VDC | - | - | - | - | - | - | - | 22 X 50 | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() EEVHA1A471P Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 470uF | - | EAR99 | - | - | - | - | 47@2Min | 270 | - | 2000 | - | - | - | - | 105 | - | - | -40 | Surface Mount | - | 10 | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 20% | Obsolete | Electrolytic | - | - | - | Cylindrical | - | - | Polar | - | 10VDC | - | - | - | - | - | - | - | 10 X 10.2 | - | - | - | - | - | - | - | - | 10.2 | RoHS non-compliant | - |