- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Capacitance | Subcategory | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEETK1V331AV Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 330uF | - | - | EAR99 | Standard | 0.12 | - | - | - | 115.5@2Min | 800 | - | - | - | - | 2000 | - | - | - | - | - | 125 | - | - | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | - | 12.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape | - | - | 20% | - | - | - | Electrolytic | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | 35VDC | - | - | - | - | - | - | - | - | - | - | - | 12.5 X 13.5 | - | - | - | - | - | - | - | - | - | 13.5 | RoHS Compliant | - | ||
![]() ECEC2HP121BB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 120uF | - | - | EAR99 | Standard | 1.382 | - | - | - | 734.85@5Min | 1130 | 0.8 | - | - | - | 3000 | - | - | - | - | - | 85 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | - | - | Bulk | - | - | 20% | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | 500VDC | - | - | - | - | - | - | - | - | - | - | - | 22 X 50 | - | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() EEUFR1H560H Panasonic | 31707 | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | ALUMINUM | 2 | - | - | - | Panasonic | - | 56uF | - | 0.1 | EAR99 | Low | - | 1000 | - | PANASONIC CORP | 28@2Min | 405 | 0.5 | - | - | - | 5000 | - | Panasonic | EEUFR1H560(H) | 0.14@20°C@100kHz | + 105 C | 105 | - | - 40 C | -40 | Through Hole | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | Active | - | 6.3 | - | - | - | 5.63 | Details | Yes | - | - | 2.5 | - | 0.121317 oz | - | 50 VDC | Long Lead | - | Ammo | FR | - | 20% | e3 | Active | EAR99 | Electrolytic | Tin (Sn) | - | 56 uF | Capacitors | AMMO PACK | 2.5 mm | Aluminum Cylindrical Can | compliant | Radial | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | 2.5 mm | 50 V | 50VDC | 0.028 mA | 405 mA | - | 0.10 | - | Straight | - | 20% | 20% | Electrolytic Capacitors | 140 mOhms | 6.3 X 11.2 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | - | 6.3 mm | - | 11.2 mm | - | 11.2 | RoHS Compliant | - | ||
![]() EETUQ2E102K Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 1000uF | - | - | - | - | - | - | - | - | 1500@5Min | 3320 | 0.8 | - | - | - | 2000 | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Bulk | - | - | 20% | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | 250VDC | - | - | - | - | - | - | - | - | - | - | - | 30 X 35 | - | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EEE-FN2A220L Panasonic | 157 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FN | Panasonic | - | 22uF | - | 0.07 | EAR99 | Standard | 1.3 | 500 | 8532.22.00.20 | - | 22@2Min | 130 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 8 | Active | AEC-Q200 | - | - | Details | - | - | - | - | - | - | 100 V | 100 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.315 Dia (8.00mm) | 20% | - | Active | - | Electrolytic | - | Automotive | 22 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 1.3Ohm @ 100kHz | - | Polar | - | - | 100VDC | - | 130 mA | Polar | - | 84.5 mA @ 120 Hz | - | 130 mA @ 100 kHz | - | - | Electrolytic Capacitors | 1.3 Ohms | 8 X 10.2 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECOS1JP472BB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 4700uF | - | - | EAR99 | Standard | 0.081 | - | - | - | 1632.45@5Min | 4860 | 0.8 | - | - | - | 3000 | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | - | - | Bulk | - | - | 20% | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | 63VDC | - | - | - | - | - | - | - | - | - | - | - | 22 X 50 | - | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() EEE-FN2A470UL Panasonic | 42 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FN | Panasonic | ± 20% | 47uF | 47(uA) | 0.07 | EAR99 | Standard | 0.7 | 500 | 8532.22.00.20 | - | 47@2Min | 200 | - | Not Required(mm) | Not Required(mm) | 2000(hr) | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 105C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Not Required(mm) | 10 | Active | AEC-Q200 | No | - | Details | - | Not Required(mm) | - | - | 20% | - | 100 V | 100 VDC | Not Required | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.394 Dia (10.00mm) | 20% | - | Active | - | Electrolytic | - | Automotive | 47000000PF(pF) | Capacitors | - | - | Cylindrical | - | Not Required | - | 700mOhm @ 100kHz | Not Required | Polar | - | - | 100VDC | - | 200(mA) | Polar | - | 130 mA @ 120 Hz | - | 200 mA @ 100 kHz | - | - | Electrolytic Capacitors | 0.7(ohm) | 10 X 10.2 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | Not Required(mm) | 10 mm | 0.413 (10.50mm) | 10.2 mm | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FN1V471UL Panasonic | 1197 | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FN | Panasonic | ± 20% | 470uF | - | 0.12 | EAR99 | Standard | 0.08 | 500 | 8532.22.00.20 | - | 164.5@2Min | 850 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 10 | Active | AEC-Q200 | - | - | Details | - | - | - | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.394 Dia (10.00mm) | 20% | - | Active | - | Electrolytic | - | Automotive | 470µF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 80mOhm @ 100kHz | - | Polar | - | - | 35VDC | - | 850mA | Polar | - | 552.5 mA @ 120 Hz | - | 850 mA @ 100 kHz | - | - | Electrolytic Capacitors | 0.08ohm | 10 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EETUQ1H562HA Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 5600uF | - | - | EAR99 | Standard | 0.089 | - | - | - | 1587.45@5Min | 3420 | 0.8 | - | - | - | 2000 | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Bulk | - | - | 20% | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | 50VDC | - | - | - | - | - | - | - | - | - | - | - | 22 X 35 | - | - | - | - | - | - | - | - | - | 35 | Supplier Unconfirmed | - | ||
![]() EEE-FP1E221AL Panasonic | 602 | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FP | Panasonic | - | 220uF | - | 0.14 | EAR99 | Low | 0.08 | 500 | 8532.22.00.20 | - | 55@2Min | 850 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 8 | Active | AEC-Q200 | - | - | Details | - | - | - | - | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.315 Dia (8.00mm) | 20% | - | Active | - | Electrolytic | - | Automotive | 220 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 80mOhm @ 100kHz | - | Polar | - | - | 25VDC | - | 850 mA | Polar | - | 552.5 mA @ 120 Hz | - | 850 mA @ 100 kHz | - | - | Electrolytic Capacitors | 80 mOhms | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FT1V561AL Panasonic | 8 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FT | Panasonic | - | 560uF | - | 0.12 | EAR99 | Low | 0.06 | 500 | 8532.22.00.20 | - | 196@2Min | 1190 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 10 | Active | AEC-Q200 | - | - | Details | - | - | - | - | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | FT-HF | 0.394 Dia (10.00mm) | 20% | - | Active | - | Electrolytic | - | Automotive | 560 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 60mOhm @ 100kHz | - | Polar | - | - | 35VDC | - | 1.19 A | Polar | - | 833 mA @ 120 Hz | - | 1.19 A @ 100 kHz | - | - | Electrolytic Capacitors | 60 mOhms | 10 X 10.2 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EETHC2G331K Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 330uF | - | - | EAR99 | - | - | - | - | - | 1089.95@5Min | 1440 | 0.8 | - | - | - | 2000 | - | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Bulk | - | - | 20% | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | 400VDC | - | - | - | - | - | - | - | - | - | - | - | 30 X 35 | - | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() ECOS2DP471CB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 470uF | - | - | EAR99 | Standard | 0.388 | - | - | - | 919.78@5Min | 1850 | 0.8 | - | - | - | 3000 | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | - | - | Bulk | - | - | 20% | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | 200VDC | - | - | - | - | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EETED2E152E Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 1500uF | - | - | EAR99 | Low | 0.099 | - | - | - | 1837.12@5Min | 3560 | 0.8 | - | - | - | 3000 | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Bulk | - | - | 20% | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | 250VDC | - | - | - | - | - | - | - | - | - | - | - | 35 X 50 | - | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() EEETK1J471AV Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 470uF | - | - | EAR99 | Standard | 0.18 | - | - | - | 296.1@2Min | 500 | - | - | - | - | 2000 | - | - | - | - | - | 125 | - | - | -40 | Surface Mount | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape | - | - | 20% | - | - | - | Electrolytic | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | Polar | - | - | 63VDC | - | - | - | - | - | - | - | - | - | - | - | 16 X 16.5 | - | - | - | - | - | - | - | - | - | 16.5 | RoHS Compliant | - | ||
![]() ECEC1HA682EJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 6800uF | - | - | EAR99 | - | - | - | - | - | 1749.29@5Min | 3300 | 0.8 | - | - | - | 2000 | - | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Bulk | - | - | 20% | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | 50VDC | - | - | - | - | - | - | - | - | - | - | - | 35 X 30 | - | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EEE-FP1E330AL Panasonic | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FP | Panasonic | - | 33uF | - | 0.14 | EAR99 | Low | 0.26 | 1000 | 8532.22.00.20 | - | 8.2@2Min | 300 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 6.3 | Active | AEC-Q200 | - | - | Details | - | - | - | - | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.248 Dia (6.30mm) | 20% | - | Active | - | Electrolytic | - | Automotive | 33 uF | Capacitors | - | - | Cylindrical | - | SMD/SMT | - | 260mOhm @ 100kHz | - | Polar | - | - | 25VDC | - | 300 mA | Polar | - | 195 mA @ 120 Hz | - | 300 mA @ 100 kHz | - | - | Electrolytic Capacitors | 260 mOhms | 6.3 X 5.8 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.240 (6.10mm) | 10.2 mm | - | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() ECA1HAD100X Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 10uF | - | - | EAR99 | - | - | - | - | - | 3 | 35 | 0.45 | - | - | - | 1000 | - | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 6.3 | - | - | - | - | - | - | - | - | 2.5 | - | - | - | - | Long Lead | - | Bulk | - | - | 20% | - | Unconfirmed | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | - | Polar | - | - | 50VDC | - | - | - | - | - | - | - | - | - | - | - | 6.3 X 5 | - | - | - | - | - | - | - | - | - | 5 | RoHS Compliant | - | ||
![]() ECOS2GP221DB Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 220uF | - | - | EAR99 | Standard | 0.754 | - | - | - | 889.94@5Min | 1490 | 0.8 | - | - | - | 3000 | - | - | - | - | - | 85 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | - | - | Bulk | - | - | 20% | - | Obsolete | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Snap-In | - | - | - | Polar | - | - | 400VDC | - | - | - | - | - | - | - | - | - | - | - | 30 X 30 | - | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EEUFR1C471BJ Panasonic | In Stock | - | - | - | - | - | - | - | - | 2 | - | 1.1 | - | - | - | 470uF | - | - | EAR99 | Low | - | - | - | - | 75.2@2Min | 950 | 0.6 | - | - | - | 6000 | - | - | - | 0.056@20°C@100kHz | - | 105 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Low ESR | 5 | - | - | - | - | Long Lead | - | Ammo | - | - | 20% | - | Active | - | Electrolytic | - | - | - | - | - | - | Aluminum Cylindrical Can | - | Radial | - | - | - | Polar | - | - | 16VDC | - | - | - | - | - | - | - | - | - | - | - | 8 X 11.5 | - | - | - | - | - | - | - | - | - | 11.5 | RoHS Compliant | - |