- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Product Diameter (mm) | Product Status | Qualification | RoHS | Special Features | Terminal Pitch (mm) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Diameter | Height Seated (Max) | Length | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EETHC2G331D Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 330uF | - | EAR99 | Standard | 0.553 | - | - | 1089.95@5Min | 1440 | - | 2000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | 30 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 400VDC | - | - | - | - | - | - | - | 30 X 35 | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EETHC1J153EA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 15000uF | - | EAR99 | Standard | 0.022 | - | - | 2916.33@5Min | 5400 | 0.8 | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 35 | - | - | - | High Miniaturized|PET Sleeve|Large Can | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 63VDC | - | - | - | - | - | - | - | 35 X 50 | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() EEE-FN1H470XL Panasonic | 485 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.44 | EEE-FN | Panasonic | ± 20% | 47uF | 0.1 | EAR99 | Standard | 0.68 | 900 | 8532.22.00.20 | 23.5@2Min | 195 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 50 V | 50 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 47µF | Capacitors | Cylindrical | SMD/SMT | 680mOhm @ 100kHz | Polar | - | 50VDC | 195mA | Polar | - | 126.75 mA @ 120 Hz | 195 mA @ 100 kHz | Electrolytic Capacitors | 0.68ohm | 6.3 X 7.7 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.315 (8.00mm) | 7.7 mm | 7.7mm | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() EETED2W121C Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 120uF | - | EAR99 | Low | 1.105 | - | - | 697.14@5Min | 1020 | 0.8 | 3000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | 25 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 450VDC | - | - | - | - | - | - | - | 25 X 35 | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EEE-FK1E681SL Panasonic | 2358 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FK | Panasonic | - | 680uF | 0.14 | EAR99 | Standard | 0.08 | 500 | 8532.22.00.20 | 170@2Min | 850 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 10 | Active | AEC-Q200 | Details | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | FKS-HF | 0.394 Dia (10.00mm) | 20% | Active | Electrolytic | Automotive | 680 uF | Capacitors | Cylindrical | SMD/SMT | 80mOhm @ 100kHz | Polar | - | 25VDC | 850 mA | Polar | - | 552.5 mA @ 120 Hz | 850 mA @ 100 kHz | Electrolytic Capacitors | 80 mOhms | 10 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FKA221XAL Panasonic | 1239 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.44 | EEE-FKA | Panasonic | - | 220uF | 0.19 | EAR99 | Low | - | 900 | 8532.22.00.20 | 22@2Min | 280 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | 0.34@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FK(A)-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive, High Temperature Reflow | 220 uF | Capacitors | Cylindrical | SMD/SMT | - | Polar | - | 10VDC | 280 mA | Polar | 340 mOhms | 182 mA @ 120 Hz | 280 mA @ 100 kHz | Electrolytic Capacitors | 340 mOhms | 6.3 X 7.7 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 6.3 mm | 0.315 (8.00mm) | 7.7 mm | - | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() ECEC1HA222BA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 2200uF | - | EAR99 | Low | 0.105 | - | - | 994.99@5Min | 1700 | 0.8 | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 22 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 50VDC | - | - | - | - | - | - | - | 22 X 30 | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EETHC2E561D Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 560uF | - | EAR99 | Standard | 0.296 | - | - | 1122.5@5Min | 1500 | - | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 30 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 250VDC | - | - | - | - | - | - | - | 30 X 25 | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EETHC2G181J Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 180uF | - | EAR99 | - | - | - | - | 804.98@5Min | 950 | 0.8 | 2000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | 25 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 400VDC | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EETHC2A122JJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 1200uF | - | EAR99 | - | - | - | - | 1039.23@5Min | 1800 | 0.8 | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 25 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 100VDC | - | - | - | - | - | - | - | 25 X 25 | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() ECEC2AP152BB Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 1500uF | - | EAR99 | Standard | 0.155 | - | - | 1161.9@5Min | 2570 | 0.8 | 3000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | 22 | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 100VDC | - | - | - | - | - | - | - | 22 X 40 | - | - | - | - | - | - | - | - | 40 | RoHS Compliant | - | ||
![]() EEE-FK0J471AL Panasonic | 28 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | - | 470uF | 0.26 | EAR99 | Low | - | 500 | 8532.22.00.20 | 29.6@2Min | 600 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | 0.16@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | AEC-Q200 | Details | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Tape and Reel | FK(A)-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive, High Temperature Reflow | 470 uF | Capacitors | Cylindrical | SMD/SMT | - | Polar | - | 6.3VDC | 600 mA | Polar | 160 mOhms | 390 mA @ 120 Hz | 600 mA @ 100 kHz | Electrolytic Capacitors | 160 mOhms | 8 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EETED2W560HA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 56uF | - | EAR99 | Standard | 2.368 | - | - | 476.24@5Min | 670 | 0.8 | 3000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | 22 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 450VDC | - | - | - | - | - | - | - | 22 X 25 | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEU-FC1H102L-WD Panasonic | In Stock | - | - | - | - | 2 | - | 7.7 | - | - | - | 1000uF | - | EAR99 | Low | - | - | 8532.22.00.20 | 500@2Min | 2590 | 0.8 | 5000 | - | - | 0.03@20°C@100kHz | - | 105 | - | - | -55 | Through Hole | - | 12.5 | - | - | - | Low Impedance | 5 | - | - | Long Lead | - | Bulk | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | Polar | - | 50VDC | - | - | - | - | - | - | - | 12.5 X 40 | - | - | - | - | - | - | - | - | 40 | RoHS Compliant | - | ||
![]() EETXB2D391HJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 390uF | - | EAR99 | - | - | - | - | 837.85@5Min | 1300 | 0.8 | 7000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 22 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 200VDC | - | - | - | - | - | - | - | 22 X 35 | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EETHC1J472JJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 4700uF | - | EAR99 | - | - | - | - | 1632.45@5Min | 3000 | 0.8 | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 25 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 63VDC | - | - | - | - | - | - | - | 25 X 35 | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EEE-FP1V331AL Panasonic | 2304 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FP | Panasonic | ± 20% | 330uF | 0.12 | EAR99 | Low | 0.06 | 500 | 8532.22.00.20 | 115.5@2Min | 1190 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 10 | Active | AEC-Q200 | Details | - | - | 35 V | 35 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.394 Dia (10.00mm) | 20% | Active | Electrolytic | Automotive | 330µF | Capacitors | Cylindrical | SMD/SMT | 60mOhm @ 100kHz | Polar | - | 35VDC | 1.19A | Polar | - | 773.5 mA @ 120 Hz | 1.19 A @ 100 kHz | Electrolytic Capacitors | 0.06ohm | 10 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 10 mm | 0.413 (10.50mm) | 10.9 mm | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECA1VHG101V Panasonic | In Stock | - | - | - | - | 2 | - | 0.65 | - | - | - | 100uF | - | EAR99 | - | - | - | - | 35@2Min | 150 | 0.5 | 1000 | - | - | - | - | 105 | - | - | -55 | Through Hole | - | 6.3 | - | - | - | - | 2.5 | - | - | Long Lead | - | Bulk | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 6.3 X 11.2 | - | - | - | - | - | - | - | - | 11.2 | RoHS Compliant | - | ||
![]() EEE-FN1H151UL Panasonic | 42 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FN | Panasonic | - | 150uF | 0.1 | EAR99 | Standard | 0.34 | 500 | 8532.22.00.20 | 75@2Min | 350 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | AEC-Q200 | Details | - | - | 50 V | 50 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 150 uF | Capacitors | Cylindrical | SMD/SMT | 340mOhm @ 100kHz | Polar | - | 50VDC | 350 mA | Polar | - | 227.5 mA @ 120 Hz | 350 mA @ 100 kHz | Electrolytic Capacitors | 340 mOhms | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECOS2DB152EB Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 1500uF | - | EAR99 | Low | 0.155 | - | - | 1643.17@5Min | 2500 | 0.8 | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 35 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 200VDC | - | - | - | - | - | - | - | 35 X 40 | - | - | - | - | - | - | - | - | 40 | RoHS Compliant | - |