- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Tolerance | Capacitance Value | DCL | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | RoHS | Seated Plane Height | Special Features | Terminal Pitch (mm) | Tolerance (+ or -) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Size(mm) | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECEC2AP272CA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 2700uF | - | - | EAR99 | Standard | 0.104 | - | - | 1558.85@5Min | 3710 | 0.8 | - | - | - | 3000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | 25 | - | - | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 100VDC | - | - | - | - | - | - | - | 25 X 45 | - | - | - | - | - | - | - | - | - | 45 | RoHS Compliant | - | ||
![]() EEE-FT1H221AL Panasonic | 573 | - | - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FT | Panasonic | - | 220uF | - | 0.1 | EAR99 | Low | 0.18 | 500 | - | 110@2Min | 670 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 50 V | 50 VDC | - | -55°C ~ 105°C | Tape and Reel | FT-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 220 uF | Capacitors | Cylindrical | SMD/SMT | 80mOhm @ 100kHz | - | Polar | - | 50VDC | 670 mA | Polar | - | 435.5 mA @ 120 Hz | 670 mA @ 100 kHz | Electrolytic Capacitors | 80 mOhms | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EETHC2C122HJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 1200uF | - | - | EAR99 | - | - | - | - | 1314.53@5Min | 2300 | 0.8 | - | - | - | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 22 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 160VDC | - | - | - | - | - | - | - | 22 X 45 | - | - | - | - | - | - | - | - | - | 45 | RoHS Compliant | - | ||
![]() EEE-FK1J470L Panasonic | 93 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | ± 20% | 47uF | - | 0.08 | EAR99 | Low | - | 500 | 8532.22.00.20 | 29.6@2Min | 250 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | 0.65@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 63 V | 63 VDC | - | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 47µF | Capacitors | Cylindrical | SMD/SMT | - | - | Polar | - | 63VDC | 250mA | Polar | 650 mOhms | 187.5 mA @ 120 Hz | 250 mA @ 100 kHz | Electrolytic Capacitors | - | 8 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FP1E471AL Panasonic | 37 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FP | Panasonic | - | 470uF | - | 0.14 | EAR99 | Low | 0.06 | 500 | 8532.22.00.20 | 117.5@2Min | 1190 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.394 Dia (10.00mm) | 20% | Active | Electrolytic | Automotive | 470 uF | Capacitors | Cylindrical | SMD/SMT | 60mOhm @ 100kHz | - | Polar | - | 25VDC | 1.19 A | Polar | - | 773.5 mA @ 120 Hz | 1.19 A @ 100 kHz | Electrolytic Capacitors | 60 mOhms | 10 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FPA122UAL Panasonic | 50 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FPA | Panasonic | - | 1200uF | 120(uA) | 0.19 | EAR99 | Low | 0.08 | 500 | 8532.22.00.20 | 120@2Min | 850 | - | Not Required(mm) | Not Required(mm) | 2000(hr) | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Surface Mount | -55C to 105C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not Required(mm) | 10 | Active | AEC-Q200 | No | Details | Not Required(mm) | - | - | 20% | 10 V | 10 VDC | Not Required | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.394 Dia (10.00mm) | 20% | Active | Electrolytic | Automotive | 1200000000PF(pF) | Capacitors | Cylindrical | Not Required | 80mOhm @ 100kHz | Not Required | Polar | - | 10VDC | 850(mA) | Polar | - | 595 mA @ 120 Hz | 850 mA @ 100 kHz | Electrolytic Capacitors | 0.08(ohm) | 10 X 10.2 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | Not Required(mm) | 10 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FN1E680L Panasonic | 4491 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FN | Panasonic | - | 68uF | - | 0.14 | EAR99 | Standard | 0.36 | 1000 | 8532.22.00.20 | 17@2Min | 240 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 68 uF | Capacitors | Cylindrical | SMD/SMT | 360mOhm @ 100kHz | - | Polar | - | 25VDC | 240 mA | Polar | - | 156 mA @ 120 Hz | 240 mA @ 100 kHz | Electrolytic Capacitors | 360 mOhms | 6.3 X 5.8 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | - | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FPC221XAL Panasonic | 1995 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.44 | EEE-FPC | Panasonic | - | 220uF | - | 0.16 | EAR99 | Low | 0.16 | 900 | 8532.22.00.20 | 35.2@2Min | 600 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | - | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 220 uF | Capacitors | Cylindrical | SMD/SMT | 160mOhm @ 100kHz | - | Polar | - | 16VDC | 600 mA | Polar | - | 390 mA @ 120 Hz | 600 mA @ 100 kHz | Electrolytic Capacitors | 160 mOhms | 6.3 X 7.7 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 6.3 mm | 0.315 (8.00mm) | 7.7 mm | - | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FK1K330L Panasonic | 32 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | - | 33uF | - | 0.08 | EAR99 | Low | - | 500 | 8532.22.00.20 | 26.4@2Min | 130 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | 1.3@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 80 V | 80 VDC | - | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 33 uF | Capacitors | Cylindrical | SMD/SMT | - | - | Polar | - | 80VDC | 60 mA | Polar | 1.3 Ohms | 97.5 mA @ 120 Hz | 130 mA @ 100 kHz | Electrolytic Capacitors | 1.3 Ohms | 8 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECOS2GB151DB Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 150uF | - | - | EAR99 | Low | 1.105 | - | - | 734.85@5Min | 820 | 0.8 | - | - | - | 3000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | - | - | - | 30 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 400VDC | - | - | - | - | - | - | - | 30 X 25 | - | - | - | - | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-FK1A331AL Panasonic | 37 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | ± 20% | 330uF | - | 0.19 | EAR99 | Low | - | 500 | 8532.22.00.20 | 33@2Min | 600 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | 0.16@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 10 V | 10 VDC | - | -55°C ~ 105°C | Tape and Reel | FK(A)-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive, High Temperature Reflow | 330µF | Capacitors | Cylindrical | SMD/SMT | - | - | Polar | - | 10VDC | 600mA | Polar | 160 mOhms | 390 mA @ 120 Hz | 600 mA @ 100 kHz | Electrolytic Capacitors | - | 8 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | 10.2mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EETHC1K472LJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 4700uF | - | - | EAR99 | - | - | - | - | 1839.57@5Min | 3300 | 0.8 | - | - | - | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 35 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 80VDC | - | - | - | - | - | - | - | 35 X 30 | - | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() ECEC1HA682EJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 6800uF | - | - | EAR99 | - | - | - | - | 1749.29@5Min | 3300 | 0.8 | - | - | - | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | - | - | - | 35 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 50VDC | - | - | - | - | - | - | - | 35 X 30 | - | - | - | - | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EETUQ2E102K Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 1000uF | - | - | - | - | - | - | - | 1500@5Min | 3320 | 0.8 | - | - | - | 2000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | 30 | - | - | - | - | - | - | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 250VDC | - | - | - | - | - | - | - | 30 X 35 | - | - | - | - | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() ECOS1JP472BB Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | - | 4700uF | - | - | EAR99 | Standard | 0.081 | - | - | 1632.45@5Min | 4860 | 0.8 | - | - | - | 3000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | - | - | - | 22 | - | - | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | - | Polar | - | 63VDC | - | - | - | - | - | - | - | 22 X 50 | - | - | - | - | - | - | - | - | - | 50 | RoHS Compliant | - | ||
![]() EEE-FK1E681SL Panasonic | 2358 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FK | Panasonic | - | 680uF | - | 0.14 | EAR99 | Standard | 0.08 | 500 | 8532.22.00.20 | 170@2Min | 850 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 10 | Active | AEC-Q200 | - | Details | - | - | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | FKS-HF | 0.394 Dia (10.00mm) | 20% | Active | Electrolytic | Automotive | 680 uF | Capacitors | Cylindrical | SMD/SMT | 80mOhm @ 100kHz | - | Polar | - | 25VDC | 850 mA | Polar | - | 552.5 mA @ 120 Hz | 850 mA @ 100 kHz | Electrolytic Capacitors | 80 mOhms | 10 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 10 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FP1E330AL Panasonic | 21 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FP | Panasonic | - | 33uF | - | 0.14 | EAR99 | Low | 0.26 | 1000 | 8532.22.00.20 | 8.2@2Min | 300 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | - | 25 V | 25 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 33 uF | Capacitors | Cylindrical | SMD/SMT | 260mOhm @ 100kHz | - | Polar | - | 25VDC | 300 mA | Polar | - | 195 mA @ 120 Hz | 300 mA @ 100 kHz | Electrolytic Capacitors | 260 mOhms | 6.3 X 5.8 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.240 (6.10mm) | 10.2 mm | - | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FK1H390SL Panasonic | 41 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FK | Panasonic | - | 39uF | - | 0.1 | EAR99 | Standard | 0.88 | 1000 | 8532.22.00.20 | 19.5@2Min | 165 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 6.3 | Active | AEC-Q200 | - | Details | - | - | - | - | 50 V | 50 VDC | - | -55°C ~ 105°C | Tape and Reel | FKS-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 39 uF | Capacitors | Cylindrical | SMD/SMT | 880mOhm @ 100kHz | - | Polar | - | 50VDC | 165 mA | Polar | - | 107.25 mA @ 120 Hz | 165 mA @ 100 kHz | Electrolytic Capacitors | 880 mOhms | 6.3 X 5.8 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | - | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FN1H181UL Panasonic | 408 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FN | Panasonic | - | 180uF | - | 0.1 | EAR99 | Standard | 0.34 | 500 | 8532.22.00.20 | 90@2Min | 350 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 50 V | 50 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 180 uF | Capacitors | Cylindrical | SMD/SMT | 340mOhm @ 100kHz | - | Polar | - | 50VDC | 350 mA | Polar | - | 227.5 mA @ 120 Hz | 350 mA @ 100 kHz | Electrolytic Capacitors | 340 mOhms | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FN1J330L Panasonic | 8 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FN | Panasonic | - | 33uF | - | 0.08 | EAR99 | Standard | 0.65 | 500 | 8532.22.00.20 | 20.8@2Min | 250 | - | - | - | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 8 | Active | AEC-Q200 | - | Details | - | - | - | - | 63 V | 63 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 33 uF | Capacitors | Cylindrical | SMD/SMT | 650mOhm @ 100kHz | - | Polar | - | 63VDC | 250 mA | Polar | - | 162.5 mA @ 120 Hz | 250 mA @ 100 kHz | Electrolytic Capacitors | 650 mOhms | 8 X 10.2 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 0.413 (10.50mm) | 10.2 mm | - | 10.2 | RoHS Compliant | AEC-Q200 |