- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | DCL | Equivalent Series Resistance Type | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | Rohs Code | Seated Plane Height | Tolerance (+ or -) | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Construction | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Switching Voltage | Inductance Tolerance | Size(mm) | Ripple Current (AC) | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEVFC2A221N Panasonic | In Stock | - | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | 220(uA) | LOW | PANASONIC CORP | Not Required(mm) | Not Required(mm) | 5000(hr) | - | Panasonic Electronic Components | EEVFC2A221N | FC | Surface Mount | -40C to 105C | 105 °C | -40 °C | , 8375 | CYLINDRICAL PACKAGE | SMT | Obsolete | Not Required(mm) | 18(mm) | No | 8.43 | Yes | Not Required(mm) | 20% | - | Not Required | - | Tape and Reel | - | EEVFC(100 VOLT) | - | - | - | Yes | - | - | - | - | EAR99 | Electrolytic | - | - | - | - | - | - | 220000000(pF) | - | TAPE | Cylindrical | unknown | - | Not Required | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | Not Required | Polar | - | - | 100 V | - | 8375 | 100VDC | 0.22 mA | 917(mA) | - | - | 0.07 | - | - | - | - | 20% | 20% | - | 155 mΩ | - | - | 18 X 16.5 | - | - | Not Required(mm) | - | 16.5 mm | - | 19.7 mm | 19 mm | 16.5(mm) | - | - | - | - | - | ||
![]() EEU-EB1A222 Panasonic Electronic Components | 422 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 1998 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 2200μF | 10V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 10V | 220μA | 540mA | Polar | 10000 hours | - | - | 540mA @ 120Hz | 621mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 12.5mm | 20mm | 0.787 20.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECE-A1HN100U Panasonic Electronic Components | 12931 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | SU | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 10μF | 50V | TAPE | - | - | - | - | 50V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Bipolar | 0.098 2.50mm | - | - | 500 μm | - | 50V | 4.5μA | 50mA | Bi-Polar | 2000 hours | - | - | 50mA @ 120Hz | 85mA @ 10kHz | 0.15 % | - | - | - | - | - | - | - | 50mA | - | - | 6.3mm | 11.2mm | 0.441 11.20mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1A471UP Panasonic Electronic Components | 64915 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive | - | - | 470μF | 10V | - | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 900 μm | 3333 | 10V | 3μA | 200mA | Polar | 1000 hours | - | - | 200mA @ 120Hz | 340mA @ 10kHz | 0.26 % | - | - | - | - | - | - | - | 200mA | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB1J470 Panasonic Electronic Components | 632 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 47μF | 63V | - | - | - | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.138 3.50mm | - | - | 600 μm | - | 63V | 29.6μA | 94mA | Polar | 10000 hours | - | - | 94mA @ 120Hz | 122.2mA @ 100kHz | 0.12 % | - | - | Straight | - | - | - | - | 80mA | - | - | 8mm | 15mm | 0.591 15.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEA-GA1C330 Panasonic Electronic Components | 6 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | GA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 33μF | 16V | - | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | - | - | - | 16V | 5.3μA | 65mA | Polar | 1000 hours | 0.18 | - | 65mA @ 120Hz | 100.8mA @ 100kHz | - | - | - | - | - | 16V | 20% | - | 65mA | - | - | 6.3mm | 7mm | 0.276 7.00mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEE-1EA221UAP Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 220μF | 25V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3333 | 25V | 3μA | 230mA | Polar | 1000 hours | 0.2 | - | 230mA @ 120Hz | 391mA @ 10kHz | 0.2 % | - | - | - | - | - | - | - | 230mA | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-EE2W100U Panasonic Electronic Components | 69433 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | EE | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 10μF | 450V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 450V | 280μA | 330mA | Polar | 8000 hours | - | - | 115.5mA @ 120Hz | 330mA @ 100kHz | 0.24 % | - | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1J330P Panasonic Electronic Components | 500 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 33μF | 63V | TR, 15 Inch | - | - | - | - | 63V | - | ALUMINUM ELECTROLYTIC CAPACITOR | 650mOhm | - | - | - | - | - | - | 3333 | 63V | 3μA | 250mA | Polar | 2000 hours | 0.08 | 650mOhm | 187.5mA @ 120Hz | 250mA @ 100kHz | - | - | - | - | - | - | - | - | 250mA | - | - | 8mm | 10.2mm | 0.413 10.50mm | 8.3mm | 8.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FR1C101 Panasonic Electronic Components | 10000 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FR | 0.197Dia 5.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 100μF | 16V | TAPE | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 300mOhm | - | - | 0.079 2.00mm | - | - | 500 μm | - | 16V | 16μA | 280mA | Polar | 5000 hours | 0.16 | 300mOhm | 280mA @ 100Hz | - | - | - | - | Straight | - | - | - | - | 280mA | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1JHG220 Panasonic Electronic Components | 20000 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 22μF | 63V | - | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 63V | 3μA | 71mA | Polar | 1000 hours | 0.1 | - | 71mA @ 120Hz | 142mA @ 100kHz | 0.1 % | - | - | Straight | - | - | - | - | 71mA | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-0JM221B Panasonic Electronic Components | 1990 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 220μF | 6.3V | - | - | - | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | 500 μm | - | - | - | 240mA | Polar | 2000 hours | - | - | 240mA @ 120Hz | 408mA @ 10kHz | 0.28 % | - | - | Straight | - | - | - | - | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1J271 Panasonic Electronic Components | 27 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 270μF | 63V | - | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 90mOhm | - | - | 0.295 7.50mm | No | - | 800 μm | - | 63V | 3μA | 1.41A | Polar | 5000 hours | 0.08 | 90mOhm | 916.5mA @ 120Hz | 1.41A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 16mm | 15mm | 0.591 15.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-0JM102BJ Panasonic Electronic Components | 219000 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -40°C~85°C | Tape & Box (TB) | 2011 | M | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | 85°C | -40°C | General Purpose | - | - | 1000μF | 6.3V | - | - | - | - | - | - | 3.5052mm | - | - | - | - | 0.138 3.50mm | - | - | 600 μm | - | - | - | 580mA | Polar | 2000 hours | - | - | 580mA @ 120Hz | 986mA @ 10kHz | 0.28 % | - | - | Straight | - | - | - | - | - | - | - | 8mm | 11.5mm | 0.492 12.50mm | 11.5mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB1H221 Panasonic Electronic Components | 64784 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 220μF | 50V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 50V | 110μA | 234mA | Polar | 10000 hours | - | - | 234mA @ 120Hz | 304.2mA @ 100kHz | 0.15 % | - | - | - | - | - | - | - | - | General Purpose | - | 10mm | 16mm | 0.630 16.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1E102L Panasonic Electronic Components | 2936 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | Automotive | - | - | 1000μF | 25V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 35mOhm | - | - | 0.197 5.00mm | No | - | 600 μm | - | 25V | 3μA | 1.815A | Polar | 3000 hours | 0.16 | 35mOhm | 1.361A @ 120Hz | 1.815A @ 100kHz | - | - | - | - | - | - | - | - | 1.815A | - | - | 10mm | 30mm | 1.181 30.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HBC470UAR Panasonic Electronic Components | 19 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive | - | - | 47μF | 16V | TR, 15 Inch | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2121 | 16V | 3μA | 39mA | Polar | 2000 hours | 0.26 | - | 39mA @ 120Hz | 66.3mA @ 10kHz | - | - | - | - | - | - | - | - | 39mA | - | - | 5mm | 5.8mm | 0.228 5.80mm | 5.3mm | 5.3mm | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK0J470UR Panasonic Electronic Components | 32200 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 47μF | 6.3V | TR, 13 Inch | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.35Ohm | - | - | - | - | - | - | 1717 | 6.3V | 3μA | 90mA | Polar | 2000 hours | 0.26 | 1.35Ohm | 67.5mA @ 120Hz | 90mA @ 100kHz | - | - | - | - | - | - | - | - | 90mA | - | - | 4mm | 5.8mm | 0.240 6.10mm | 5.5mm | 4.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1HHG221B Panasonic Electronic Components | 9641 | - | - | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 220μF | 50V | AMMO PACK | - | - | AEC-Q200 | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 50V | 3μA | 300mA | Polar | 2000 hours | - | - | 300mA @ 120Hz | 450mA @ 100kHz | 0.12 % | - | - | Straight | - | - | - | - | - | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() EEE-HA1V330WP Panasonic Electronic Components | 16000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 33μF | 35V | - | - | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 2626 | 35V | 11.5μA | 42mA | Polar | 1000 hours | 0.16 | - | 42mA @ 120Hz | 71.4mA @ 10kHz | - | - | - | - | - | - | - | - | 42mA | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 |