- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Surface Mount Land Size | Product Weight (g) | Base Product Number | Brand | Capacitance Value | Dissipation Factor DF | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Factory Pack QuantityFactory Pack Quantity | HTS | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Maximum Impedance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Package | Product Diameter (mm) | Product Status | Qualification | RoHS | Special Features | Terminal Pitch (mm) | Voltage Rated | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Construction | Termination Style | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Voltage | Ripple Current | Polarization | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Size(mm) | Product | Product Category | Diameter | Height Seated (Max) | Length | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EETED2G221L Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 220uF | - | - | Low | - | - | - | 889.94@5Min | 2030 | 0.8 | 2000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | 35 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 400VDC | - | - | - | - | - | - | - | 35 X 25 | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-FP1H221AL Panasonic | 2171 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.406 L x 0.406 W (10.30mm x 10.30mm) | 1.29 | EEE-FP | Panasonic | 220uF | 0.1 | EAR99 | Low | 0.12 | 500 | 8532.22.00.20 | 110@2Min | 900 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 10 | Active | AEC-Q200 | Details | - | - | 50 V | 50 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.394 Dia (10.00mm) | 20% | Active | Electrolytic | Automotive | 220 uF | Capacitors | Cylindrical | SMD/SMT | 120mOhm @ 100kHz | Polar | - | 50VDC | 900 mA | Polar | - | 585 mA @ 120 Hz | 900 mA @ 100 kHz | Electrolytic Capacitors | 120 mOhms | 10 X 10.2 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | 0.413 (10.50mm) | 10.2 mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECEC2HP470BA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 47uF | - | EAR99 | Standard | 3.527 | - | - | 459.89@5Min | 630 | 0.8 | 3000 | - | - | - | - | 85 | - | - | -25 | Through Hole | - | 22 | - | - | - | Low Profile|Large Can | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 500VDC | - | - | - | - | - | - | - | 22 X 25 | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEE-FT0J152AL Panasonic | 1661 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FT | Panasonic | 1500uF | 0.26 | EAR99 | Low | 0.08 | 500 | 8532.22.00.20 | 94.5@2Min | 850 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | AEC-Q200 | Details | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Tape and Reel | FT-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 1500 uF | Capacitors | Cylindrical | SMD/SMT | 80mOhm @ 100kHz | Polar | - | 6.3VDC | 850 mA | Polar | - | 595 mA @ 120 Hz | 850 mA @ 100 kHz | Electrolytic Capacitors | 80 mOhms | 8 X 10.2 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 0.413 (10.50mm) | 10.2 mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECEC1VA153DA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 15000uF | - | EAR99 | Low | 0.03 | - | - | 2173.71@5Min | 3900 | 0.8 | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 30 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 30 X 45 | - | - | - | - | - | 45 | RoHS Compliant | - | ||
![]() EETHC2D821JJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 820uF | - | EAR99 | - | - | - | - | 1214.91@5Min | 2040 | 0.8 | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 25 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 200VDC | - | - | - | - | - | - | - | 25 X 35 | - | - | - | - | - | 35 | RoHS Compliant | - | ||
![]() EEU-FR1E470B-SOF1 Panasonic | In Stock | - | - | - | - | 2 | - | 0.44 | - | - | 47uF | - | EAR99 | Low | - | - | 8532.22.00.20 | 11.75@2Min | 280 | 0.5 | 5000 | - | - | 1@-10°C@100kHz|0.3@20°C@100kHz | - | 105 | - | - | -40 | Through Hole | - | 5 | - | - | - | - | 5 | - | - | Long Lead and Form | - | Ammo | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | Polar | - | 25VDC | - | - | - | - | - | - | - | 5 X 11 | - | - | - | - | - | 11 | RoHS Compliant | - | ||
![]() ECET1KP682EA Panasonic | In Stock | - | - | - | - | 4 | - | - | - | - | 6800uF | - | EAR99 | Standard | 0.046 | - | - | 2212.69@5Min | 5160 | 0.8 | 3000 | - | - | - | - | 85 | - | - | -40 | Through Hole | - | 35 | - | - | - | - | - | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 80VDC | - | - | - | - | - | - | - | 35 X 40 | - | - | - | - | - | 40 | RoHS Compliant | - | ||
![]() EETED2G151KA Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 150uF | - | EAR99 | Standard | 0.884 | - | - | 734.85@5Min | 1070 | 0.8 | 3000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | 30 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 400VDC | - | - | - | - | - | - | - | 30 X 25 | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EETED2D102LJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 1000uF | - | EAR99 | - | - | - | - | 1341.64@5Min | 4060 | 0.8 | 3000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 35 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 200VDC | - | - | - | - | - | - | - | 35 X 30 | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EEE-FK1C331GL Panasonic | 50000 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 0.88 | EEE-FK | Panasonic | 330uF | 0.16 | EAR99 | Low | - | 500 | 8532.22.00.20 | 52.8@2Min | 600 | - | 5000 | 2000 Hrs @ 105°C | Panasonic | 0.16@20°C@10kHz | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 8 | Active | AEC-Q200 | Details | - | - | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | FK-HF | 0.315 Dia (8.00mm) | 20% | Active | Electrolytic | Automotive | 330 uF | Capacitors | Cylindrical | SMD/SMT | - | Polar | - | 16VDC | 600 mA | Polar | 160 mOhms | 450 mA @ 120 Hz | 600 mA @ 100 kHz | Electrolytic Capacitors | 160 mOhms | 8 X 10.2 | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 8 mm | 0.413 (10.50mm) | 10.2 mm | 10.2 | RoHS Compliant | AEC-Q200 | ||
![]() ECEC1KA122CJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 1200uF | - | EAR99 | - | - | - | - | 929.52@5Min | 1500 | 0.8 | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 25 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 80VDC | - | - | - | - | - | - | - | 25 X 25 | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() ECEC1KA222EJ Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 2200uF | - | EAR99 | - | - | - | - | 1258.57@5Min | 2100 | 0.8 | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 35 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 80VDC | - | - | - | - | - | - | - | 35 X 25 | - | - | - | - | - | 25 | RoHS Compliant | - | ||
![]() EEUFM1V330B Panasonic | In Stock | - | - | - | - | 2 | - | 0.44 | - | - | 33uF | - | - | Low | - | - | - | 11.55@2Min | 280 | 0.5 | 2000 | - | - | 0.3@20°C@100kHz | - | 105 | - | - | -40 | Through Hole | - | 5 | - | - | - | - | 5 | - | - | Long Lead and Form | - | Ammo | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | Polar | - | 35VDC | - | - | - | - | - | - | - | 5 X 11 | - | - | - | - | - | 11 | RoHS Compliant | - | ||
![]() EEUED2W470CY Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 47uF | - | EAR99 | Low | - | - | - | 1279@2Min | 1000 | 0.8 | 10000 | - | - | - | - | 105 | - | - | -25 | Through Hole | - | 18 | - | - | - | - | 7.5 | - | - | Long Lead | - | Bulk | - | - | 20% | Active | Electrolytic | - | - | - | Aluminum Cylindrical Can | Radial | - | Polar | - | 450VDC | - | - | - | - | - | - | - | 18 X 31.5 | - | - | - | - | - | 31.5 | RoHS Compliant | - | ||
![]() EEE-FP1C101AL Panasonic | 22 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.32 | EEE-FP | Panasonic | 100uF | 0.16 | EAR99 | Low | 0.26 | 1000 | 8532.22.00.20 | 16@2Min | 300 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 100 uF | Capacitors | Cylindrical | SMD/SMT | 260mOhm @ 100kHz | Polar | - | 16VDC | 300 mA | Polar | - | 195 mA @ 120 Hz | 300 mA @ 100 kHz | Electrolytic Capacitors | 260 mOhms | 6.3 X 5.8 | Low ESR Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 0.240 (6.10mm) | 5.8 mm | 5.8 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FNJ471XUL Panasonic | 1625 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.44 | EEE-FNJ | Panasonic | 470uF | 0.26 | EAR99 | Standard | 0.34 | 900 | 8532.22.00.20 | 29.6@2Min | 280 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 6.3 V | 6.3 VDC | - | -55°C ~ 105°C | Tape and Reel | FN-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 470 uF | Capacitors | Cylindrical | SMD/SMT | 340mOhm @ 100kHz | Polar | - | 6.3VDC | 280 mA | Polar | - | 182 mA @ 120 Hz | 280 mA @ 100 kHz | Electrolytic Capacitors | 340 mOhms | 6.3 X 7.7 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 0.315 (8.00mm) | 7.7 mm | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() EEE-FPC221XAL Panasonic | 1995 |
| - | Surface Mount | Radial, Can - SMD | 2 | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 0.44 | EEE-FPC | Panasonic | 220uF | 0.16 | EAR99 | Low | 0.16 | 900 | 8532.22.00.20 | 35.2@2Min | 600 | - | 2000 | 2000 Hrs @ 105°C | Panasonic | - | + 105 C | 105 | Panasonic Electronic Components | - 55 C | -55 | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 6.3 | Active | AEC-Q200 | Details | - | - | 16 V | 16 VDC | - | -55°C ~ 105°C | Tape and Reel | FP(A)-HF | 0.248 Dia (6.30mm) | 20% | Active | Electrolytic | Automotive | 220 uF | Capacitors | Cylindrical | SMD/SMT | 160mOhm @ 100kHz | Polar | - | 16VDC | 600 mA | Polar | - | 390 mA @ 120 Hz | 600 mA @ 100 kHz | Electrolytic Capacitors | 160 mOhms | 6.3 X 7.7 | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 6.3 mm | 0.315 (8.00mm) | 7.7 mm | 7.7 | RoHS Compliant | AEC-Q200 | ||
![]() EETHC2D102K Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 1000uF | - | EAR99 | - | - | - | - | 1341.64@5Min | 2300 | 0.8 | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 30 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 200VDC | - | - | - | - | - | - | - | 30 X 30 | - | - | - | - | - | 30 | RoHS Compliant | - | ||
![]() EETHC2D681J Panasonic | In Stock | - | - | - | - | 2 | - | - | - | - | 680uF | - | EAR99 | - | - | - | - | 1106.35@5Min | 1750 | 0.8 | 2000 | - | - | - | - | 105 | - | - | -40 | Through Hole | - | 25 | - | - | - | - | 10 | - | - | - | - | Bulk | - | - | 20% | Obsolete | Electrolytic | - | - | - | Aluminum Cylindrical Can | Snap-In | - | Polar | - | 200VDC | - | - | - | - | - | - | - | 25 X 30 | - | - | - | - | - | 30 | RoHS Compliant | - |