- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-FM0J152 Panasonic Electronic Components | 4178 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 1998 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 1500μF | 6.3V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 19mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 16V | 0.0945mA | 2.18A | Polar | 5000 hours | - | 19mOhm | 1.744A @ 120Hz | 2.18A @ 100kHz | 0.22 % | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEE-1VA221UAP Panasonic Electronic Components | 1835 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 220μF | 35V | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 900 μm | 3333 | 35V | 3μA | 200mA | Polar | 1000 hours | - | - | 200mA @ 120Hz | 340mA @ 10kHz | 0.14 % | - | 200mA | General Purpose | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HD1H2R2R Panasonic Electronic Components | 1900 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 2.2μF | 50V | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12Ohm | - | - | - | - | - | 1717 | 50V | 3μA | 12mA | Polar | 5000 hours | - | 12Ohm | 12mA @ 120Hz | 20.4mA @ 10kHz | 0.12 % | - | 12mA | - | 4mm | 5.8mm | 0.240 6.10mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC2A221 Panasonic Electronic Components | 458 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2010 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | Automotive | - | - | 220μF | 100V | - | 100V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 89mOhm | - | 0.295 7.50mm | No | - | 800 μm | - | 100V | 3μA | 1.17A | Polar | 5000 hours | 0.07 | 89mOhm | 760.5mA @ 120Hz | 1.08A @ 100kHz | - | - | 1.17A | - | 16mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FPJ470UAR Panasonic Electronic Components | 777 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | Automotive | - | - | 47μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 850mOhm @ 100kHz | - | - | - | 6.3V | - | 1717 | - | 0.003mA | - | Polar | - | 0.26 | - | 104mA @ 120Hz | 160mA @ 100kHz | - | - | - | - | - | - | 0.228 5.80mm | 5.5mm | 4.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-HD1H681S Panasonic Electronic Components | 34 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 50V | -55°C~105°C | Bulk | 2015 | HD | 0.630Dia 16.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 680μF | - | 7.5mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | 50V | - | - | - | - | - | Polar | - | - | - | 650mA @ 120Hz | 975mA @ 100kHz | - | - | - | - | 16mm | - | 0.650 16.50mm | 15mm | - | - | - | RoHS Compliant | - | - | ||
![]() ECA-1AM102 Panasonic Electronic Components | 600 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2010 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 1000μF | 10V | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 10V | 3μA | 630mA | Polar | 2000 hours | - | - | 630mA @ 120Hz | 1.071A @ 10kHz | 0.24 % | Straight | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1J470P Panasonic Electronic Components | 30000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 47μF | 63V | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 900 μm | 4141 | 63V | 3μA | 50mA | Polar | 1000 hours | - | - | 50mA @ 120Hz | 85mA @ 10kHz | 0.18 % | - | 50mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FM0J222L Panasonic Electronic Components | 1351 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 2200μF | 6.3V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 18mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 6.3V | 0.1386mA | 2.47A | Polar | 5000 hours | - | 18mOhm | 1.976A @ 120Hz | 2.47A @ 100kHz | 0.22 % | - | - | - | 10mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM1V330 Panasonic Electronic Components | 1682 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | FM | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 33μF | 35V | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm | - | 0.079 2.00mm | - | - | 500 μm | - | 35V | 0.01155mA | 280mA | Polar | 2000 hours | - | 300mOhm | 154mA @ 120Hz | 280mA @ 100kHz | 0.12 % | - | 280mA | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1E220R Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.197Dia 5.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 22μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 25V | - | 2121 | - | 0.0055mA | - | Polar | - | 0.14 | 700mOhm | 120mA @ 120Hz | 160mA @ 100kHz | - | - | - | - | - | - | 0.240 6.10mm | 6.5mm | 5.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HC0J102P Panasonic Electronic Components | 23 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | - | 1000μF | 6.3V | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 4141 | 6.3V | 3μA | 313mA | Polar | 5000 hours | 0.5 | - | 313mA @ 120Hz | 532.1mA @ 10kHz | - | - | 313mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VHG101 Panasonic Electronic Components | 122 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NHG | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 100μF | 35V | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | - | 500 μm | - | 35V | 3μA | 150mA | Polar | 1000 hours | - | - | 150mA @ 120Hz | 225mA @ 100kHz | 0.14 % | Straight | - | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM1C681 Panasonic Electronic Components | 2326 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 4000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 680μF | 16V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 26mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 16V | 0.1088mA | 1.79A | Polar | 4000 hours | - | 26mOhm | 1.343A @ 120Hz | 1.79A @ 100kHz | 0.16 % | - | 1.56A | - | 8mm | 16mm | 0.689 17.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FR1J561S Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | FR | 0.630Dia 16.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 560μF | 63V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 29mOhm | - | 0.295 7.50mm | - | - | 800 μm | - | 63V | - | 2.153A | Polar | 10000 hours | - | 29mOhm | 1.615A @ 120Hz | 2.153A @ 100kHz | - | - | 2.153A | - | 16mm | 20mm | 0.866 22.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEU-ED2E680S Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2006 | ED | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 68μF | 250V | - | 250V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 250V | 1.03mA | 1A | Polar | 10000 hours | - | - | 400mA @ 120Hz | 1A @ 100kHz | 0.15 % | - | - | - | 16mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1HA3R3AR Panasonic Electronic Components | 2770 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 3.3μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 1717 | - | 3μA | 16mA | Polar | 2000 hours | - | - | 16mA @ 120Hz | 27.2mA @ 10kHz | 0.12 % | - | - | - | 4mm | 5.5mm | 0.213 5.40mm | - | - | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FKC271XSP Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Tape & Reel (TR) | 2015 | FKS | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | 105°C | -55°C | Automotive | - | - | 270μF | 16V | - | - | - | - | - | 340mOhm @ 100kHz | Polar | - | - | - | - | - | - | - | 182mA | Polar | 2000 hours | - | - | 182mA @ 120Hz | - | - | - | 280mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | - | - | - | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-EE2E470S Panasonic Electronic Components | 424 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 10000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2008 | EE | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 47μF | 250V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 250V | 715μA | 1.4A | Polar | 10000 hours | - | - | 490mA @ 120Hz | 1.4A @ 100kHz | 0.15 % | - | - | - | 16mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB2D151S Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2010 | EB | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | - | 150μF | 200V | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 200V | 3μA | 1.28A | Polar | 5000 hours | - | - | 704mA @ 120Hz | 1.28A @ 100kHz | 0.15 % | - | - | - | 18mm | 25mm | 0.984 25.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - |