- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Hole Diameter | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FT1A680AR Panasonic Electronic Components | 34800 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | FT | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | 68μF | 10V | TR, 15 Inch | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 850mOhm @ 100kHz | - | - | - | - | 650 μm | 1717 | 10V | 6.8μA | 160mA | - | Polar | 2000 hours | 0.19 | - | 104mA @ 120Hz | 160mA @ 100kHz | - | - | - | - | - | 160mA | - | 4mm | 5.8mm | 0.240 6.10mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1K331AM Panasonic Electronic Components | 102 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.669Lx0.669W 17.00mmx17.00mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | FK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | 330μF | 80V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm | - | - | - | - | - | 6767 | 80V | 0.264mA | 793mA | - | Polar | 5000 hours | 0.08 | 170mOhm | 594.8mA @ 120Hz | 793mA @ 100kHz | - | - | - | - | - | - | - | 16mm | 16.5mm | 0.669 17.00mm | 19mm | 17mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FK1E182S Panasonic Electronic Components | 45 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | FK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | Automotive | 1800μF | 25V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 25V | 0.45mA | 2.06A | - | Polar | 5000 hours | 0.16 | 36mOhm | 1.648A @ 120Hz | 2.06A @ 100kHz | 0.14 % | - | - | Straight | - | - | - | 18mm | 15mm | 0.650 16.50mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FC2A221L Panasonic Electronic Components | 25000 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | Automotive | 220μF | 100V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 87mOhm | - | 0.197 5.00mm | No | - | 800 μm | - | 100V | 3μA | 1.04A | - | Polar | 5000 hours | 0.07 | 87mOhm | 676mA @ 120Hz | 1.04A @ 100kHz | - | - | - | - | - | 1.04A | - | 12.5mm | 35mm | 1.378 35.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1H821 Panasonic Electronic Components | 670 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | Automotive | 820μF | 50V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 42mOhm | - | 0.295 7.50mm | No | - | 800 μm | - | 50V | 3μA | 2.42A | - | Polar | 5000 hours | 0.1 | 42mOhm | 1.815A @ 120Hz | 2.42A @ 100kHz | - | - | - | - | - | - | - | 18mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECEV1EA330P Panasonic | In Stock | - | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | PANASONIC CORP | - | Panasonic Electronic Components | ECEV1EA330P | A | 85 °C | -40 °C | , 3126 | CYLINDRICAL PACKAGE | SMT | Obsolete | 8.61 | No | - | - | - | ECE (SERIES S POLAR) | - | - | e0 | No | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | 33 µF | - | TR | unknown | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | 25 V | - | 3126 | - | 0.00825 mA | 65 mA | - | - | - | 0.14 | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEV-EB2C330SQ Panasonic Electronic Components | 47 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 16 | Aluminium | - | 0.531Lx0.531W 13.50mmx13.50mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin (Sn) | General Purpose | 33μF | 160V | - | - | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 4.7mm | - | - | - | - | - | - | 5953 | 160V | 326.8μA | 470mA | - | Polar | 5000 hours | 0.15 | - | 258.5mA @ 120Hz | 470mA @ 100kHz | - | - | - | - | - | 470mA | - | 12.5mm | 16.5mm | 0.650 16.50mm | - | 13.5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1EA100WAR Panasonic Electronic Components | 2048 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | 10μF | 25V | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 1717 | 25V | 3μA | 22mA | - | Polar | 1000 hours | 0.2 | - | 22mA @ 120Hz | 37.4mA @ 10kHz | 0.2 % | - | - | - | - | 22mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EE2E101 Panasonic Electronic Components | 135 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2008 | EE | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | 100μF | 250V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 250V | 1.51mA | 2.1A | - | Polar | 10000 hours | - | - | 840mA @ 120Hz | 2.1A @ 100kHz | 0.15 % | - | - | - | - | - | General Purpose | 16mm | 31.5mm | 1.319 33.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1J331L Panasonic Electronic Components | 279 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | 330μF | 63V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | 63V | 3μA | 1.3A | - | Polar | 3000 hours | 0.08 | 90mOhm | 845mA @ 120Hz | 1.3A @ 100kHz | - | - | - | - | - | 1.3A | - | 10mm | 30mm | 1.181 30.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1H4R7R Panasonic Electronic Components | 4822 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2000 | HA | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | 4.7μF | 50V | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 2121 | 50V | 3μA | 23mA | - | Polar | 1000 hours | 0.12 | - | 23mA @ 120Hz | 39.1mA @ 10kHz | - | - | - | - | - | 23mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-0JA331XAP Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 8 | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | 330μF | 6.3V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2626 | 6.3V | 3μA | 188mA | - | Polar | 2000 hours | 0.3 | - | 188mA @ 120Hz | 319.6mA @ 10kHz | - | - | - | - | - | 188mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-ED2E470 Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | ED | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | 47μF | 250V | - | - | 250V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 250V | 0.715mA | 920mA | - | Polar | 10000 hours | - | - | 368mA @ 120Hz | 920mA @ 100kHz | 0.15 % | - | - | - | - | 920mA | - | 12.5mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-EB1E331 Panasonic Electronic Components | 1967 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | 330μF | 25V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.138 3.50mm | - | - | 600 μm | - | 25V | 82.5μA | 255mA | - | Polar | 10000 hours | - | - | 255mA @ 120Hz | 331.5mA @ 100kHz | 0.22 % | - | - | - | - | - | - | 8mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EET-ED2W221DA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2001 | TS-ED | 1.181Dia 30.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | 220μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 603mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | 450V | 0.94393mA | 1.42A | 120Hz | Polar | 3000 hours | 0.15 | - | 1.42A @ 120Hz | 2.03A @ 100kHz | 15 % | - | - | - | 2 mm | 1.42A | - | 30mm | 35mm | 1.378 35.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEU-FC1V182L Panasonic Electronic Components | 7 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | Automotive | 1800μF | 35V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 18mOhm | - | 0.197 5.00mm | Yes | - | 800 μm | - | 35V | 3μA | 2.655A | - | Polar | 5000 hours | 0.14 | 18mOhm | 2.124A @ 120Hz | 2.66A @ 100kHz | 0.12 % | - | - | - | - | 2.655A | - | 12.5mm | 40mm | 1.575 40.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FKA330UAR Panasonic Electronic Components | 413 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | 33μF | 10V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.35Ohm | - | - | - | - | - | 1717 | 10V | 3.3μA | 90mA | - | Polar | 2000 hours | 0.19 | 1.35Ohm | 58.5mA @ 120Hz | 90mA @ 100kHz | - | - | - | - | - | - | - | 4mm | 5.8mm | 0.240 6.10mm | 5.5mm | 4.3mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1H3R3R Panasonic Electronic Components | 149 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | 3.3μF | 50V | - | - | 50V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | 5Ohm | - | - | - | - | - | 1717 | 50V | 3μA | 30mA | - | Polar | 1000 hours | - | 5Ohm | 22.5mA @ 120Hz | 30mA @ 100kHz | - | - | - | - | - | 30mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HC0J220R Panasonic Electronic Components | 2019 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | 22μF | 6.3V | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 1717 | 6.3V | 3μA | 26mA | - | Polar | 3000 hours | 0.3 | - | 26mA @ 120Hz | 44.2mA @ 10kHz | - | - | - | - | - | 26mA | - | 4mm | 5.8mm | 0.228 5.80mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HD1E331AP Panasonic Electronic Components | 483 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HD-V | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | 330μF | 25V | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 800mOhm | - | - | - | - | - | 4141 | 25V | 82.5μA | 238mA | - | Polar | 5000 hours | - | 800mOhm | 238mA @ 120Hz | 404.6mA @ 10kHz | 0.16 % | - | - | - | - | 238mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |