- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | Ihs Manufacturer | IL (uA) | IR (mA) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Size(mm) | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-EB1H3R3S Panasonic Electronic Components | 7342 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | EB | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | 3.3μF | 50V | - | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 50V | 3μA | 18mA | - | Polar | 5000 hours | 0.15 | - | 18mA @ 120Hz | 29.7mA @ 100kHz | - | - | - | - | - | - | 18mA | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1EM682 Panasonic Electronic Components | 490 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 6800μF | 25V | - | - | - | - | - | - | 7.5mm | - | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 25V | 3μA | 1.75A | - | Polar | 2000 hours | - | - | 1.75A @ 120Hz | 2.975A @ 10kHz | 0.26 % | - | - | Straight | - | - | 1.75A | - | 18mm | 35.5mm | 1.476 37.50mm | - | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEE-2AA4R7UP Panasonic Electronic Components | 8 |
| Datasheet | - | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 4.7μF | 100V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3333 | 100V | 4.7μA | 50mA | - | Polar | 2000 hours | 0.18 | - | 50mA @ 120Hz | 85mA @ 10kHz | - | - | - | - | - | - | 50mA | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ECE-V1VA101XP Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | VS | 0.248Dia 6.30mm | ±20% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | General Purpose | - | 100μF | 35V | - | - | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2626 | - | 0.035mA | 132mA | - | Polar | 2000 hours | 0.12 | - | 132mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | 0.303 7.70mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECE-A1HKA010 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | KA | 0.157Dia 4.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | 1μF | 50V | - | - | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | - | - | 0.059 1.50mm | - | - | 450 μm | - | 50V | 3μA | 10mA | - | Polar | 1000 hours | 0.1 | - | - | 17mA @ 10kHz | 0.1 % | - | - | - | - | - | - | - | 4mm | 7mm | 0.276 7.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-ED2D151 Panasonic Electronic Components | 1000 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | ED | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | 150μF | 200V | - | - | - | - | - | 200V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 200V | 1.81mA | 1.4A | - | Polar | 10000 hours | - | - | 630mA @ 120Hz | 1.4A @ 100kHz | 0.15 % | - | - | - | - | - | - | General Purpose | 16mm | 25mm | 0.984 25.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1A122 Panasonic Electronic Components | 58588 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | Automotive | - | 1200μF | 10V | - | - | - | - | - | 10V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 52mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | 10V | 3μA | 1.22A | - | Polar | 3000 hours | - | 52mOhm | 976mA @ 120Hz | 1.22A @ 100kHz | - | - | - | - | - | - | - | General Purpose | 10mm | 20mm | 0.787 20.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1E6R8R Panasonic Electronic Components | 554 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | Automotive | - | 6.8μF | 25V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 3Ohm | - | - | - | - | - | 1717 | 25V | 3μA | 60mA | - | Polar | 1000 hours | 0.14 | 3Ohm | 45mA @ 120Hz | 60mA @ 100kHz | - | - | - | - | - | - | 60mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EET-HC2D122CA Panasonic Electronic Components | In Stock | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | TS-HC | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | 166mOhm | Tin (Sn) | General Purpose | - | 1200μF | 200V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 166mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | - | - | 1.4697mA | 2.65A | 120Hz | Polar | 2000 hours | 0.15 | - | 2.65A @ 120Hz | 3.71A @ 10kHz | 15 % | - | - | - | - | - | - | - | 25mm | 50mm | 2.047 52.00mm | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() EEETKV471UAV Panasonic | 54000 | - | - | - | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | - | ALUMINUM | - | 2 | - | 470uF | EAR99 | Standard | 0.12 | PANASONIC CORP | 164.5@2Min | 800 | 2000 | - | Panasonic Electronic Components | EEETKV471UAV | 125 | -40 | Surface Mount | 125 °C | -40 °C | , 5353 | SMT | Active | 12.5 | 5.54 | Compliant | Yes | - | - | Tape | - | - | - | 20% | - | - | Active | - | - | - | EAR99 | Electrolytic | - | - | - | ESR IS MEASURED AT 100 KHZ | 470 µF | - | TR, 13 INCH | - | Cylindrical | compliant | AEC-Q200 | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | - | - | 35 V | - | 5353 | 35VDC | 0.1645 mA | 600 mA | - | - | - | 0.16 | - | - | - | - | 20% | 20% | - | 120 mΩ | 12.5 X 13.5 | - | - | - | 13.5 mm | - | 15 mm | 13.5 mm | 13.5 | - | - | RoHS Compliant | - | - | ||
![]() EEU-FC1H221S Panasonic Electronic Components | 58588 | - | - | 12 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | 220μF | 50V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 110mOhm | - | 0.197 5.00mm | No | - | 600 μm | - | 50V | 3μA | 1.15A | - | Polar | 5000 hours | 0.1 | 110mOhm | 747.5mA @ 120Hz | 1.15A @ 100kHz | - | - | - | - | - | - | - | - | 12.5mm | 15mm | 0.591 15.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1JHG100 Panasonic Electronic Components | 31060 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.197Dia 5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | - | - | - | General Purpose | - | 10μF | 63V | AMMO PACK | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | - | 500 μm | - | 63V | 3μA | 46mA | - | Polar | 1000 hours | 0.1 | - | 46mA @ 120Hz | 92mA @ 100kHz | 0.1 % | - | - | Straight | - | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FR1A102LB Panasonic Electronic Components | 2036 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2013 | FR | 0.315Dia 8.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 1000μF | 10V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 41mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | - | 0.1mA | 1.24A | - | Polar | 8000 hours | - | 41mOhm | 930mA @ 120Hz | 1.24A @ 100kHz | - | - | - | - | - | - | - | General Purpose | 8mm | 15mm | 0.650 16.50mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECA-1AM103 Panasonic Electronic Components | 506 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | 10000μF | 10V | - | - | - | - | - | - | 7.5mm | - | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 10V | 3μA | 1.6A | - | Polar | 2000 hours | - | - | 1.6A @ 120Hz | 2.72A @ 10kHz | 0.42 % | - | - | Straight | - | - | - | - | 16mm | 31.5mm | 1.319 33.50mm | - | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEU-HD1H101 Panasonic Electronic Components | 231 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~105°C | Bulk | 2011 | HD | 0.315Dia 8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | General Purpose | - | 100μF | - | - | 3.5mm | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.138 3.50mm | - | 50V | - | - | - | - | - | - | Polar | - | - | - | 180mA @ 120Hz | 270mA @ 100kHz | - | - | - | - | - | - | - | - | 8mm | - | 0.512 13.00mm | 11.5mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECA-1CM220B Panasonic Electronic Components | 3221 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | 22μF | 16V | - | - | - | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | 500 μm | - | - | - | 75mA | - | Polar | 2000 hours | 0.2 | - | 75mA @ 120Hz | 127.5mA @ 10kHz | - | - | - | Straight | - | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() EET-ED2E391CA Panasonic Electronic Components | 6000 | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2001 | TS-ED | 0.984Dia 25.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | 390μF | 250V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 383mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | 250V | 0.93675mA | 1.71A | 120Hz | Polar | 3000 hours | 0.15 | - | 1.71A @ 120Hz | 2.44A @ 100kHz | 15 % | - | - | - | - | - | - | - | 25mm | 30mm | 1.181 30.00mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() EEE-FK1A331AP Panasonic Electronic Components | 29 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | 330μF | 10V | - | - | - | - | - | 10V | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | 160mOhm | - | - | - | - | - | 3333 | 10V | 33μA | 600mA | - | Polar | 2000 hours | 0.19 | 160mOhm | 390mA @ 120Hz | 600mA @ 100kHz | - | - | - | - | - | - | 600mA | - | 8mm | 10.2mm | 0.413 10.50mm | - | 8.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-EB2C680SM Panasonic Electronic Components | 33 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.748Lx0.748W 19.00mmx19.00mm | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | 68μF | 160V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 8375 | 160V | 0.6628mA | 750mA | - | Polar | 5000 hours | 0.15 | - | 412.5mA @ 120Hz | 750mA @ 100kHz | - | - | - | - | - | - | 750mA | - | 18mm | 16.5mm | 0.650 16.50mm | 21mm | 19mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC2A391L Panasonic Electronic Components | 33 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | Automotive | - | 390μF | 100V | - | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 53mOhm | - | 0.295 7.50mm | No | - | 800 μm | - | 100V | 3μA | 1.73A | - | Polar | 5000 hours | - | 53mOhm | 1.298A @ 120Hz | 1.73A @ 100kHz | 0.07 % | - | - | - | - | - | 1.73A | - | 16mm | 35.5mm | 1.398 35.50mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |