- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-HA1V470P Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive | - | 47μF | 35V | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 900 μm | 3333 | 35V | 16.4μA | 98mA | Polar | 1000 hours | 0.14 | - | 98mA @ 120Hz | 166.6mA @ 10kHz | - | - | 98mA | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2AM4R7 Panasonic Electronic Components | 15462 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 4.7μF | 100V | - | - | 100V | - | - | 2mm | - | - | - | - | 0.079 2.00mm | - | 500 μm | - | 100V | 3μA | 50mA | Polar | 2000 hours | 0.1 | - | - | 85mA @ 10kHz | 0.1 % | Straight | 50mA | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM1E221B Panasonic Electronic Components | 4199 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Tape & Box (TB) | 2006 | FM | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 220μF | 25V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 56mOhm | - | 0.197 5.00mm | - | 600 μm | - | - | 0.055mA | 950mA | Polar | 3000 hours | 0.14 | 56mOhm | 665mA @ 120Hz | 950mA @ 100kHz | - | - | - | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-1VA100AR Panasonic Electronic Components | 7 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 10μF | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2121 | - | 3μA | 30mA | Polar | 2000 hours | - | - | 30mA @ 120Hz | 51mA @ 10kHz | 0.12 % | - | - | - | 5mm | 6.5mm | 0.213 5.40mm | 5.4mm | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-EE2G680 Panasonic Electronic Components | 15000 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 10000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2011 | EE | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 68μF | 400V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | 800 μm | - | 400V | 1.642mA | 1.47A | Polar | 10000 hours | - | - | 514.5mA @ 120Hz | 1.47A @ 100kHz | 0.24 % | - | - | General Purpose | 18mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FT1A102GP Panasonic Electronic Components | 30000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2016 | FT | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | 105°C | -55°C | Automotive | - | 1000μF | 10V | - | - | - | - | - | - | - | - | 80mOhm @ 100kHz | Polar | - | - | - | - | - | - | 595mA | Polar | 5000 hours | - | - | 595mA @ 120Hz | - | - | - | 850mA | - | 8mm | 10.2mm | 0.413 10.50mm | - | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HA1C221UP Panasonic Electronic Components | 2500 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 220μF | 16V | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 900 μm | 3333 | 16V | 35.2μA | 150mA | Polar | 1000 hours | 0.2 | - | 150mA @ 120Hz | 255mA @ 10kHz | - | - | 150mA | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FC1V272L Panasonic Electronic Components | 200 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | 9.071847g | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | Automotive | - | 2700μF | 35V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 16mOhm | - | 0.295 7.50mm | Yes | 800 μm | - | 35V | 3μA | 3.15A | Polar | 5000 hours | 0.16 | 16mOhm | 2.678A @ 120Hz | 3.15A @ 100kHz | 0.12 % | - | 3.15A | - | 16mm | 35.5mm | 1.398 35.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1EA3R3NR Panasonic Electronic Components | 514 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 3.3μF | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 1717 | - | 0.006mA | 12mA | Bi-Polar | 2000 hours | 0.28 | - | 12mA @ 120Hz | 20.4mA @ 10kHz | - | - | 12mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HAH101UAP Panasonic Electronic Components | 1337 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 100μF | 50V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | 50V | 3μA | 110mA | Polar | 1000 hours | 0.18 | - | 110mA @ 120Hz | 187mA @ 10kHz | - | - | 110mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1K680AQ Panasonic Electronic Components | 11 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | FK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 68μF | 80V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm | - | - | - | - | 5353 | 80V | 0.0544mA | 500mA | Polar | 5000 hours | - | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | 0.08 % | - | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-TK1H331AQ Panasonic Electronic Components | 600 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 13 | ALUMINUM | - | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2012 | TK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | 330μF | 50V | - | AEC-Q200 | - | - | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 230mOhm @ 100kHz | - | - | - | 900 μm | 5353 | 50V | 165μA | 600mA | Polar | 2000 hours | - | - | 450mA @ 120Hz | 600mA @ 100kHz | 0.14 % | - | 600mA | - | 12.5mm | 13.5mm | 0.532 13.50mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1AHG331I Panasonic Electronic Components | 35 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | NHG | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 330μF | 10V | AMMO PACK | AEC-Q200 | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | 500 μm | - | - | 0.033mA | 200mA | Polar | 1000 hours | - | - | 200mA @ 120Hz | 300mA @ 100kHz | - | Straight | - | - | 6.3mm | 11.2mm | 0.480 12.20mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEA-FC1E220 Panasonic Electronic Components | 415 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | FC | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | Automotive | - | 22μF | 25V | AMMO PACK | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 950mOhm | - | 0.079 2.00mm | No | 450 μm | - | 25V | 3μA | 120mA | Polar | 1000 hours | 0.14 | 950mOhm | 78mA @ 120Hz | 120mA @ 100kHz | - | Straight | - | - | 5mm | 7mm | 0.276 7.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-2AA100P Panasonic Electronic Components | 10 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | 100V | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 85°C | -40°C | Automotive | - | 10μF | 100V | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | 100V | 3μA | 85mA | Polar | 2000 hours | - | - | 85mA @ 120Hz | 144.5mA @ 10kHz | - | - | 85mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-HD1E472 Panasonic Electronic Components | 228 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | 2 | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | HD | 0.630Dia 16.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 4700μF | 25V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | 800 μm | - | 25V | - | 1.75A | Polar | 2000 hours | - | - | 1.75A @ 120Hz | 2.012A @ 100kHz | - | Straight | 1.75A | - | 16mm | 25mm | 1.063 27.00mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EEE-TG1H100P Panasonic Electronic Components | 51 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 10μF | 50V | TR, 15 INCH | - | - | 7260 | 2824 | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.6Ohm @ 100kHz | - | - | - | - | 3333 | 50V | 0.005mA | 80mA | Polar | 1000 hours | - | - | 52mA @ 120Hz | 80mA @ 100kHz | 0.14 % | - | 80mA | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1V6R8R Panasonic Electronic Components | 26448 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive | - | 6.8μF | 35V | - | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.2mm | 1.8Ohm | - | - | - | - | - | 35V | 3μA | 95mA | Polar | 1000 hours | - | 1.8Ohm | 71.25mA @ 120Hz | 95mA @ 100kHz | - | - | 80mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1A821SP Panasonic Electronic Components | 38 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Tape & Reel (TR) | 2015 | FKS | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | 105°C | -55°C | Automotive | - | 820μF | 10V | - | - | - | - | - | - | - | - | 160mOhm @ 100kHz | Polar | - | - | - | - | - | - | 390mA | Polar | 2000 hours | - | - | 390mA @ 120Hz | - | - | - | 600mA | - | 8mm | 10.2mm | 0.413 10.50mm | - | - | - | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FC1C222S Panasonic Electronic Components | 29 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | 2200μF | 16V | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 29mOhm | - | 0.295 7.50mm | No | 800 μm | - | 16V | 3μA | 2.205A | Polar | 5000 hours | 0.2 | 29mOhm | 1.764A @ 120Hz | 2.205A @ 100kHz | - | - | - | - | 16mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |