- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Outside Diameter | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-TKC222UAM Panasonic Electronic Components | 135 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 16 | - | ALUMINUM | 0.669Lx0.669W 17.00mmx17.00mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 2200μF | 16V | TR, 13 INCH | - | AEC-Q200 | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 100kHz | - | - | - | 1.2 mm | 6767 | 16V | 352μA | 1.1A | - | Polar | 2000 hours | - | - | 825mA @ 120Hz | 1.1A @ 100kHz | 0.27 % | - | - | 1.1A | 16mm | 16.5mm | 0.650 16.50mm | 19mm | 17mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1VA100NP Panasonic Electronic Components | 12200 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 10μF | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2626 | 35V | 3μA | 30mA | - | Bi-Polar | 2000 hours | - | - | 30mA @ 120Hz | 51mA @ 10kHz | - | - | - | 30mA | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HAH330UAP Panasonic Electronic Components | 21 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive | - | - | 33μF | 50V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | - | 0.0165mA | 70mA | - | Polar | 1000 hours | 0.12 | - | 70mA @ 120Hz | 119mA @ 10kHz | - | - | - | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEV-EB2W3R3Q Panasonic Electronic Components | 45 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 4000 Hrs @ 105°C | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.394Dia 10.00mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | General Purpose | - | - | 3.3μF | 450V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 4741 | - | 0.0991mA | 41mA | - | Polar | 4000 hours | 0.24 | - | 20.5mA @ 120Hz | 41mA @ 100kHz | - | - | - | 41mA | 10mm | 16.5mm | 0.650 16.50mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEA-GA1E100 Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | - | GA | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | - | 10μF | 25V | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.059 1.50mm | - | - | 450 μm | - | 25V | 3μA | 33mA | - | Polar | 1000 hours | 0.16 | - | 33mA @ 120Hz | 51.15mA @ 100kHz | - | Straight | - | 33mA | 4mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECO-S2AP472EA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | ALUMINUM (WET) | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2007 | TS-UP | 1.378Dia 35.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | 71mOhm | Tin (Sn) | General Purpose | - | - | 4700μF | 100V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 71mOhm @ 120Hz | 0.394 10.00mm | - | - | 800 μm | - | - | - | 5.13A | 120Hz | Polar | 3000 hours | 0.2 | - | 5.13A @ 120Hz | 5.9A @ 100kHz | 20 % | - | - | - | 35mm | 40mm | 1.575 40.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() EEE-FC1A221P Panasonic Electronic Components | 63591 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 8532.24.0020 | 220μF | 10V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm | - | - | - | - | 3333 | 10V | 3μA | 450mA | - | Polar | 1000 hours | 0.19 | 300mOhm | 337.5mA @ 120Hz | 450mA @ 100kHz | - | - | - | 450mA | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEA-GA1H2R2 Panasonic Electronic Components | 1545 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2010 | GA | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | - | 2.2μF | 50V | TAPE | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.059 1.50mm | - | - | 450 μm | - | 50V | 3μA | 18mA | - | Polar | 1000 hours | 0.10 | - | 18mA @ 120Hz | 27.9mA @ 100kHz | - | Straight | - | 18mA | 4mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FM0J151 Panasonic Electronic Components | 2400 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2006 | FM | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 150μF | 6.3V | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 300mOhm | 0.079 2.00mm | - | - | 500 μm | - | 6.3V | 10nA | 280mA | - | Polar | 2000 hours | - | 300mOhm | 196mA @ 120Hz | 280mA @ 100kHz | 0.22 % | Straight | 5 mm | 280mA | 5mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1VHG331 Panasonic Electronic Components | 1417 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 330μF | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 35V | 3μA | 350mA | - | Polar | 2000 hours | - | - | 350mA @ 120Hz | 525mA @ 100kHz | 0.14 % | Straight | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC0J152S Panasonic Electronic Components | 313 |
| - | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | Automotive | - | - | 1500μF | 6.3V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 65mOhm | 0.197 5.00mm | No | - | 600 μm | - | 6.3V | 3μA | 1.205A | - | Polar | 5000 hours | 0.24 | 65mOhm | 964mA @ 120Hz | 1.205A @ 100kHz | - | - | - | - | 12.5mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-TG1K221UM Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.669Lx0.669W 17.00mmx17.00mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 300mOhm | Tin (Sn) | Automotive | ESR IS MEASURED AT 100 KHZ | - | 220μF | 80V | TR, 13 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm @ 100kHz | - | - | - | - | 6767 | - | 0.176mA | 350mA | - | Polar | 2000 hours | - | - | 227.5mA @ 120Hz | 350mA @ 100kHz | 0.12 % | - | - | - | 16mm | 19mm | 0.650 16.50mm | - | 17mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HC1H220XP Panasonic Electronic Components | 20000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2013 | HC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | Automotive | - | - | 22μF | 50V | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 650 μm | - | 50V | 33μA | 49mA | - | Polar | 3000 hours | - | - | 49mA @ 120Hz | 83.3mA @ 10kHz | - | - | - | 49mA | 6.3mm | 7.7mm | 0.315 8.00mm | 7.8mm | 6.6mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEV-TG1A102Q Panasonic Electronic Components | 85 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2006 | TG | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 120mOhm | Tin (Sn) | Automotive | ESR IS MEASURED AT 100 KHZ | - | 1000μF | 10V | TR, 13 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm @ 100kHz | - | - | - | - | 5353 | - | 0.1mA | 800mA | - | Polar | 2000 hours | 0.3 | - | 520mA @ 120Hz | 800mA @ 100kHz | 0.3 % | - | - | - | 12.5mm | 15mm | 0.532 13.50mm | - | 13.5mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TG1E331UP Panasonic Electronic Components | 23 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TG | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 330μF | 25V | TR, 15 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm @ 100kHz | - | - | - | - | 4141 | 25V | 0.0825mA | 270mA | - | Polar | 2000 hours | - | - | 175.5mA @ 120Hz | 270mA @ 100kHz | 0.18 % | - | - | 270mA | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-TG1K101UQ Panasonic Electronic Components | 15 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 420mOhm | Tin (Sn) | Automotive | ESR IS MEASURED AT 100 KHZ | - | 100μF | 80V | TR, 13 INCH | - | - | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 420mOhm @ 100kHz | - | - | - | - | 5353 | - | 0.08mA | 250mA | - | Polar | 2000 hours | - | - | 162.5mA @ 120Hz | 250mA @ 100kHz | 0.12 % | - | - | - | 12.5mm | 15mm | 0.532 13.50mm | - | 13.5mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1HA010NR Panasonic Electronic Components | 3000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 1μF | 50V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 1717 | - | 0.006mA | 10mA | - | Bi-Polar | 2000 hours | 0.24 | - | 10mA @ 120Hz | 17mA @ 10kHz | - | - | - | 10mA | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-HD1V331 Panasonic Electronic Components | 6 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Can | - | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2011 | HD | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | General Purpose | - | - | 330μF | - | - | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 35V | - | - | - | - | - | - | Polar | - | - | - | 350mA @ 120Hz | 525mA @ 100kHz | - | - | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() ECA-1JHG471 Panasonic Electronic Components | 400 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2002 | NHG | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 470μF | 63V | AMMO PACK | - | - | 63V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | 600 μm | - | 63V | 3μA | 640mA | - | Polar | 2000 hours | 0.1 | - | 640mA @ 120Hz | 960mA @ 100kHz | 0.1 % | Straight | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-2EM221 Panasonic Electronic Components | 31 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2006 | M | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | - | 220μF | 250V | - | - | - | 250V | 7.5mm | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | 250V | 550μA | 930mA | - | Polar | 2000 hours | - | - | 930mA @ 120Hz | 1.581A @ 10kHz | 0.18 % | Straight | - | 930mA | 18mm | 40mm | 1.654 42.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |