- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Capacitance Value | ECCN (US) | Equivalent Series Resistance Type | Ihs Manufacturer | IL (uA) | IR (mA) | Lead Diameter (mm) | Lifetime (h) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Impedance (Ohm) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Risk Rank | Rohs Code | Terminal Pitch (mm) | Voltage Rated | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Construction | Reach Compliance Code | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Size(mm) | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECA-1VHG222 Panasonic Electronic Components | 11550 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 2200μF | 35V | - | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | 800 μm | - | 35V | 3μA | 1.26A | Polar | 2000 hours | - | - | 1.26A @ 120Hz | 1.449A @ 100kHz | 0.16 % | - | - | Straight | - | - | - | General Purpose | 16mm | 25mm | 1.024 26.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-HD1E222 Panasonic Electronic Components | 1516 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | HD | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 2200μF | 25V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | 600 μm | - | 25V | - | 1.09A | Polar | 2000 hours | - | - | 1.09A @ 120Hz | 1.254A @ 100kHz | - | - | - | Straight | - | - | 1.09A | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HD1E102AQ Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.531Lx0.531W 13.50mmx13.50mm | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | HD-V | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 1000μF | 25V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 5353 | - | 0.25mA | 580mA | Polar | 5000 hours | 0.16 | - | 580mA @ 120Hz | 771.4mA @ 100kHz | - | - | - | - | - | - | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | - | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECOS2CA182DA Panasonic | In Stock | - | Datasheet | - | - | Through Hole | - | Aluminum | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 20% | e3 | - | - | - | 2 | Snap in | EAR99 | - | - | Tin (Sn) | 105°C | -40°C | - | - | 1.8mF | 160V | - | - | - | - | - | - | 10mm | - | 6.3mm | 138mOhm | POLARIZED | - | - | - | - | - | 1.6099mA | 2.7A | - | - | 0.15 | - | - | - | - | - | - | - | - | - | - | - | 30mm | 50mm | - | 50mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() EEA-GA1A680 Panasonic Electronic Components | 33 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | GA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 68μF | 10V | - | - | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | - | - | 10V | 6.8μA | 75mA | Polar | 1000 hours | - | - | 75mA @ 120Hz | 116.2mA @ 100kHz | - | - | - | - | - | - | - | - | 6.3mm | 7mm | 0.276 7.00mm | - | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEV-TG2A221M Panasonic Electronic Components | 20000 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.748Lx0.748W 19.00mmx19.00mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 280mOhm | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 220μF | 100V | TR, 13 INCH | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 280mOhm @ 100kHz | - | - | - | - | 7575 | - | 0.22mA | 400mA | Polar | 2000 hours | 0.1 | - | 182mA @ 120Hz | 400mA @ 100kHz | 0.1 % | - | - | - | - | - | - | - | 18mm | 21mm | 0.650 16.50mm | - | 19mm | - | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-HD1H680 Panasonic Electronic Components | 101 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Can | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Bulk | 2011 | HD | 0.248Dia 6.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 68μF | - | - | 2.5mm | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | 50V | - | - | - | - | - | Polar | - | - | - | 110mA @ 120Hz | 165mA @ 100kHz | - | - | - | - | - | - | - | - | 6.3mm | - | 0.500 12.70mm | 11.2mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() EEU-FM1V681 Panasonic Electronic Components | 200 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | FM | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 680μF | 35V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 18mOhm | - | 0.197 5.00mm | - | 600 μm | - | 35V | - | 2.6A | Polar | 5000 hours | - | 18mOhm | 1.95A @ 120Hz | 2.6A @ 100kHz | - | - | - | - | - | - | - | General Purpose | 12.5mm | 20mm | 0.866 22.00mm | - | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEE-HBH101UAP Panasonic Electronic Components | 2000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2010 | HB | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive | - | 100μF | 50V | TR, 15 Inch | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 4141 | 50V | 3μA | 250mA | Polar | 2000 hours | - | - | 250mA @ 120Hz | 425mA @ 10kHz | 0.12 % | - | - | - | - | - | 250mA | - | 10mm | 10.2mm | 0.402 10.20mm | 10.3mm | 10.3mm | - | No | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() EEUFR1A221H Panasonic | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM | - | 2 | - | 220uF | EAR99 | Low | PANASONIC CORP | 22@2Min | 455 | 0.5 | 5000 | - | Panasonic Electronic Components | EEUFR1A221(H) | 0.13@20°C@100kHz | 105 | -40 | Through Hole | 105 °C | -40 °C | , | CYLINDRICAL PACKAGE | Radial | Active | 6.3 | 5.63 | Yes | 2.5 | - | Long Lead and Form | - | Ammo | - | - | - | 20% | e3 | - | - | - | - | - | EAR99 | Electrolytic | - | Tin (Sn) | - | - | - | - | 220 µF | - | AMMO PACK | 2.5 mm | Aluminum Cylindrical Can | compliant | Radial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Polar | - | 10 V | - | - | 10VDC | 0.022 mA | 455 mA | - | - | 0.19 | - | - | - | - | 20% | 20% | - | 130 mΩ | 6.3 X 11.2 | - | - | 6.3 mm | - | - | 11.2 mm | - | 11.2 | - | - | RoHS Compliant | - | - | ||
![]() ECE-A1AN472U Panasonic Electronic Components | 24 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | SU | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 4700μF | 10V | - | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | 800 μm | - | 10V | 3μA | 1.2A | Bi-Polar | 2000 hours | - | - | 1.2A @ 120Hz | 2.04A @ 10kHz | 0.31 % | - | - | - | - | - | - | - | 18mm | 35.5mm | 1.398 35.50mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ECO-S2GP181BA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2010 | TS-UP | 0.866Dia 22.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | - | 921mOhm | Tin (Sn) | - | - | General Purpose | - | 180μF | 400V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 921mOhm @ 120Hz | - | 0.394 10.00mm | - | 800 μm | - | - | 0.80498mA | 1.44A | Polar | 3000 hours | 0.15 | - | 1.44A @ 120Hz | 2.016A @ 100kHz | 15 % | - | - | - | - | - | - | - | 22mm | 45mm | 1.772 45.00mm | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() ECA-2WM010 Panasonic Electronic Components | 1480 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | 1.17934g | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2000 | M | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 1μF | 450V | - | - | - | - | - | 450V | 3.5mm | - | - | - | - | 0.138 3.50mm | - | 600 μm | - | 450V | 4.5μA | 37mA | Polar | 2000 hours | 0.2 | - | 37mA @ 120Hz | 62.9mA @ 10kHz | 0.2 % | - | - | Straight | - | - | 37mA | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1CM101B Panasonic Electronic Components | 8277 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | 500 μm | - | 16V | 3mA | 180mA | Polar | 2000 hours | 0.2 | - | 180mA @ 120Hz | 306mA @ 10kHz | 0.2 % | - | - | Straight | - | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ECE-A1CN102U Panasonic Electronic Components | 528 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | SU | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 1000μF | 16V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Bipolar | 0.197 5.00mm | - | 600 μm | - | 16V | 3μA | 560mA | Bi-Polar | 2000 hours | 0.2 | - | 560mA @ 120Hz | 952mA @ 10kHz | 0.2 % | - | - | - | - | - | - | - | 12.5mm | 25mm | 0.984 25.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1EA330WAR Panasonic Electronic Components | 100000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | 33μF | 25V | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 2121 | - | 3μA | 42mA | Polar | 1000 hours | 0.2 | - | 42mA @ 120Hz | 71.4mA @ 10kHz | 0.2 % | - | - | - | - | - | - | - | 5mm | 6.5mm | 0.213 5.40mm | 5.4mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-0JHG221 Panasonic Electronic Components | 1552 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | NHG | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 220μF | 6.3V | AMMO PACK | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | 500 μm | - | 6.3V | 3μA | 140mA | Polar | 1000 hours | - | - | 140mA @ 120Hz | 210mA @ 100kHz | 0.28 % | - | - | Straight | - | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1HM4R7B Panasonic Electronic Components | 2000 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.197Dia 5.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | - | General Purpose | - | 4.7μF | 50V | - | - | - | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | 500 μm | - | 50V | 3mA | 45mA | Polar | 2000 hours | - | - | 45mA @ 120Hz | 76.5mA @ 10kHz | 0.12 % | - | - | Straight | - | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEU-ED2D330 Panasonic Electronic Components | 2425 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | 4.535924g | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2006 | ED | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | 33μF | 200V | - | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | 600 μm | - | 200V | 0.406mA | 650mA | Polar | 8000 hours | - | - | 260mA @ 120Hz | 650mA @ 100kHz | 0.15 % | - | - | - | - | - | - | General Purpose | 10mm | 20mm | 0.787 20.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-TP1C331AP Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TP | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | 330μF | 16V | - | - | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm | - | - | - | 900 μm | 4141 | 16V | 52.8μA | 500mA | Polar | 3000 hours | - | 150mOhm | 325mA @ 120Hz | 500mA @ 100kHz | 0.23 % | - | - | - | - | - | 500mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |