- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Outside Diameter | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-1HA470AP Panasonic Electronic Components | 20000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 47μF | 50V | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 4141 | - | 3μA | 130mA | Polar | 2000 hours | - | - | 130mA @ 120Hz | 221mA @ 10kHz | 0.12 % | - | - | - | - | 10mm | 12mm | 0.402 10.20mm | 10.2mm | - | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-TP1V221L Panasonic Electronic Components | 66 |
| - | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM | - | 2000 Hrs @ 125°C | - | -40°C~135°C | Bulk | 2012 | TP | 0.315Dia 8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 220μF | 35V | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 67mOhm | - | 0.138 3.50mm | - | 600 μm | - | 35V | 77μA | 760mA | Polar | 2000 hours | - | - | 689mA @ 120Hz | 760mA @ 100kHz | - | Straight | 8 mm | 1.06A | - | 8mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EB1H331 Panasonic Electronic Components | In Stock |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2010 | EB | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 330μF | 50V | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 600 μm | - | 50V | 165μA | 293mA | Polar | 10000 hours | - | - | 293mA @ 120Hz | 380.9mA @ 100kHz | 0.15 % | - | - | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1AM101B Panasonic Electronic Components | 856 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 85°C | 10V | -40°C~85°C | Tape & Box (TB) | 1997 | M | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -40°C | General Purpose | - | 100μF | 10V | - | 5.0038mm | - | - | - | 0.197 5.00mm | - | - | - | - | - | 150mA | Polar | 2000 hours | - | - | - | 255mA @ 10kHz | - | Straight | - | - | - | 5mm | 11mm | 0.472 12.00mm | 11mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1V222S Panasonic Electronic Components | 154 | - | - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2008 | FC | 0.709Dia 18.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | Automotive | - | 2200μF | 35V | - | 7.5mm | - | 20mOhm | - | 0.295 7.50mm | - | 800 μm | - | 35V | 3μA | 2.74A | Polar | 5000 hours | - | 20mOhm | 2.192A @ 120Hz | 2.74A @ 100kHz | - | - | - | - | - | 18mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-HD1E332 Panasonic Electronic Components | 340 | - | Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | 2 | - | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | HD | 0.492Dia 12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 3300μF | 25V | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 600 μm | - | 25V | - | 1.4A | Polar | 2000 hours | - | - | 1.4A @ 120Hz | 1.61A @ 100kHz | - | Straight | - | 1.4A | General Purpose | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1V221B Panasonic Electronic Components | 345 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2012 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | 220μF | 35V | AMMO PACK | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 90mOhm | - | 0.197 5.00mm | No | 600 μm | - | 35V | 3μA | 755mA | Polar | 3000 hours | 0.12 | 90mOhm | 490.8mA @ 120Hz | - | - | Straight | - | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEA-GA1E220H Panasonic Electronic Components | 26 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | - | GA | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 22μF | 25V | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.098 2.50mm | - | 450 μm | - | - | 5.5μA | 50mA | Polar | 1000 hours | 0.16 | - | 50mA @ 120Hz | 77.5mA @ 100kHz | - | - | - | - | General Purpose | 5mm | 7mm | 0.276 7.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() EEE-HA1V470AP Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive | - | 47μF | 35V | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | - | 0.01645mA | 98mA | Polar | 1000 hours | 0.14 | - | 98mA @ 120Hz | 166.6mA @ 10kHz | - | - | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FK1V4R7AR Panasonic Electronic Components | 32200 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2010 | FK | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, High Temperature Reflow | - | 4.7μF | 35V | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1.35Ohm | - | - | - | - | 1717 | 35V | 3μA | 90mA | Polar | 2000 hours | 0.12 | 1.35Ohm | 58.5mA @ 120Hz | 90mA @ 100kHz | - | - | - | - | - | 4mm | 5.8mm | 0.240 6.10mm | 5.5mm | 4.3mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TC1C221P Panasonic Electronic Components | 4782000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 3000 Hrs @ 125°C | 16V | -40°C~125°C | Tape & Reel (TR) | 2016 | TC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | Automotive, High Temperature Reflow | - | 220μF | 16V | - | - | - | 200mOhm @ 100kHz | Polar | - | - | - | - | - | - | 266.5mA | Polar | 3000 hours | - | - | 266.5mA @ 120Hz | - | - | - | - | 410mA | - | 8mm | 10.2mm | 0.413 10.50mm | - | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-EB2G470S Panasonic Electronic Components | 689 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2000 | EB | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 47μF | 400V | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | - | 800 μm | - | 400V | 3μA | 730mA | Polar | 5000 hours | - | - | 365mA @ 120Hz | 730mA @ 100kHz | 0.24 % | - | - | - | - | 18mm | 25mm | 0.984 25.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEE-1EA330AP Panasonic Electronic Components | 4782000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 33μF | 25V | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2626 | - | 3μA | 65mA | Polar | 2000 hours | - | - | 65mA @ 120Hz | 110.5mA @ 10kHz | 0.14 % | - | - | - | General Purpose | 6.3mm | 7.8mm | 0.213 5.40mm | 5.4mm | - | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-2AM331B Panasonic Electronic Components | 721 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 330μF | 100V | - | 5mm | - | - | - | 0.197 5.00mm | - | 600 μm | - | - | - | 700mA | Polar | 2000 hours | 0.1 | - | 700mA @ 120Hz | 1.19A @ 10kHz | - | Straight | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ECE-A1AN330U Panasonic Electronic Components | 36 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 2000 Hrs @ 85°C | 10V | -40°C~85°C | Bulk | 2011 | SU | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | 85°C | -40°C | General Purpose | - | 33μF | 10V | - | 2.0066mm | - | - | Bipolar | 0.079 2.00mm | - | - | - | - | 3μA | 80mA | Bi-Polar | 2000 hours | - | - | - | 136mA @ 10kHz | - | Straight | - | - | - | 5mm | 12mm | 0.433 11.00mm | 11mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-1VA2R2NR Panasonic Electronic Components | 65211 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 2.2μF | 35V | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 1717 | - | 0.006mA | 12mA | Bi-Polar | 2000 hours | 0.24 | - | 12mA @ 120Hz | 20.4mA @ 10kHz | - | - | - | 12mA | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1A330R Panasonic Electronic Components | 333 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 33μF | 10V | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 650 μm | 2121 | 10V | 3.3μA | 43mA | Polar | 1000 hours | 0.22 | - | 43mA @ 120Hz | 73.1mA @ 10kHz | - | - | - | 43mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TG1J330UP Panasonic Electronic Components | 33 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 33μF | 63V | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 1Ohm @ 100kHz | - | - | - | - | 3333 | 63V | 0.02079mA | 100mA | Polar | 2000 hours | - | - | 65mA @ 120Hz | 100mA @ 100kHz | 0.12 % | - | - | 100mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1HM331B Panasonic Electronic Components | 636 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 330μF | 50V | - | 5mm | - | - | - | 0.197 5.00mm | - | 600 μm | - | 50V | 3mA | 500mA | Polar | 2000 hours | - | - | 500mA @ 120Hz | 850mA @ 10kHz | 0.12 % | Straight | - | - | - | 10mm | 16mm | 0.669 17.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEA-GA1A101 Panasonic Electronic Components | 6 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2010 | GA | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 100μF | 10V | TAPE | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.098 2.50mm | - | 450 μm | - | 10V | 10μA | 110mA | Polar | 1000 hours | - | - | 110mA @ 120Hz | 170.5mA @ 100kHz | - | Straight | - | 110mA | - | 6.3mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |