- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Current - Leakage | Custom Capabilities | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FK1C681V Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | FK | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 680μF | 16V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | - | - | - | 4141 | - | 0.1088mA | - | - | Polar | - | 0.16 | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | - | General Purpose | 10mm | 10.5mm | 0.413 10.50mm | 12mm | 10.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEEFK1H561AM Panasonic | 26498438 |
| - | 18 Weeks | - | Surface Mount | - | J | FLAT | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | 20% | e3/e6 | yes | - | - | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | 105°C | -55°C | - | - | 560μF | 50V | TAPE | - | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 73mOhm | POLARIZED | - | - | 1.2 mm | 6767 | 50V | - | 1.61A | - | - | 5000 hours | 0.12 | - | - | - | - | - | 280μA | - | - | - | 16mm | 16.5mm | - | 16.5mm | 17mm | No | - | RoHS Compliant | - | - | ||
![]() EEV-EB2C101M Panasonic Electronic Components | 59 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.748Lx0.748W 19.00mmx19.00mm | 5000 Hrs @ 105°C | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | General Purpose | - | 100μF | 160V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 8375 | - | 0.97mA | 1.06A | - | Polar | 5000 hours | 0.15 | - | 583mA @ 120Hz | 1.06A @ 100kHz | - | - | - | - | - | - | 18mm | 21.5mm | 0.846 21.50mm | 21mm | 19mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ECA-1HHGR33 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | ALUMINUM (WET) | - | 1000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | NHG | 0.197Dia 5.00mm | ±20% | e3 | yes | Obsolete | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 0.33μF | 50V | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | 500 μm | - | - | 0.003mA | 3.5mA | - | Polar | 1000 hours | - | - | 3.5mA @ 120Hz | 7mA @ 100kHz | 0.12 % | Straight | - | - | 3.5mA | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECO-S1EP223CA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2010 | TS-UP | 0.984Dia 25.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | 29mOhm | Tin (Sn) | - | - | General Purpose | - | 22000μF | 25V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 29mOhm @ 120Hz | - | 0.394 10.00mm | - | 800 μm | - | - | - | 6.1A | 120Hz | Polar | 3000 hours | 0.4 | - | 6.1A @ 120Hz | 7.015A @ 100kHz | 40 % | - | - | - | - | - | 25mm | 50mm | 1.969 50.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() EEU-FC1C152L Panasonic Electronic Components | 125 |
| - | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2003 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | Automotive | - | 1500μF | 16V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm | - | 0.197 5.00mm | No | 600 μm | - | 16V | 3μA | 1.815A | - | Polar | 3000 hours | 0.18 | 35mOhm | 1.452A @ 120Hz | 1.815A @ 100kHz | - | - | - | - | - | - | 10mm | 30mm | 1.181 30.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FM1V221LB Panasonic Electronic Components | 1906 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Tape & Box (TB) | 2006 | FM | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 220μF | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 41mOhm | - | 0.197 5.00mm | - | 600 μm | - | - | 0.077mA | 1.24A | - | Polar | 3000 hours | 0.12 | 41mOhm | 868mA @ 120Hz | 1.24A @ 100kHz | - | - | - | - | - | - | 8mm | 15mm | 0.650 16.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-FT1E821GP Panasonic Electronic Components | 100000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | 2016 | FT | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 105°C | -55°C | Automotive | - | 820μF | 25V | - | - | - | - | - | - | - | 60mOhm @ 100kHz | Polar | - | - | - | - | - | - | 833mA | - | Polar | 5000 hours | - | - | 833mA @ 120Hz | - | - | - | - | - | 1.19A | - | 10mm | 10.2mm | 0.413 10.50mm | - | - | - | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() ECO-S2WP221EA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | - | 3000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2007 | TS-UP | 1.378Dia 35.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | 754mOhm | Tin (Sn) | - | - | General Purpose | - | 220μF | 450V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 754mOhm @ 120Hz | - | 0.394 10.00mm | - | 800 μm | - | - | 0.94393mA | 1.55A | 120Hz | Polar | 3000 hours | 0.15 | - | 1.55A @ 120Hz | 2.17A @ 100kHz | 15 % | - | - | - | - | - | 35mm | 30mm | 1.181 30.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() EEV-EB2G3R3Q Panasonic Electronic Components | 36 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 13 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 105°C | - | -25°C~105°C | Tape & Reel (TR) | 2011 | EB | 0.394Dia 10.00mm | ±20% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | General Purpose | - | 3.3μF | 400V | - | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.5mm | - | - | - | - | - | 4741 | 400V | 89.2μA | 40mA | - | Polar | 3000 hours | 0.24 | - | 20mA @ 120Hz | 40mA @ 100kHz | - | - | - | - | 40mA | - | 10mm | 13.5mm | 0.532 13.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1J820 Panasonic Electronic Components | 6666666 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | Automotive | - | 82μF | 63V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 256mOhm | - | 0.197 5.00mm | No | 600 μm | - | 63V | 3μA | 535mA | - | Polar | 3000 hours | 0.08 | 256mOhm | 347.8mA @ 120Hz | 535mA @ 100kHz | - | - | - | - | - | - | 10mm | 12.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-EE2E680S Panasonic Electronic Components | 938 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | 10000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2008 | EE | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 68μF | 250V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | 800 μm | - | 250V | 1.03mA | 1.4A | - | Polar | 10000 hours | - | - | 490mA @ 120Hz | 1.4A @ 100kHz | 0.15 % | - | - | - | 1.4A | - | 16mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-2AM102 Panasonic Electronic Components | 63962 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | 1000μF | 100V | - | - | - | 100V | 7.5mm | - | - | - | - | 0.295 7.50mm | - | 800 μm | - | 100V | 3μA | 1.3A | - | Polar | 2000 hours | 0.1 | - | 1.3A @ 120Hz | 2.21A @ 10kHz | 0.1 % | Straight | - | - | 1.3A | General Purpose | 18mm | 35.5mm | 1.476 37.50mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEV-TG1A472M Panasonic Electronic Components | 51 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | 0.748Lx0.748W 19.00mmx19.00mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2006 | TG | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 75mOhm | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | 4700μF | 10V | TR, 13 INCH | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 75mOhm @ 100kHz | - | - | - | - | 7575 | - | 0.47mA | 1.3A | - | Polar | 2000 hours | 0.36 | - | 845mA @ 120Hz | 1.3A @ 100kHz | - | - | - | - | - | - | 18mm | 16.5mm | 0.650 16.50mm | 21mm | 19mm | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK0J331XP Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | Automotive | - | 330μF | 6.3V | - | unknown | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 340mOhm | - | - | - | - | 2626 | - | 0.02079mA | 280mA | - | Polar | 2000 hours | - | 340mOhm | - | 280mA @ 100kHz | - | - | - | Vibration-Proof Product Available on Req | - | - | - | - | 0.315 8.00mm | 7mm | 6.6mm | - | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() EEE-FK1V222SV Panasonic Electronic Components | 3125 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.748Lx0.748W 19.00mmx19.00mm | 5000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | - | FKS | 0.709Dia 18.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Automotive | - | 2200μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 1.545A @ 120Hz | 2.06A @ 100kHz | - | - | - | - | - | - | - | - | 0.669 17.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FC1J821 Panasonic Electronic Components | 286 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | Automotive | - | 820μF | 63V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 43mOhm | - | 0.295 7.50mm | No | 800 μm | - | 63V | 3μA | 2.67A | - | Polar | 5000 hours | 0.08 | 43mOhm | 2.003A @ 120Hz | 2.67A @ 100kHz | - | - | - | - | - | - | 16mm | 31.5mm | 1.240 31.50mm | 25mm | - | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FM1H101BJ Panasonic Electronic Components | 5706 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | 3000 Hrs @ 105°C | 50V | -40°C~105°C | Tape & Box (TB) | 2006 | FM | 0.315Dia 8.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | - | - | 105°C | -40°C | General Purpose | - | 100μF | 50V | - | - | - | - | 5.0038mm | - | - | 61mOhm | Polar | 0.138 3.50mm | - | - | - | - | - | 870mA | - | Polar | 3000 hours | - | 61mOhms | 609mA @ 120Hz | 870mA @ 100kHz | 0.1 % | - | - | - | - | General Purpose | 8mm | 11.5mm | 0.512 13.00mm | 11.5mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1E102AV Panasonic Electronic Components | 54 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | ALUMINUM (WET) | 0.531Lx0.531W 13.50mmx13.50mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | FK | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | Automotive, High Temperature Reflow | - | 1000μF | 25V | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 60mOhm @ 100kHz | - | - | - | - | 5953 | - | - | - | - | Polar | - | - | - | 825mA @ 120Hz | 1.1A @ 100kHz | - | - | - | - | - | - | 12.5mm | 13.8mm | 0.555 14.10mm | 15mm | 13.5mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2AHG470B Panasonic Electronic Components | 160 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Box (TB) | 2015 | NHG | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | 47μF | 100V | AMMO PACK | - | AEC-Q200 | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | 600 μm | - | 100V | 3μA | 165mA | - | Polar | 2000 hours | - | - | 165mA @ 120Hz | 247.5mA @ 100kHz | 0.08 % | Straight | - | - | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | Unknown | RoHS Compliant | - | - |