- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Hole Diameter | Current - Leakage | Outside Diameter | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FP0J471AP Panasonic Electronic Components | 500 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 470μF | 6.3V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 100kHz | - | - | - | - | - | 3333 | 6.3V | 29.6μA | 850mA | - | Polar | 2000 hours | - | - | 552.5mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | - | 850mA | High Temperature | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK2A220V Panasonic Electronic Components | 8 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | - | FK | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 22μF | 100V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.3Ohm @ 100kHz | - | - | - | - | - | 3333 | - | 0.022mA | - | - | Polar | - | 0.07 | - | 97.5mA @ 120Hz | 130mA @ 100kHz | - | - | - | - | - | - | - | 8mm | 10.5mm | 0.425 10.80mm | 10mm | 8.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECA-2WHG100B Panasonic Electronic Components | 50 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM | - | 2000 Hrs @ 105°C | - | -25°C~105°C | Tape & Box (TB) | - | NHG | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 10μF | 450V | AMMO PACK | - | AEC-Q200 | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 450V | 10μA | 75mA | - | Polar | 2000 hours | - | - | 75mA @ 120Hz | 112.5mA @ 100kHz | 0.24 % | Straight | - | - | - | - | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() ECA-2GM330 Panasonic Electronic Components | 408 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | - | - | 2000 Hrs @ 85°C | - | -25°C~85°C | Bulk | 2006 | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 33μF | 400V | - | - | - | - | 7.5mm | - | - | - | - | 0.295 7.50mm | - | - | 800 μm | - | - | - | 275mA | - | Polar | 2000 hours | 0.2 | - | 275mA @ 120Hz | 467.5mA @ 10kHz | 0.2 % | Straight | - | - | - | 275mA | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() EEE-FP1C221AP Panasonic Electronic Components | 1000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | FP | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 220μF | 16V | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 180mOhm @ 100kHz | - | - | - | - | - | 3333 | 16V | 35.2μA | 500mA | - | Polar | 2000 hours | 0.16 | - | 325mA @ 120Hz | 500mA @ 100kHz | - | - | - | - | - | 500mA | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-TP1V221AV Panasonic Electronic Components | 24 |
| - | 14 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.406Lx0.406W 10.30mmx10.30mm | 3000 Hrs @ 125°C | 35V | -40°C~125°C | Tape & Reel (TR) | - | TP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | Automotive, High Temperature Reflow | - | - | 220μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm @ 100kHz | - | - | - | 35V | - | 4141 | - | 0.077mA | - | - | Polar | - | 0.16 | - | 325mA @ 120Hz | 500mA @ 100kHz | - | - | - | - | - | - | - | 10mm | - | 0.425 10.80mm | 10.2mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEU-TP1V331 Panasonic Electronic Components | 20 |
| - | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM | - | 3000 Hrs @ 125°C | - | -40°C~135°C | Bulk | 2016 | TP | 0.394Dia 10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | - | - | Tin (Sn) | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 330μF | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 52mOhm | - | 0.197 5.00mm | - | - | 600 μm | - | 35V | 115.5μA | 1.1A | - | Polar | 2000 hours | - | - | 1.001A @ 120Hz | 1.1A @ 100kHz | - | Straight | - | - | 10 mm | 1.54A | General Purpose | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1E4R7R Panasonic Electronic Components | 2000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 4.7μF | 25V | - | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 650 μm | 1717 | 25V | 3μA | 22mA | - | Polar | 1000 hours | 0.14 | - | 22mA @ 120Hz | 37.4mA @ 10kHz | - | - | - | - | - | 22mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1HA4R7AR Panasonic Electronic Components | 786 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 4.7μF | 50V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 2121 | - | 3μA | 23mA | - | Polar | 2000 hours | - | - | 23mA @ 120Hz | 39.1mA @ 10kHz | 0.12 % | - | - | - | - | - | - | 5mm | 6.5mm | 0.213 5.40mm | 5.4mm | - | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TKC102UAQ Panasonic Electronic Components | 870 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 13 | - | ALUMINUM | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 1000μF | 16V | - | - | AEC-Q200 | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 120mOhm @ 100kHz | - | - | - | - | 900 μm | 5353 | 16V | 160μA | 800mA | - | Polar | 2000 hours | - | - | 600mA @ 120Hz | 800mA @ 100kHz | 0.23 % | - | - | - | - | 800mA | - | 12.5mm | 13.5mm | 0.532 13.50mm | 15mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EEU-FC1H182L Panasonic Electronic Components | 33 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | 5000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | FC | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | Automotive | - | - | 1800μF | 50V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 23mOhm | - | 0.295 7.50mm | No | - | 800 μm | - | 50V | 3μA | 2.845A | - | Polar | 5000 hours | - | 23mOhm | 2.276A @ 120Hz | 2.845A @ 100kHz | - | - | - | - | - | 2.845A | General Purpose | 16mm | 40mm | 1.575 40.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1AM222B Panasonic Electronic Components | 33 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 2200μF | 10V | - | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | 600 μm | - | 10V | 3μA | 920mA | - | Polar | 2000 hours | - | - | 920mA @ 120Hz | 1.564A @ 10kHz | 0.26 % | Straight | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() EEE-HC1E330P Panasonic Electronic Components | 6000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2008 | HC | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 33μF | 25V | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 25V | 3μA | 65mA | - | Polar | 3000 hours | 0.16 | - | 65mA @ 120Hz | 110.5mA @ 10kHz | - | - | - | - | - | 65mA | - | 6.3mm | 5.8mm | 0.228 5.80mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1JA220P Panasonic Electronic Components | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 22μF | 63V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 3333 | 63V | 3μA | 40mA | - | Polar | 2000 hours | - | - | 85mA @ 120Hz | 68mA @ 10kHz | 0.18 % | - | - | - | - | 40mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-HD1V222 Panasonic Electronic Components | 1726 |
| Datasheet | 12 Weeks | - | - | Through Hole | Radial, Can | - | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2011 | HD | 0.492Dia 12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 2200μF | - | - | 5mm | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | - | 35V | - | - | - | - | - | - | Polar | - | - | - | 1.26A @ 120Hz | 1.449A @ 100kHz | - | - | - | - | - | - | - | 12.5mm | - | 1.063 27.00mm | 25mm | - | - | - | RoHS Compliant | - | - | ||
![]() ECOS2DP331BA Panasonic | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | Snap in | EAR99 | - | Tin (Sn) | 85°C | -40°C | - | - | - | 330μF | 200V | - | - | - | 200V | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 553mOhm | POLARIZED | - | - | - | 800 μm | - | 200V | - | - | - | - | 3000 hours | 0.15 | - | - | - | - | - | 2 mm | 989.5μA | - | 1.56A | - | 22mm | 30mm | - | 30mm | - | No | Yes | RoHS Compliant | - | - | ||
![]() EEE-FC1A330R Panasonic Electronic Components | 63588 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 8532.24.0020 | 33μF | 10V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.8Ohm | - | - | - | - | - | 2121 | 10V | 3μA | 95mA | - | Polar | 1000 hours | - | 1.8Ohm | 71.25mA @ 120Hz | 95mA @ 100kHz | - | - | - | - | - | 95mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-TP1C101AP Panasonic Electronic Components | 14 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TP | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 100μF | 16V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 200mOhm | - | - | - | - | 900 μm | 3333 | 16V | 16μA | 270mA | - | Polar | 3000 hours | - | 200mOhm | 175.5mA @ 120Hz | 270mA @ 100kHz | 0.23 % | - | - | - | - | 270mA | General Purpose | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() ECO-S2AP682EA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | Aluminium | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 1999 | TS-UP | 1.378Dia 35.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 6800μF | 100V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 49mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | 100V | - | 6.6A | 120Hz | Polar | 3000 hours | 0.2 | - | 6.6A @ 120Hz | 7.59A @ 100kHz | 20 % | - | - | - | - | - | - | 35mm | 50mm | 1.969 50.00mm | - | - | No | Yes | RoHS Compliant | - | - | ||
![]() ECO-S2DP391CA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | ALUMINUM (WET) | - | 3000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2007 | TS-UP | 0.984Dia 25.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | 468mOhm | Tin (Sn) | - | - | General Purpose | - | - | 390μF | 200V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 468mOhm @ 120Hz | - | 0.394 10.00mm | - | - | 800 μm | - | - | 0.83785mA | 1.68A | 120Hz | Polar | 3000 hours | 0.15 | - | 1.68A @ 120Hz | 2.352A @ 100kHz | 15 % | - | - | - | - | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | No | - | RoHS Compliant | - | - |