- Applications
- Capacitance
- Factory Lead Time
- Height Seated (Max)
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
Attribute column
Manufacturer
Panasonic Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance Tolerance | DCL | Dimensions | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Life | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Package/Enclosure | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Subcategory | Packing Method | Technology | Shielding | Terminal Pitch | Reach Compliance Code | Base Part Number | Reference Standard | Contact Finish | Termination Style | Function | Number of Outputs | Lead Pitch | Capacitor Type | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Output Configuration | Ripple Current @ Low Frequency | Lead Style | Voltage - Supply (Vcc/Vdd) | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Control Features | Usage | Topology | Frequency - Switching | Synchronous Rectifier | Product Type | ESR | 1st Connector | 2nd Connector | Size(mm) | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases | Product | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECEC1HA682CJ Panasonic | 48 |
| - | Through Hole | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | 25 (Dia.) x 50mm | - | - | PANASONIC CORP | - | - | - | 2000h | - | Panasonic Electronic Components | ECEC1HA682CJ | HA | +105°C | - | -40°C | - | - | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.64 | - | Yes | Panasonic 6800u00b5F 50V dc Aluminium Electrolytic Capacitor, Through Hole 25 (Dia.) x 50mm +105u00b0C 25mm 10mm | - | - | - | - | - | - | - | - | - | HA Type TS | - | ±20% | e3 | Yes | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 6800µF | - | BULK | Electrolytic | - | - | unknown | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | 50 V | - | 50V dc | 1.74929 mA | 3.3A | - | 0.25 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 50mm | - | - | - | - | - | - | - | ||
![]() ECEC2DA221BJ Panasonic | 48 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 (Dia.) x 20mm | - | - | - | - | - | - | 2000h | - | - | - | - | +105°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HA SNAP IN | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 220µF | - | - | Electrolytic | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | 200V dc | - | 870mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | 20mm | - | - | - | - | - | - | - | ||
![]() ECET2EA222FJ Panasonic | 48 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 (Dia.) x 63mm | - | - | - | - | - | - | 3000h | - | - | - | - | +105°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UP SNAP IN | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 2200µF | - | - | Electrolytic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V dc | - | 5.15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | 63mm | - | - | - | - | - | - | - | ||
![]() 513085-001 Panasonic | In Stock | - | - | - | 16-VQFN Exposed Pad | - | - | - | 16-QFN-EP (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | -- | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISL8107 | - | - | - | Step-Down | 1 | - | - | Transistor Driver | - | - | - | - | - | - | - | - | - | - | - | Positive | - | - | 9 V ~ 75 V | - | - | - | Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | - | Buck | 100kHz ~ 600kHz | No | - | - | - | - | - | -- | -- | Yes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6Y Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-1CA100SA Panasonic | 42000 |
| - | - | - | - | - | - | - | - | - | - | MDM-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | ITT Cannon, LLC | - 40 C | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | 16 V | 16 VDC | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | 20 % | - | - | - | SMD/SMT | - | D-Type, Micro-D | 21 | - | 85 °C | -40 °C | Yellow, Individual | - | 10 µF | - | - | - | Unshielded | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | High Temp Electrolytic Capacitors | - | - | - | - | - | - | - | 0.667 (203.20mm, 8.00) | - | - | - | - | - | ||
![]() EEE-HB1C470SP Panasonic | 2349 |
| - | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | Panasonic | - | - | - | - | - | 1000 | PANASONIC CORP | - | - | - | - | - | Panasonic | EEEHB1C470SP | - | + 105 C | KYOCERA AVX | - 40 C | - | - | 105 °C | -40 °C | Bulk | , 2626 | CYLINDRICAL PACKAGE | SMT | - | - | Active | - | - | Active | AEC-Q200 | - | 5.58 | Details | Yes | - | - | - | - | - | 16 VDC | - | - | - | MouseReel | * | - | 20 % | e6 | Yes | - | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | 47 uF | Capacitors | TAPE | - | - | - | compliant | - | AEC-Q200 | - | SMD/SMT | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | NON-POLARIZED | - | 16 V | 2626 | - | 0.01504 mA | 70 mA | - | 0.16 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | - | 5.4 mm | - | 7.8 mm | 6.6 mm | - | - | - | - | ||
![]() EEH-ZS1V471UV Panasonic | 672 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | EEH-ZS | - | - | ± 20% | - | - | 0.12 | - | - | - | - | - | - | 4000 Hrs @ 125°C | - | - | - | + 125 C | Panasonic Electronic Components | - 55 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Vibration-Proof Can | - | - | - | - | Active | AEC-Q200 | - | - | - | - | - | - | - | 35 V | - | 35 VDC | - | - | -55°C ~ 125°C | - | ZSU Anti-Vibration | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | - | Hybrid | - | - | - | - | - | Automotive | 470 µF | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | 164.5 uA | 3.5 A | - | - | - | 700 mA @ 120 Hz | - | - | 3.5 A @ 100 kHz | - | - | - | - | - | - | - | Electrolytic Capacitors | 0.014ohm | - | - | - | - | - | - | - | Aluminum Hybrid Polymer Capacitors | - | - | - | - | 10 mm | - | 0.516 (13.10mm) | 12.8 mm | - | - | 12.8mm | - | AEC-Q200 | ||
![]() 6ASEP470M Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100SXE18M T Panasonic | 31 |
| - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | - | 1000 | - | - | - | - | - | - | Panasonic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | Aluminum Organic Polymer Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-1EA221UA Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | - | 300 | - | - | - | - | - | - | Panasonic | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 25 V | 25 VDC | - | - | - | MouseReel | S-V High | - | 20 % | - | - | - | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | 220 µF | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | - | - | - | 8 mm | 10.2 mm | - | 10.5 mm | - | - | - | - | - | ||
![]() ECOS1JA152DL Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,500 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1300 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEH-ZS1J181UV Panasonic | 26 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | EEH-ZS | - | - | ± 20% | - | - | 0.08 | 250 | - | - | - | 4000 Hour | - | 4000 Hrs @ 125°C | - | - | - | + 125 C | Panasonic Electronic Components | - 55 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Vibration-Proof Can | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | 63 V | - | 63 VDC | - | - | -55°C ~ 125°C | Cut Tape | ZSU | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | Hybrid | - | - | - | - | - | Automotive | 180 uF | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | 113.4 uA | 3.5 A | - | - | - | 700 mA @ 120 Hz | - | - | 3.5 A @ 100 kHz | - | - | - | - | - | - | - | - | 15 mOhms | - | - | - | - | - | - | - | Aluminum Hybrid Polymer Capacitors | - | - | - | - | 10 mm | - | 0.673 (17.10mm) | 16.8 mm | - | - | 16.8mm | - | AEC-Q200 | ||
![]() EEH-ZU1E471V Panasonic | 3990 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | EEH-ZU | - | - | ± 20% | - | - | 0.14 | 400 | - | - | - | 4000 Hour | - | 4000 Hrs @ 135°C | - | - | - | + 135 C | Panasonic Electronic Components | - 55 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Vibration-Proof Can | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | 25 V | - | 25 VDC | - | - | -55°C ~ 135°C | MouseReel | ZU | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | Hybrid | - | - | - | - | - | Automotive | 470 uF | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | 5 A | - | - | - | 750 mA @ 100 Hz | - | - | 5 A @ 100 kHz | - | - | - | - | - | - | - | - | 10 mOhms | - | - | - | - | - | - | - | Aluminum Hybrid Polymer Capacitors | - | - | - | - | 10 mm | - | 0.516 (13.10mm) | 12.8 mm | - | - | 12.8mm | - | AEC-Q200 | ||
![]() 72SXE82M T Panasonic | 441 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | ± 20% | - | 10 x 13mm | - | 500 | - | - | - | 2000 Hour | - | 1000 Hrs @ 125°C | - | - | - | + 125 C | Panasonic Electronic Components | - 55 C | - | - | - | - | Tape & Box (TB) | - | - | - | Can | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 72 V | - | 72 VDC | - | - | -55°C ~ 125°C | Ammo Pack | SXE | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | Polymer | - | - | - | - | - | General Purpose | 82 uF | - | - | Conductive Polymer Aluminium | - | - | - | - | - | - | Radial | - | - | - | - | - | 28mOhm | - | - | 5 mm | - | - | 72V dc | 295 uA | 3100 mA | - | - | - | 49 mA @ 120 Hz | - | - | 980 mA @ 100 kHz | - | - | - | - | - | - | - | - | 980 mOhms | - | - | - | - | - | - | - | Aluminum Polymer Capacitors | - | - | - | - | 10 mm | - | 0.512 (13.00mm) | 13 mm | - | - | 13mm | - | - | ||
![]() ECA-1HEN3R3 Panasonic | 43 |
| - | - | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 3300 nF | - | 7.95@2MIN/4.95@5MIN(uA) | - | - | 200 | PANASONIC CORP | 0.5(mm) | 2(mm) | 1000 Hour | 1000(hr) | - | - | ECA1HEN3R3 | GA | + 105 C | - | - 55 C | Through Hole | -40C to 105C | 105 °C | -40 °C | - | , | CYLINDRICAL PACKAGE | Radial | - | - | Active | Not Required(mm) | 5(mm) | - | AEC-Q200 | No | 5.71 | Details | Yes | - | 20% | 0.015521 oz | - | - | 50 VDC | - | LONG LEAD | - | Bulk | GA | - | 20 % | e3 | Yes | - | - | EAR99 | Radial Lead Type | - | Tin (Sn) | - | - | - | - | 3.3 uF | - | TAPE | - | - | 2 mm | compliant | - | - | - | Radial | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | Not Required | Non Polar | 2 mm | 50 V | - | 50VDC | 0.00795 mA | 25 mA | - | 0.15 | - | - | Straight | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | 5 X 11 | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | Not Required(mm) | 5 mm | - | - | 11 mm | - | - | - | 11(mm) | - | ||
![]() EEE-HB1H3R3SR Panasonic | In Stock | - | - | - | - | YES | FLAT | SURFACE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | 3300 nF | - | - | - | - | 2000 | PANASONIC CORP | - | - | 2000 Hour | - | - | - | EEEHB1H3R3SR | - | + 105 C | - | - 40 C | - | - | 105 °C | -40 °C | - | , 1717 | CYLINDRICAL PACKAGE | SMT | - | - | Active | - | - | - | AEC-Q200 | - | 5.56 | Details | Yes | - | - | - | - | - | 50 VDC | - | - | - | MouseReel | HB-V | - | 20 % | e6 | Yes | - | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | 3.3 uF | - | TAPE | - | - | - | compliant | - | AEC-Q200 | - | SMD/SMT | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | NON-POLARIZED | - | 50 V | 1717 | - | 0.0033 mA | 16 mA | - | 0.12 | - | - | - | - | - | 20% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4 mm | - | 5.5 mm | 4.3 mm | - | - | - | - | ||
![]() ECGRX0J101R Panasonic | 10500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 01005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 100nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEH-ZU1J151P Panasonic | 163 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | EEH-ZU | - | - | ± 20% | - | - | 0.08 | 250 | - | - | - | 4000 Hour | - | 4000 Hrs @ 135°C | - | - | - | + 135 C | Panasonic Electronic Components | - 55 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | 63 V | - | 63 VDC | - | - | -55°C ~ 135°C | MouseReel | ZU | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | Hybrid | - | - | - | - | - | Automotive | 150 uF | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 10mOhm | - | - | - | - | - | - | - | 5.2 A | - | - | - | 780 mA @ 100 Hz | - | - | 5.2 A @ 100 kHz | - | - | - | - | - | - | - | - | 10 mOhms | - | - | - | - | - | - | - | Aluminum Hybrid Polymer Capacitors | - | - | - | - | 10 mm | - | 0.661 (16.80mm) | 16.8 mm | - | - | 16.5mm | - | AEC-Q200 | ||
![]() EEH-ZS1V471UP Panasonic | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | EEH-ZS | - | - | ± 20% | - | - | 0.12 | 400 | - | - | - | 4000 Hour | - | 4000 Hrs @ 125°C | - | - | - | + 125 C | Panasonic Electronic Components | - 55 C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | - | - | Active | AEC-Q200 | - | - | Details | - | - | - | - | 35 V | - | 35 VDC | - | - | -55°C ~ 125°C | Cut Tape | ZSU | 0.394 Dia (10.00mm) | 20 % | - | - | - | - | - | Hybrid | - | - | - | - | - | Automotive | 470 uF | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 14mOhm | - | - | - | - | - | - | 164.5 uA | 3.5 A | - | - | - | 700 mA @ 120 Hz | - | - | 3.5 A @ 100 kHz | - | - | - | - | - | - | - | - | 14 mOhms | - | - | - | - | - | - | - | Aluminum Hybrid Polymer Capacitors | - | - | - | - | 10 mm | - | 0.504 (12.80mm) | 12.5 mm | - | - | 12.5mm | - | AEC-Q200 |